Enamel Paint Architectural Coatings

43 Results
High Gloss Brush and Roll Enamel 915E -- 915E Series
from FORREST Technical Coatings

A high-gloss alkyd enamel designed for brush and roll application on metal surfaces. Excellent for marking safety equipment, safety hazards and piping to comply with OSHA color standards. Multiple stocked bases allow for tinting on demand. [See More]

  • Type: Coating; Paint; Enamel
  • Substrate: Metallic; Steel; Wood
  • Cure / Setting Technology: Film Drying
  • Coating Material: Alkyd; Glass Enamel; Resin; Solvent
High Gloss Water-Reducible Alkyd 83E -- 83E Series
from FORREST Technical Coatings

A versatile water-reducible alkyd for use on metal substrates for interior and exterior exposure. A high-gloss product with excellent adhesion and corrosion resistance. [See More]

  • Type: Coating; Paint; Enamel
  • Substrate: Metallic; Steel
  • Cure / Setting Technology: Film Drying
  • Coating Material: Water
INFERNEX® High Temp Baking Enamel -- LB-1100
from FORREST Technical Coatings

Introducing INFERNEX ® LB-1100 High Temp Baking Enamel qualified for use on exhaust system components by an international agricultural equipment manufacturer. INFERNEX ® LB-1100 offers breakthrough performance in long-term durability and corrosion resistance for machine exhaust systems in... [See More]

  • Type: Coating; Paint; Enamel
  • Coating Material: Silicone-Modified Alkyd
  • Substrate: Metallic; Steel
  • Operating Temperature: 2012
One-coat Alkyd Enamel 14P -- 14P Series
from FORREST Technical Coatings

A one-coat alkyd enamel solution for where two-coat primer and topcoat systems are typically used. Available in aerosols for touch-up and maintenance. Matches the performance of 14E with the addition of a corrosion inhibitor. [See More]

  • Type: Coating; Paint; Enamel
  • Substrate: Metallic; Steel
  • Cure / Setting Technology: Film Drying
  • Coating Material: Alkyd; Resin; Solvent
Premium Acrylic Modified Alkyd Enamel 64E -- 64E Series
from FORREST Technical Coatings

Premium Acrylic Modified Alkyd Enamel with excellent color and gloss retention. May be catalyzed with 46K001 for enhanced performance. Available in aerosols for touch-up and maintenance. [See More]

  • Type: Coating; Paint; Enamel; Clear Coat
  • Substrate: Metallic; Steel
  • Cure / Setting Technology: Film Drying; Multicomponent (optional feature)
  • Coating Material: Alkyd; Resin; Solvent
Quick Dry Touch Up Enamel 914E -- 914E Series
from FORREST Technical Coatings

Our quickest-dry high-gloss alkyd enamel designed for use on metal surfaces. Excellent for marking safety equipment, safety hazards and piping to comply with OSHA color standards. Multiple stocked bases allow for tinting on demand. May be used direct-to-metal or with a primer depending on... [See More]

  • Type: Coating; Paint; Enamel; Clear Coat
  • Substrate: Metallic; Steel
  • Cure / Setting Technology: Film Drying
  • Coating Material: Alkyd; Resin; Solvent
Quixnamel Alkyd Enamel 14E -- 14E Series
from FORREST Technical Coatings

Quixnamel Alkyd Enamel is a proven versatile gloss enamel for use on substrates with interior or exterior exposure. Provides a durable and attractive finish for all types of industrial and agricultural equipment. Excellent application properties and quick dry to increase production. May be used... [See More]

  • Type: Coating; Paint; Enamel; Clear Coat
  • Substrate: Metallic; Steel
  • Cure / Setting Technology: Film Drying
  • Coating Material: Alkyd; Resin; Solvent
Quixnamel Plus 714E (Low-HAPS/VOC) -- 714E Series
from FORREST Technical Coatings

A versatile and quick-dry low-HAPS, low-VOC high-gloss finish designed for interior or exterior exposure.  Products in this line are less than 3.5 lbs/gallon VOC. Should be used over an industrial primer. [See More]

  • Type: Coating; Paint; Enamel; Clear Coat
  • Substrate: Metallic; Steel
  • Cure / Setting Technology: Film Drying
  • Coating Material: Alkyd; Resin; Solvent
Water-Reducible Acrylic Modified Alkyd Enamel 82E -- 82E Series
from FORREST Technical Coatings

A versatile water-reducible acrylic modified alkyd for use on metal substrates for interior and exterior exposure. A high gloss product with excellent adhesion. Quick dry for increased production. Multiple stocked bases allow for tinting on demand. [See More]

  • Type: Coating; Paint; Enamel
  • Substrate: Metallic; Steel
  • Cure / Setting Technology: Film Drying
  • Coating Material: Water
100% Solids Self-leveling Epoxy -- ArmorSeal®1K WB Urethane Floor Enamel
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®1K Waterbased Urethane Floor Enamel is a gloss, high performance, one component polyester waterbased urethane, formulated specifically for industrial floor applications. Provides outstanding abrasion resistance, good chemical resistance, with excellent color and gloss retention. Fast... [See More]

  • Type: Coating; Enamel
  • Coating Material: Polyurethane; Resin; Water
  • Substrate: Concrete
  • Cure Temperature: 55 to 120
Architects Exterior Paint & Coatings
from Sherwin-Williams

Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Exterior primers assure superior hiding, topcoat appearance and long-lasting results. Commercial High-Performance Coatings. A comprehensive line-up of high-performance coatings... [See More]

  • Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
  • Substrate: Concrete; Metallic; Plastic; Wood
  • Cure / Setting Technology: Film Drying
  • Coating Material: Acrylic; Alkyd; Resin
Acrylic Aliphatic Urethane -- 3300 System
from Rust-Oleum Corporation

Acrylic aliphatic urethane, high gloss, two component, gloss retention [See More]

  • Type: Coating; Enamel; Base Coat
  • Substrate: Aluminum; Concrete; Metallic; Steel
  • Cure / Setting Technology: Multicomponent
  • Coating Material: Acrylic; Polyurethane; Resin
100% Solids Self-leveling Epoxy -- ArmorSeal®HS Polyurethane
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®HS POLYURETHANE FLOOR ENAMEL is a heavy duty, two component, exterior/interior, low VOC, high solids, polyester-aliphatic urethane industrial floor coating. Provides a high gloss, excellent chemical resistance, color retention, and chalk resistance. Outstanding resistance a wide... [See More]

  • Type: Coating; Enamel
  • Substrate: Concrete; Steel; Other; Iron
  • Cure / Setting Technology: Multicomponent
  • Coating Material: Polyurethane; Resin
Contractors Exterior Paint & Coatings
from Sherwin-Williams

Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Exterior primers assure superior hiding, topcoat appearance and long-lasting results. Commercial High-Performance Coatings. A comprehensive line-up of high-performance coatings... [See More]

  • Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
  • Substrate: Concrete; Metallic; Plastic; Wood
  • Cure / Setting Technology: Film Drying
  • Coating Material: Acrylic; Alkyd; Resin
Beyond™ -- Multi-Purpose Enamel
from Rust-Oleum Corporation

Industrial performance, zero VOC, zero HAP, odorless, single component [See More]

  • Type: Paint; Enamel; Base Coat
  • Substrate: Metallic; Steel
  • Cure / Setting Technology: Film Drying
  • Coating Material: Acrylic; Polyurethane; Resin; Water
4618E Polyurethane Dissipative Coating
from Sherwin-Williams Protective & Marine Coatings

General Polymers 4618E STATIC DISSIPATIVE POLYURETHANE ENAMEL, when installed over a conductive base, provides electrical resistance of 106- 109 ohms and may be used as a topcoat in a coating, slurry or troweled system. 4618E STATIC DISSIPATIVE POLYURETHANE ENAMEL is formulated to meet the tight VOC... [See More]

  • Type: Coating; Enamel; Clear Coat
  • Substrate: Concrete
  • Cure / Setting Technology: Multicomponent
  • Coating Material: Polyurethane; Resin
Contractors Interior Paint & Coatings
from Sherwin-Williams

Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats. A wide variety of stains and sealers for... [See More]

  • Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
  • Substrate: Concrete; Metallic; Plastic; Wood
  • Cure / Setting Technology: Film Drying
  • Coating Material: Acrylic; Alkyd; Resin
High Performance V2100 System -- V2124838
from Rust-Oleum Corporation

15 oz Aerosol; Safety Blue; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum [See More]

  • Type: Coating; Paint; Enamel
  • Substrate: Aluminum; Metallic; Steel
  • Cure / Setting Technology: Film Drying
  • Operating Temperature: ? to 200
Chlorinated Alkyd Enamel - MIL-DTL-24607B, Amendment 1
from Sherwin-Williams Protective & Marine Coatings

a semi-gloss enamel, designed primarily for interior industrial and marine applications. This product complies with performance characteristics of MIL-DTL-24607B, Amendment 2. Recommended Usage. For use over prepared substrates in marine and industrial environments: Marine vessels - Interior - Crew... [See More]

  • Type: Coating; Enamel
  • Substrate: Aluminum; Concrete; Metallic; Steel; Wood
  • Cure / Setting Technology: Film Drying
  • Cure Temperature: 50 to 100
Home Builders Exterior Paint & Coatings
from Sherwin-Williams

Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats. A wide variety of stains and sealers for... [See More]

  • Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
  • Substrate: Concrete; Metallic; Plastic; Wood
  • Cure / Setting Technology: Film Drying
  • Coating Material: Acrylic; Alkyd; Resin
High Performance V2100 System -- V2143838
from Rust-Oleum Corporation

15 oz Aerosol; Safety Yellow; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum [See More]

  • Type: Coating; Paint; Enamel
  • Substrate: Aluminum; Metallic; Steel
  • Cure / Setting Technology: Film Drying
  • Operating Temperature: ? to 200
Corothane® II Satin Polyurethane
from Sherwin-Williams Protective & Marine Coatings

Corothane ® II is a 2-component, VOC compliant, aliphatic acrylic modified polyurethane designed for use in industrial environments. A chemical and abrasion resistant urethane enamel. A heavy duty maintenance coating for use in "high visibility areas. RECOMMENDED USAGE. Use over prepared... [See More]

  • Type: Coating; Enamel
  • Substrate: Aluminum; Concrete; Steel; Other; Iron, Galvanizing
  • Cure / Setting Technology: Multicomponent; Thermoset
  • Coating Material: Acrylic; Polyurethane; Resin; Aliphatic
Homeowners Exterior Paint & Coatings
from Sherwin-Williams

Paint. Highly durable, high quality coatings designed for superior performance on all exterior substrates. Our low-temp formulas let you expand your season. Primers. Get beautiful, long-lasting results for your exterior surfaces. Primers "anchor" finish coats, level uneven areas, seal porous... [See More]

  • Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
  • Substrate: Concrete; Metallic; Plastic; Wood
  • Cure / Setting Technology: Film Drying
  • Coating Material: Acrylic; Alkyd; Resin
High Performance V2100 System -- V2169838
from Rust-Oleum Corporation

15 oz, Aerosol Can; Red; Used with V2100 System Enamel Aerosol; for Corrosion Protection; Used on rusted, bare, or previously painted metal; Fast Dry; Temperatures up to 200°F; Enamel Primer [See More]

  • Type: Coating; Paint; Enamel
  • Substrate: Aluminum; Metallic; Steel
  • Cure / Setting Technology: Film Drying
  • Operating Temperature: ? to 200
DTM Alkyd Enamel
from Sherwin-Williams Protective & Marine Coatings

DIRECT-TO-METAL ENAMEL is a high-build alkyd coating with rust-inhibitive properties for application directly to bare steel. Good gloss and color retention. Corrosion resistance and finish coat protection in one coat. Outstanding long term flexibilityy. RECOMMENDED USAGE. For use over prepared steel... [See More]

  • Type: Coating; Enamel
  • Coating Material: Alkyd; Resin
  • Substrate: Metallic; Steel
  • Cure Temperature: 77 to 120
Homeowners Interior Paint & Coatings
from Sherwin-Williams

Paint. A critical step for any painting project is choosing the right paint. Thanks to today's improved coatings and applicators, even first-time painters can achieve professional-quality results. Primers. Get the beautiful, long-lasting results you expect. Primers "anchor" finish coats, level... [See More]

  • Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
  • Substrate: Concrete; Metallic; Plastic; Wood
  • Cure / Setting Technology: Film Drying
  • Coating Material: Acrylic; Alkyd; Resin
High Performance V2100 System -- V2178838
from Rust-Oleum Corporation

15 oz Aerosol; Flat Black; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum [See More]

  • Type: Coating; Paint; Enamel
  • Substrate: Aluminum; Metallic; Steel
  • Cure / Setting Technology: Film Drying
  • Operating Temperature: ? to 200
Hi-Solids Polyurethane 100
from Sherwin-Williams Protective & Marine Coatings

HI-SOLIDS POLYURETHANE 100 is a two-component, less than 100 g/l VOC, aliphatic, acrylic polyurethane enamel. It is designed for high performance protection with outstanding exterior gloss and color retention. Good/excellent resistance to corrosion and weathering. Outstanding color and gloss... [See More]

  • Type: Coating; Enamel
  • Substrate: Concrete; Steel; Other; Iron, Galvanizing
  • Cure / Setting Technology: Multicomponent
  • Coating Material: Acrylic; Polyurethane; Resin; Aliphatic
Property & Facility Managers Exterior Paint & Coatings
from Sherwin-Williams

Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Exterior primers assure superior hiding, topcoat appearance and long-lasting results. Commercial High-Performance Coatings. A comprehensive line-up of high-performance coatings... [See More]

  • Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
  • Substrate: Concrete; Metallic; Plastic; Wood
  • Cure / Setting Technology: Film Drying
  • Coating Material: Acrylic; Alkyd; Resin
High Performance V2100 System -- V2179838
from Rust-Oleum Corporation

15 oz Aerosol; Gloss Black; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum [See More]

  • Type: Coating; Paint; Enamel
  • Substrate: Aluminum; Metallic; Steel
  • Cure / Setting Technology: Film Drying
  • Operating Temperature: ? to 200
Industrial Enamel HS
from Sherwin-Williams Protective & Marine Coatings

INDUSTRIAL ENAMEL HS is a high solids, low VOC, alkyd, gloss topcoat. It is easy to apply by brush, roll, or spray and is intended for interior/exterior use in industrial environments. High gloss/dirt resistant. Chip and flake resistant. Abrasion resistant. Exterior/interior applications. Resists... [See More]

  • Type: Coating; Enamel; Clear Coat
  • Substrate: Aluminum; Concrete; Metallic; Steel; Wood; Other; Iron, Galvanizing
  • Cure / Setting Technology: Film Drying
  • Coating Material: Alkyd; Resin
Property & Facility Managers Interior Paint & Coatings
from Sherwin-Williams

Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats. A wide variety of stains and sealers for... [See More]

  • Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
  • Substrate: Concrete; Metallic; Plastic; Wood
  • Cure / Setting Technology: Film Drying
  • Coating Material: Acrylic; Alkyd; Resin
High Performance V2100 System -- V2182838
from Rust-Oleum Corporation

15 oz Aerosol Can; Gray; Used with V2100 System Enamel Aerosol; for Corrosion Protection; Used on rusted, bare, or previously painted metal; Fast Dry; Temperatures up to 200°F; Enamel Primer [See More]

  • Type: Coating; Paint; Enamel
  • Substrate: Aluminum; Metallic; Steel
  • Cure / Setting Technology: Film Drying
  • Operating Temperature: ? to 200
Industrial Enamel VOC-Complying
from Sherwin-Williams Protective & Marine Coatings

INDUSTRIAL ENAMEL VOC COMPLYING is a medium oil, alkyd, interior/exterior, all-purpose enamel. Designed for new construction and maintenance application uses. Dries fast and allows equipment to be placed back in service quickly. Chip and flake resistant. High gloss/dirt resistant. Apply down to 40... [See More]

  • Type: Coating; Enamel
  • Substrate: Aluminum; Concrete; Metallic; Steel; Wood; Other; Iron, Galvanizing
  • Cure / Setting Technology: Film Drying
  • Coating Material: Alkyd; Resin
High Performance V2100 System -- V2187838
from Rust-Oleum Corporation

15 oz Aerosol; Dark Machine Gray; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum [See More]

  • Type: Coating; Paint; Enamel
  • Substrate: Aluminum; Metallic; Steel
  • Cure / Setting Technology: Film Drying
  • Operating Temperature: ? to 200
Industrial Urethane Alkyd Enamel
from Sherwin-Williams Protective & Marine Coatings

Industrial Urethane Alkyd Enamel is a high solids, high gloss, 2.8 lb/gal VOC compliant coating intended for interior/exterior use in industrial environments. It is easy to brush, roll or spray. Provides performance comparable to Silicone Alkyds. Modified with urethane resin for increased durability... [See More]

  • Type: Coating; Enamel
  • Substrate: Aluminum; Concrete; Metallic; Steel; Wood; Other; Iron, Galvanizing
  • Cure / Setting Technology: Film Drying
  • Coating Material: Alkyd; Polyurethane; Resin
High Performance V2100 System -- V2192838
from Rust-Oleum Corporation

15 oz Aerosol; Gloss White; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum [See More]

  • Type: Coating; Paint; Enamel
  • Substrate: Aluminum; Metallic; Steel
  • Cure / Setting Technology: Film Drying
  • Operating Temperature: ? to 200
KEM® 4000 Enamel
from Sherwin-Williams Protective & Marine Coatings

KEM ® 4000 is a high solids, gloss, VOC-compliant, general purpose acrylic alkyd enamel coating intended for industrial applications. It is ideal for interior or exterior applications, the refinishing of industrial, construction, and agricultural equipment, as well as a wide range of general... [See More]

  • Type: Coating; Enamel
  • Substrate: Aluminum; Metallic; Steel; Other; Iron, Galvanizing
  • Cure / Setting Technology: Film Drying
  • Coating Material: Acrylic; Alkyd; Resin
Industrial Choice™ -- Enamel Aerosol
from Rust-Oleum Corporation

Fast drying, multi-purpose, modified-alkyd enamel aerosol, indoor/outdoor [See More]

  • Type: Coating; Paint; Enamel; Base Coat
  • Substrate: Metallic; Steel
  • Cure / Setting Technology: Film Drying
  • Coating Material: Alkyd; Resin
Metalastic® DTM Acrylic Modified Enamel
from Sherwin-Williams Protective & Marine Coatings

Metalastic ® DTM is a VOC compliant, high-build acrylic modified enamel with rust-inhibitive properties for application directly to bare steel. Provides an economical alternative to many maintenance and new construction projects. VOC compliant. Good gloss and color retention. Corrosion... [See More]

  • Type: Coating; Enamel
  • Substrate: Metallic; Steel; Other; Iron
  • Cure / Setting Technology: Film Drying; Thermoset
  • Coating Material: Acrylic; Alkyd; Resin
Industrial Choice™ 1600 System -- 1624830
from Rust-Oleum Corporation

12 oz Aerosol Can; Safety Blue; 12 min to Tack-free Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; Premium brand from Rustoleum; Multipurpose Paint [See More]

  • Type: Coating; Paint; Enamel
  • Substrate: Aluminum; Metallic; Steel
  • Cure / Setting Technology: Film Drying
  • Operating Temperature: ? to 200
Pro Industrial™ Enamel 100
from Sherwin-Williams Protective & Marine Coatings

Pro Industrial ™ INDUSTRIAL ENAMEL 100 is a high solids, less than 100 g/L VOC, alkyd, gloss topcoat. It is easy to apply by brush, roll, or spray and is intended for interior/exterior use in industrial and commercial applications. Chip and flake resistant. Abrasion resistant. Exterior and... [See More]

  • Type: Coating; Enamel; Clear Coat
  • Coating Material: Alkyd; Resin
  • Substrate: Aluminum; Concrete; Metallic; Steel; Wood; Other; Iron, Galvanizing, Drywall
  • Cure Temperature: 50 to 120
Industrial Choice™ 1600 System -- 1680830
from Rust-Oleum Corporation

12 oz, Aerosol Can; Gray Primer; Used with 1600 System Enamel Aerosol; Provides a solid base for adhesion of topcoat; Wet or dry Sandable; Use on wood, metal, masonry, etc.; Fast Dry; Temperatures up to 200°F; Enamel Primer [See More]

  • Type: Coating; Paint; Enamel
  • Substrate: Aluminum; Concrete; Metallic; Steel; Wood
  • Cure / Setting Technology: Film Drying
  • Operating Temperature: ? to 200