Corrosion Inhibiting / Rust Preventive Architectural Coatings
from FORREST Technical Coatings
An electrostatic developed specifically to minimize the electrostatic discharge (ESD) created when two surfaces with different voltages meet one another. When properly applied these coatings can prevent significant damage caused by electrostatic discharge. [See More]
- Features: Anti-Static; Chemical Resistant; Conductive; Corrosion Resistant; Protective; Touch-Up
- Cure / Setting Technology: Thermoset
- Type: Coating; Paint
- Substrate: Metallic; Plastic; Steel
from FORREST Technical Coatings
Standard polyester TGIC powders are excellent coatings that protect the end product while also providing many decorative colors and special effects looks at the same time. These products can be used for interior or exterior applications. Variety of gloss levels and textures available. [See More]
- Features: Corrosion Resistant; Protective; Touch-Up; Abrasion, Erosion or Wear Resistant; Weather Resistant
- Cure / Setting Technology: Thermoset
- Type: Coating; Paint
- Substrate: Aluminum; Metallic; Plastic; Steel; Wood
from FORREST Technical Coatings
Polyurethane coatings are formulated to have excellent flow characteristics while providing good mechanical and chemical resistance. These products also offer exterior durability. [See More]
- Features: Corrosion Resistant; Protective; Touch-Up; Abrasion, Erosion or Wear Resistant; Weather Resistant
- Cure / Setting Technology: Thermoset
- Type: Coating; Paint
- Substrate: Aluminum; Metallic; Plastic; Steel; Wood
from FORREST Technical Coatings
A fast-drying universal phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments provide excellent corrosion prevention and good weathering characteristics for protection during storage, transit or construction. Appropriate for use on interior or exterior steel substrates... [See More]
- Features: Corrosion Resistant; Protective; Touch-Up; Weldable Primer
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Primer; Base Coat
- Substrate: Metallic; Steel
from FORREST Technical Coatings
Powder coating is a versatile technology for use on multiple substrates and in multiple applications with the added benefit of low emissions. Available in both TGIC-free and low cure options, our product catalog includes metallic, veins, textures and crinkle effects. [See More]
- Features: Corrosion Resistant; Protective; Touch-Up; Abrasion, Erosion or Wear Resistant; Weather Resistant
- Cure / Setting Technology: Thermoset
- Type: Coating; Paint
- Substrate: Aluminum; Metallic; Plastic; Steel; Wood
from FORREST Technical Coatings
FORREST Industrial Enamels are easy to apply industrial coatings in low-VOC, HAPS compliant, water-based, quick-dry, and solvent-based formulations. All are available as single-component finishes for interior or exterior use. Available in aerosols for touch-up and industrial maintenance. [See More]
- Features: Corrosion Resistant; Protective; Touch-Up; Weather Resistant
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Clear Coat
- Substrate: Metallic; Steel
from FORREST Technical Coatings
Rust-inhibitive barrier coatings for use on interior or exterior steel substrates and compatible with various top coats. These versatile primers are recommended for use on machinery, structural steel, agricultural equipment and fabricated metals. Most products are available in standard white, red... [See More]
- Features: Corrosion Resistant; Protective; Touch-Up
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Primer; Base Coat
- Substrate: Metallic; Steel
from FORREST Technical Coatings
We carry standard stock and RAL colors, but specialize in working with customers to create decorative and unique appearances for their specific needs. Our product catalog includes metallic, veins, textures and crinkle effects. We do expedient color matches and provide various other effects with... [See More]
- Features: Corrosion Resistant; Protective; Touch-Up; Abrasion, Erosion or Wear Resistant
- Cure / Setting Technology: Thermoset
- Type: Coating; Paint
- Substrate: Aluminum; Metallic; Plastic; Steel; Wood
from FORREST Technical Coatings
A high solids, 3.5 VOC or lower phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments protect against corrosion. Appropriate for use on interior or exterior steel substrates and compatible with alkyd, acrylic, vinyl, epoxy or urethane top coats. A 2.8 VOC version... [See More]
- Features: Corrosion Resistant; Heat Resistant; Protective; Touch-Up
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Primer; Base Coat
- Substrate: Metallic; Steel
from FORREST Technical Coatings
INFERNEX ® L-1100 was originally engineered for barbeque protection with additional animal and vegetable fats resistance. Its unique epoxy formula performs at a peak temperature of 1100 ° F (593 ° C). It ’s become a top seller in the INFERNEX ® line-up with a durable black... [See More]
- Features: Corrosion Resistant; Heat Resistant; Touch-Up; Weather Resistant
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint
- Substrate: Metallic; Steel
from FORREST Technical Coatings
Originally engineered for high temperature resistance, INFERNEX ® L-1200 has proven itself a reliable coating for more than 30 years due to its unique blend of pigments in a silicone polymer resin. Designed for rapid curing and good film integrity, this product also provides good corrosion... [See More]
- Features: Corrosion Resistant; Heat Resistant; Touch-Up; Weather Resistant
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint
- Substrate: Metallic; Steel
from FORREST Technical Coatings
This INFERNEX ® liquid was formulated for rapid curing and corrosion resistance with very good exterior durability. It has a unique balance of excellent pre- and post-burn adhesion and color retention up to 800 ° F (426 ° C). Its flat black finish applies smoothly to ferrous and... [See More]
- Features: Corrosion Resistant; Heat Resistant; Touch-Up; Weather Resistant
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint
- Substrate: Metallic; Steel
from FORREST Technical Coatings
INFERNEX ® LZ-1000 is a zinc-loaded formulation which means no primer necessary! This coating has excellent color and gloss retention. For superior corrosion resistance on exterior surfaces especially at temperatures up to 1000 ° F (538 ° C). APPLICATION. Specifically formulated for... [See More]
- Features: Corrosion Resistant; Heat Resistant; Touch-Up; Weather Resistant
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint
- Substrate: Metallic; Steel
from FORREST Technical Coatings
Originally developed for exhausts, PS-1000 has earned its reputation for decades as the workhorse for protecting exhaust systems, engines, and silencers. It ’s recognized by its black smooth finish and ability to withstand temperatures up to 1000 ° F (538 ° C). It also features... [See More]
- Features: Corrosion Resistant; Heat Resistant; Touch-Up; Weather Resistant
- Cure / Setting Technology: Thermoset
- Type: Coating; Paint
- Substrate: Metallic; Steel
from FORREST Technical Coatings
Originally developed for exhausts, PS-1000 has earned its reputation for decades protecting exhaust systems, engines, and silencers. It ’s recognized by its silver smooth finish and ability to withstand temperatures up to 1100 ° F (593 ° C). It also features excellent application... [See More]
- Features: Corrosion Resistant; Heat Resistant; Touch-Up; Weather Resistant
- Cure / Setting Technology: Thermoset
- Type: Coating; Paint
- Substrate: Metallic; Steel
from FORREST Technical Coatings
Stove Bright High Temperature Paint is a liquid coating sprayed on properly prepared metal substrate for a long-lasting finish that can withstand peak temperatures to 1200 °F (650 °C). Backed by decades of proven performance, these coatings are the industry standard for heat resistance in... [See More]
- Features: Corrosion Resistant; Touch-Up
- Cure / Setting Technology: Film Drying; Thermoplastic
- Type: Coating; Paint
- Substrate: Aluminum; Concrete; Metallic; Steel; Other
from Crosslink
Coatings currently are available to prevent corrosion. However, many of them employ hexavalent chromium, a highly toxic chemical and known carcinogen. Current legislation in Europe (RoHS) and California (EWRA) are helping to phase out the use of this chemical.Crosslink offers a new, non-toxic smart... [See More]
- Features: Corrosion Resistant
- Cure / Setting Technology: Film Drying
- Type: Coating
- Substrate: Metallic
from Columbia Chemical Corporation
COLSID ® AP is a process for acid chloride zinc plating specially designed for mixed NH4Cl/KCl baths. COLSID AP contains a special ductilizer compound which insures extremely ductile, bright deposits. It produces little or no foam and can operate at high temperatures - over 125 °F/52 °C. [See More]
- Features: Chemical Resistant; Corrosion Resistant; Protective; Weather Resistant
- Substrate: Steel
- Type: Coating; Zinc Plating
- Coating Material: Zinc; Acid Chloride Zinc Plating
from Chase Products Co.
Champion Sprayon ® Stainless Steel Cleaner, Polish and Protectant is a unique oil-in-water emulsion that quickly cleans, shines and protects without scratching. Heavy-duty cleaning agents and surfactants deep-clean, and remove smudges, soil, oil and grease stains, water marks and rust without... [See More]
- Features: Corrosion Resistant
- Substrate: Metallic; Steel
- Type: Coating
- Form: Aerosol
from Walter Surface Technologies
SHIELD PRO ™ is an adherent, non-drying solution that coats metal parts to protect against corrosion. Ideal for indoor and outdoor storage. NSF category H2, registration #147193. Features. Salt water resistant. Non-drying film. Penetrates and displace moistures. 360 ° flip valve. [See More]
- Features: Corrosion Resistant
- Form: Aerosol
- Substrate: Metallic
- Dispensing Method: Sprayable
from Rust-Oleum Corporation
Acrylic aliphatic urethane, high gloss, two component, gloss retention [See More]
- Features: Chemical Resistant; Corrosion Resistant
- Cure / Setting Technology: Multicomponent
- Type: Coating; Enamel; Base Coat
- Substrate: Aluminum; Concrete; Metallic; Steel
from PPG TrueFinish
Excellent corrosion protection, low odor, no heavy metals [See More]
- Features: Corrosion Resistant; Protective
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Primer
- Substrate: Aluminum; Metallic; Steel
from Sekisui Voltek, LLC
Our Volextra process is an extremely flexible extrusion coating capability. Using state of the art technology, solid plastic is permanently melt bonded to our Volara ® foams. Polyolefin based coatings can be engineered to match your design needs, in a range of thicknesses from 0.0015" to 0.055". [See More]
- Features: Chemical Resistant; Corrosion Resistant; Flame Retardant / UL 94V-0 Rated; Abrasion, Erosion or Wear Resistant
- Cure / Setting Technology: Thermoplastic
- Type: Coating
- Coating Material: Resin; Vinyl; Ethylene Vinyl Acetate Copolymer
from Sauereisen, Inc.
ConoGlaze - General Purpose No. 201 is a chemically-resistant, 100% solids, epoxy coating system. It is used as a topcoat. for Sauereisen ConoCrete or FibreCrete systems or as a coating to protect concrete and steel from chemical attack. ConoGlaze may be used in many kinds of manufacturing,... [See More]
- Features: Chemical Resistant; Corrosion Resistant; Protective
- Cure / Setting Technology: Film Drying; Multicomponent
- Type: Coating; Clear Coat
- Substrate: Concrete; Metallic; Steel
from AkzoNobel N.V.
Hammerite has a rich history. The name first appeared in 1962, when Allen Forster developed a hammered paint for use in electrical insulation. But Hammerite first appeared in the format we know today in 1984. It was launched to the UK DIY market as a single-pack, air-drying, corrosion-resistant... [See More]
- Features: Corrosion Resistant; Protective
- Substrate: Metallic
- Type: Coating; Paint
- Location / Orientation: Exterior
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®1000 HS is a high solids, heavy duty, two-component, catalyzed, polyamide epoxy coating formulated for demanding marine and industrial requirements. This dries rapidly to a tough, high gloss finish with excellent resistance to alkalies, abrasion, corrosion, and chemical attack. [See More]
- Features: Chemical Resistant; Corrosion Resistant
- Cure / Setting Technology: Multicomponent
- Type: Coating
- Substrate: Concrete; Steel; Wood
from Redwood Plastics
Wearlon Super F-4 is the hardest in the line of Wearlon coatings, improving abrasion resistance and prolonging the life of your propeller. It is a water based, environmentally friendly coating that can be painted or sprayed on. Wearlon Super F-4 is a non-stick foul release coating that minimizes... [See More]
- Features: Corrosion Resistant; Protective; Abrasion, Erosion or Wear Resistant
- Cure / Setting Technology: Film Drying
- Type: Coating; Non-Stick Foul Release
- Substrate: Aluminum
from Sanchem, Inc.
is the electrical contact grease of choice in new electrical installations and maintenance because of its excellent performance in keeping metals free from corrosion. This rust preventitive has been used for over 50 years to preventing corrosion in electrical connectors from low micro-power... [See More]
- Features: Corrosion Resistant; Protective
- Cure / Setting Technology: Film Drying
- Type: Coating; Primer; Rust Preventive Coating
- Substrate: Concrete; Metallic
from Dampney Company, Inc.
Elastoid 1300 is a single-package, high-build, elastomeric coating and vapor barrier. It is formulated from multiphase synthetic rubber copolymers which interact to provide an unusual range of desirable chemical and physical properties. It is tough, flexible, and corrosion-resistant and provides... [See More]
- Features: Chemical Resistant; Corrosion Resistant; Protective; Waterproof
- Cure / Setting Technology: Film Drying
- Type: Coating
- Substrate: Aluminum; Concrete; Metallic; Steel
from Aervoe Industries Incorporated
Used for touch-up & installation of anodized & painted building components [See More]
- Features: Corrosion Resistant; Protective
- Cure / Setting Technology: Film Drying
- Type: Paint
- Substrate: Anodized; Concrete; Metallic; Wood
from Columbia Chemical Corporation
EXTREME ® 110 is an economical process for plating brilliant, level, ductile zinc deposits in acid chloride zinc plating electrolytes using potassium chloride and boric acid (ammonia-free). EXTREME 110 additives promote superior bath solubility and higher temperature tolerance compared to... [See More]
- Features: Chemical Resistant; Corrosion Resistant; Protective; Weather Resistant
- Substrate: Steel
- Type: Coating; Zinc Plating
- Coating Material: Zinc; Acid Chloride Zinc Plating
from Chase Products Co.
These double-sided wipes are premoistened with a unique citrus-based formula designed to clean and polish stainless steel surfaces, while protecting them from the damaging effects of oxidation and corrosion. Each wipe is a dual-purpose engineered-cloth towel, with an abrasive (but non-scratching)... [See More]
- Features: Corrosion Resistant; Protective
- Substrate: Metallic; Steel
- Type: Coating
- Location / Orientation: Exterior; Interior
from Rust-Oleum Corporation
High heat resistance, two coat system for exterior heat exposure conditions [See More]
- Features: Corrosion Resistant; Heat Resistant
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Base Coat
- Substrate: Metallic; Steel
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®700 HS HIGH SOLIDS WATER BASED EPOXY FLOOR COATING is a 2 component, low VOC, epoxy floor finish/coating designed to provide an attractive, uniform appearance in industrial environments. Formulated for use in medium to heavy traffic conditions. Exceptional chemical resistance,... [See More]
- Features: Chemical Resistant; Corrosion Resistant; Heat Resistant; Solvent & Moisture Resistant
- Cure / Setting Technology: Multicomponent; Thermoset
- Type: Coating
- Substrate: Concrete; Wood
from Sanchem, Inc.
Enhances paint and coating adhesion specifically from filiform corrosion on aluminum castings such as (380, 383, 360, aluminum zinc die castings [See More]
- Features: Corrosion Resistant; Heat Resistant; Protective
- Cure / Setting Technology: Film Drying
- Type: Sealer
- Substrate: Aluminum; Steel; Other; Magnesium
from Dampney Company, Inc.
Endcor 772 protects steel surfaces subjected to immersion in fresh or salt water, exposure in tidal or splash zones, or burial in soil. It is effective on the interiors of tanks and lines containing brine, crude oil, petroleum products, sewage or strong alkalies. It is resistant to a wide range of... [See More]
- Features: Chemical Resistant; Corrosion Resistant; Protective
- Cure / Setting Technology: Film Drying
- Type: Coating; Clear Coat
- Substrate: Metallic; Steel
from Aervoe Industries Incorporated
Quick-drying, asphalt-based material, forms a smooth, even, protective film [See More]
- Features: Corrosion Resistant; Protective; Waterproof
- Cure / Setting Technology: Film Drying
- Type: Coating; Primer
- Substrate: Concrete; Metallic; Plastic; Wood; Other; Vinyl
from Columbia Chemical Corporation
COLZINC ® ACF-II is a process for alkaline cyanide-free zinc plating that produces brilliantly bright, and extremely ductile deposits. Its excellent low current density covering and throwing power make it especially suitable for steel parts with deep recesses such as fittings, tubes, or computer... [See More]
- Features: Chemical Resistant; Corrosion Resistant; Protective; Weather Resistant
- Substrate: Steel
- Type: Coating; Zinc Plating
- Coating Material: Zinc; Alkaline Zinc Plating
from Chase Products Co.
CS+ Lubricant is a 4-way lube that stops annoying squeaks, guards against rust and corrosion, releases rusted or frozen metal parts with instant penetration, and removes moisture. It will displace water and moisture-proof all types of electrical equipment, relay switches, wet engines, distributors,... [See More]
- Features: Corrosion Resistant; Protective
- Cure / Setting Technology: Multicomponent
- Type: Coating
- Substrate: Aluminum; Metallic; Steel
from Rust-Oleum Corporation
Modified silicone aluminum & colored finishes, high heat exposed surfaces [See More]
- Features: Corrosion Resistant; Heat Resistant
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Primer (optional feature); Clear Coat (optional feature)
- Substrate: Metallic; Steel
from Sherwin-Williams Protective & Marine Coatings
ACROLON ™ 7300 is a high-solids, low film-build acrylic polyurethane coating that is used as a durable finish coat over high-performance anti-corrosion systems. This tin-free and silica-free aliphatic polyurethane has excellent resistance to atmospheric exposures and maintains gloss and color,... [See More]
- Features: Corrosion Resistant
- Cure / Setting Technology: Film Drying
- Type: Coating
- Substrate: Steel
from Dampney Company, Inc.
Prevents chloride induced external stress corrosion cracking from cryogenic to 1000F [See More]
- Features: Corrosion Resistant; Heat Resistant; Protective
- Cure / Setting Technology: Film Drying; Thermoset (optional feature)
- Type: Coating
- Substrate: Metallic; Steel; Other; Stainless Steel
from Columbia Chemical Corporation
EXCEL ® 800 is cutting edge technology for producing acid chloride-like zinc deposit brightness from an alkaline cyanide-free zinc plating solution. Deposits are extremely ductile even at thickness over 25 microns (1 mil). EXCEL 800 is deal for both rack and barrel plating lines, and performs... [See More]
- Features: Chemical Resistant; Corrosion Resistant; Protective; Weather Resistant
- Substrate: Steel
- Type: Coating; Zinc Plating
- Coating Material: Zinc; Alkaline Zinc Plating
from Chase Products Co.
Penetrating Oil and Demoisturant will displace water and moisture-proof all types of electrical equipment, even if the equipment is completely submerged. It saves production, maintenance and repair time, protects and preserves valuable equipment, waterproofs ignition systems, and protects metal... [See More]
- Features: Corrosion Resistant; Protective; Waterproof
- Cure / Setting Technology: Multicomponent
- Type: Coating
- Substrate: Metallic
from Rust-Oleum Corporation
15 oz Aerosol; Safety Blue; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum [See More]
- Features: Corrosion Resistant
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Enamel
- Substrate: Aluminum; Metallic; Steel
from Sherwin-Williams Protective & Marine Coatings
Corothane ® II is a 2-component, VOC compliant, aliphatic acrylic modified polyurethane designed for use in industrial environments. A chemical and abrasion resistant urethane enamel. A heavy duty maintenance coating for use in "high visibility areas. RECOMMENDED USAGE. Use over prepared... [See More]
- Features: Chemical Resistant; Corrosion Resistant; Heat Resistant
- Cure / Setting Technology: Multicomponent; Thermoset
- Type: Coating; Enamel
- Substrate: Aluminum; Concrete; Steel; Other; Iron, Galvanizing
from Dampney Company, Inc.
Stainless steel coating prevents chloride induced external stress corrosion cracking to 1000F [See More]
- Features: Corrosion Resistant; Heat Resistant; Protective
- Cure / Setting Technology: Film Drying; Thermoset (optional feature)
- Type: Coating
- Substrate: Metallic; Steel; Other; Stainless Steel
from Columbia Chemical Corporation
COLCAD ® 100 is a brightener for cyanide cadmium plating for producing brilliant, ductile metal deposits over a wide current density range, and is suitable for both rack and barrel plating. COLCAD 100 is now the only Boeing approved cadmium brightener available for these applications. Under the... [See More]
- Features: Chemical Resistant; Corrosion Resistant; Protective; Weather Resistant
- Substrate: Steel
- Type: Coating; Cadmium Plating
- Coating Material: Zinc; Cyanide Cadmium Zinc Plating
from Chase Products Co.
Silicone Lubricant frees sticking mechanisms, eliminates fan belt squeaks, metal-to-metal noises and rubber-to-metal squeaks. It repels water and ice and retards rust and corrosion, lubricates hinges and prevents freezing of exposed locks. Excellent for waterproofing ignition systems and other... [See More]
- Features: Corrosion Resistant; Protective; Waterproof
- Cure / Setting Technology: Multicomponent
- Type: Coating; Primer
- Substrate: Metallic
from Rust-Oleum Corporation
15 oz Aerosol; Safety Yellow; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum [See More]
- Features: Corrosion Resistant
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Enamel
- Substrate: Aluminum; Metallic; Steel
from Sherwin-Williams Protective & Marine Coatings
Diamond-Clad ® CLEAR COAT URETHANE is a three component, graffiti resistant, low-VOC, acrylic polyurethane clear coat that enhances the finish and weathering properties of newly applied aliphatic urethane coatings. It exhibits excellent graffiti resistance and ease of application by brush or... [See More]
- Features: Corrosion Resistant; Heat Resistant; Weather Resistant; Graffiti Resistant
- Cure / Setting Technology: Multicomponent; Thermoset
- Type: Coating; Clear Coat
- Substrate: Steel; Other; Previously Painted Surfaces
from Columbia Chemical Corporation
MARQUEE ® ENVY MP is an ELV compliant, mid phosphorous, electroless nickel plating process. It contains no lead nor cadmium, and meets ASTM-B-733 and AMS2404 C specifications. Being a two component process, it is easy to use and has a 1:1 replenishment rate. It provides a deep, brilliant... [See More]
- Features: Chemical Resistant; Corrosion Resistant; Heat Resistant; Protective; Abrasion, Erosion or Wear Resistant; Weather Resistant
- Substrate: Aluminum; Steel; Other; Brass
- Type: Coating; Electroless Nickel Deposit
- Coating Material: Electroless Nickel Plating Solution
from Rust-Oleum Corporation
15 oz, Aerosol Can; Red; Used with V2100 System Enamel Aerosol; for Corrosion Protection; Used on rusted, bare, or previously painted metal; Fast Dry; Temperatures up to 200°F; Enamel Primer [See More]
- Features: Corrosion Resistant
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Enamel
- Substrate: Aluminum; Metallic; Steel
from Sherwin-Williams Protective & Marine Coatings
DTM ACRYLIC COATING is a 100% acrylic, water reducible, corrosion resistant coating for light to moderate industrial use. Designed for new construction or maintenance use and can be used directly over prepared substrates. Chemical resistant. Corrosion resistant. Fast dry. Low odor. Flash rust/early... [See More]
- Features: Chemical Resistant; Corrosion Resistant; Heat Resistant; Low Odor, Fast Dry, Low VOC
- Cure / Setting Technology: Film Drying
- Type: Coating
- Substrate: Aluminum; Concrete; Steel; Wood; Other; Galvanizing, Drywall, Zinc Rich Primers
from Columbia Chemical Corporation
Lac-Chro-SEAL ® is a non-hazardous lacquer coating for enhanced corrosion resistance on electroplated deposits and base metals. It air dries quickly to a very thin, clear & glossy finish which prevents fingerprints and provides significant protection to high humidity conditions. [See More]
- Features: Corrosion Resistant; Protective; Weather Resistant
- Cure / Setting Technology: Film Drying
- Type: Coating; Clear Coat; Sealer; Lacquer
- Substrate: Metallic; Other; Zinc & Zinc Alloy Deposits Over Steel
from Rust-Oleum Corporation
15 oz Aerosol; Flat Black; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum [See More]
- Features: Corrosion Resistant
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Enamel
- Substrate: Aluminum; Metallic; Steel
from Sherwin-Williams Protective & Marine Coatings
DTM ACRYLIC PRIMER/FINISH is a 100% acrylic emulsion, waterborne, corrosion resistant coating for both new construction and industrial maintenance applications. It can be used as a primer under most water based topcoats or alone as a primer/topcoat system. It can be used directly over multipe... [See More]
- Features: Chemical Resistant; Corrosion Resistant; Heat Resistant; Low Odor, Fast Dry, Low VOC
- Cure / Setting Technology: Multicomponent
- Type: Coating; Primer; Clear Coat
- Substrate: Aluminum; Concrete; Steel; Other; Zinc Rich Primers, Galvanizing
from Columbia Chemical Corporation
Zinc-Chro-SHIELD ® is a unique sealer for chromated zinc deposits which dramatically increases corrosion protection at very little additional cost. And since it's added to the final stagnant rinse at low concentrations (1% to 8% by volume), no additional equipment is required. Zinc-Chro-SHIELD... [See More]
- Features: Corrosion Resistant; Protective; Weather Resistant
- Cure / Setting Technology: Film Drying
- Type: Coating; Sealer
- Substrate: Steel; Other; Zinc & Zinc Alloy Deposits Over Steel
from Rust-Oleum Corporation
15 oz Aerosol; Gloss Black; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum [See More]
- Features: Corrosion Resistant
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Enamel
- Substrate: Aluminum; Metallic; Steel
from Sherwin-Williams Protective & Marine Coatings
DIRECT-TO-METAL ENAMEL is a high-build alkyd coating with rust-inhibitive properties for application directly to bare steel. Good gloss and color retention. Corrosion resistance and finish coat protection in one coat. Outstanding long term flexibilityy. RECOMMENDED USAGE. For use over prepared steel... [See More]
- Features: Corrosion Resistant; Heat Resistant
- Substrate: Metallic; Steel
- Type: Coating; Enamel
- Coating Material: Alkyd; Resin
from Columbia Chemical Corporation
COLDIP ® Satin Zinc 900 is a unique all "trivalent" chromate conversion coating for electroplated zinc that provides a uniform satin zinc finish, similar in appearance to satin nickel and satin silver. It is an easy-to-use one part system that provides 96 - 168 hours of neutral salt spray to... [See More]
- Features: Corrosion Resistant
- Substrate: Steel; Other; Zinc & Zinc Alloy Deposits Over Steel
- Type: Coating; Chromates for Zinc Plating
- Coating Material: Conversion; Zinc
from Rust-Oleum Corporation
15 oz Aerosol Can; Gray; Used with V2100 System Enamel Aerosol; for Corrosion Protection; Used on rusted, bare, or previously painted metal; Fast Dry; Temperatures up to 200°F; Enamel Primer [See More]
- Features: Corrosion Resistant
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Enamel
- Substrate: Aluminum; Metallic; Steel
from Sherwin-Williams Protective & Marine Coatings
Dura-Plate ® 235 Multi-Purpose Epoxy is a modified epoxy phenalkamine, formulated specifically for immersion and atmospheric service in marine and industrial environments. Dura- Plate 235 provides exceptional performance in corrosive environment, and can be applied at temperatures as low as 0... [See More]
- Features: Corrosion Resistant; Heat Resistant; Protective; Waterproof; Moisture Condensation Resistance
- Cure / Setting Technology: Film Drying
- Type: Coating; Self-Priming
- Substrate: Concrete; Steel; Other; Iron
from Columbia Chemical Corporation
COLDIP ® TRI-V 120 is a high corrosion resistant "Trivalent Blue-Bright" chromate conversion coating for electroplated zinc, providing over 120 hours of neutral salt spray to white corrosion. It is approved by General Motors Worldwide under the GMW 3044 specification. [See More]
- Features: Corrosion Resistant
- Substrate: Steel; Other; Zinc & Zinc Alloy Deposits Over Steel
- Type: Coating; Chromates for Zinc Plating
- Coating Material: Conversion; Zinc
from Rust-Oleum Corporation
15 oz Aerosol; Dark Machine Gray; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum [See More]
- Features: Corrosion Resistant
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Enamel
- Substrate: Aluminum; Metallic; Steel
from Sherwin-Williams Protective & Marine Coatings
Dura-Plate ® UHS is an ultra high solids epoxy amine engineered specifically for immersion service in ballast tanks, oil tanks, and refined fuel storage tanks. The high build, edge-retentive properties of Dura-Plate ® UHS provide superior protection compared to conventional epoxies. [See More]
- Features: Corrosion Resistant; Heat Resistant; Protective; Waterproof; Low Odor
- Cure / Setting Technology: Film Drying; Multicomponent
- Type: Coating
- Substrate: Concrete; Steel; Other; Iron
from Columbia Chemical Corporation
COLDIP ® TRI-V 121 is a high performance "Trivalent Blue-Bright" chromate conversion coating for electroplated zinc, providing over 175 hours of neutral salt spray to white corrosion. It is approved by General Motors Worldwide under the GMW 3044 specification. [See More]
- Features: Corrosion Resistant
- Substrate: Steel; Other; Zinc & Zinc Alloy Deposits Over Steel
- Type: Coating; Chromates for Zinc Plating
- Coating Material: Conversion; Zinc
from Rust-Oleum Corporation
15 oz Aerosol; Gloss White; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum [See More]
- Features: Corrosion Resistant
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Enamel
- Substrate: Aluminum; Metallic; Steel
from Sherwin-Williams Protective & Marine Coatings
Epolon II RUST INHIBITIVE EPOXY PRIMER is a high performance, exterior/interior, VOC compliant, lead and chromate free, high solids, two component, rust inhibitive, catalyzed polyamide epoxy steel primer. Specifically engineered for corrosion protection and chemical and weather resistant... [See More]
- Features: Chemical Resistant; Corrosion Resistant; Heat Resistant; Protective; Weather Resistant
- Cure / Setting Technology: Film Drying; Multicomponent
- Type: Coating; Primer
- Substrate: Steel; Other; Iron
from Columbia Chemical Corporation
SpectraMATE ® 25 is a high performance, thick-film trivalent conversion coating which passivates and protects electroplated zinc over steel parts. It produces a slightly iridescent, multicolor finish (hues of yellow, green, purple and pink) which consistently exceeds 250 hours of neutral salt... [See More]
- Features: Corrosion Resistant
- Substrate: Steel; Other; Zinc & Zinc Alloy Deposits Over Steel
- Type: Coating; Chromates for Zinc Plating
- Coating Material: Conversion; Zinc
from Rust-Oleum Corporation
Two component, high solid polyamide converted epoxy, refined coal tar pitch [See More]
- Features: Chemical Resistant; Corrosion Resistant; Waterproof
- Cure / Setting Technology: Multicomponent
- Type: Coating; Clear Coat
- Substrate: Concrete; Metallic; Steel
from Sherwin-Williams Protective & Marine Coatings
Epolon II MULTI-MIL EPOXY is a high performance, interior/ exterior, VOC compliant, high build, self-priming, two component, catalyzed polyamide epoxy. Dries to an extra tough, semi-gloss finish with maximum resistance to: alkali, abrasion, substrate corrosion, moisture, severe weather... [See More]
- Features: Chemical Resistant; Corrosion Resistant; Heat Resistant; Weather Resistant; Alkali & Moisture Resistance
- Cure / Setting Technology: Multicomponent; Thermoset
- Type: Coating; Self-Priming
- Substrate: Concrete; Steel; Other; Iron, Galvanizing
from Columbia Chemical Corporation
TRIVECTA ® Black 300 is a black trivalent chromate for zinc plated parts. It produces a thick film ( >400nm), uniform gloss-black, scratch-resistant finish, and works well over all types of zinc deposits. TRIVECTA Black 300 provides a finish that consistently exceeds 120+ hours of neutral... [See More]
- Features: Corrosion Resistant
- Substrate: Steel; Other; Zinc & Zinc Alloy Deposits Over Steel
- Type: Coating; Chromates for Zinc Plating
- Coating Material: Conversion; Zinc
from Rust-Oleum Corporation
Low VOC, water based acrylic finish, indoor/outdoor use, gloss retention [See More]
- Features: Chemical Resistant; Corrosion Resistant; Weather Resistant
- Cure / Setting Technology: Film Drying
- Type: Paint; Enamel
- Substrate: Aluminum; Concrete; Metallic; Steel
from Sherwin-Williams Protective & Marine Coatings
Macropoxy ® 646-100 FAST CURE EPOXY is a high solids, less than 100 g/L VOC, high build, fast drying, polyamide epoxy designed to protect steel and concrete in industrial exposures. Ideal for maintenance painting and fabrication shop applications. The high solids content ensures adequate... [See More]
- Features: Chemical Resistant; Corrosion Resistant; Heat Resistant; Protective; Weather Resistant
- Cure / Setting Technology: Thermoset
- Type: Coating
- Substrate: Aluminum; Concrete; Steel; Other; Iron, Galvanizing
from Columbia Chemical Corporation
COLLOY ® NI-Z-POSIT is a process for plating a zinc/nickel alloy from an alkaline cyanide-free zinc plating solution. The resulting alloy deposit which contains 10% to 15% nickel, is evenly distributed at low, mid and high current densities, and provides greatly enhanced corrosion resistance... [See More]
- Features: Chemical Resistant; Corrosion Resistant; Protective; Weather Resistant
- Substrate: Steel
- Type: Coating; Zinc Nickel Plating
- Coating Material: Zinc; Alkaline Zinc Nickel
from Rust-Oleum Corporation
Two component, high solid epoxy coating, moderate to severe environment use [See More]
- Features: Corrosion Resistant; Waterproof; Water Immersion
- Cure / Setting Technology: Multicomponent
- Type: Coating; Mastic
- Substrate: Concrete; Metallic; Steel
from Sherwin-Williams Protective & Marine Coatings
Macropoxy ® 646 PW EPOXY is a high solids, high build, fast drying, polyamide epoxy classified by UL to ANSI/NSF 61 as a tank lining for potable water storage tanks. The high solids content ensures adequate protection of sharp edges, corners, and welds. RECOMMENDED USAGE. As an interior tank... [See More]
- Features: Corrosion Resistant; Heat Resistant; Protective; Low VOC, Low Odor
- Substrate: Concrete; Steel; Other; Iron
- Type: Coating
- Coating Material: Epoxy; Resin; Polyamide
from Columbia Chemical Corporation
COLPHOS ® Zn 35 is a liquid, immersion zinc phosphate used to produce fine grain crystalline heavyweight coatings (1000 - 5000 mg/ft2) on steel surfaces while generating minimal sludge. It meets the requirements of ASTM F1137, MIL-DTL-16232G TYPE Z and A-A59267, provides excellent absorbing... [See More]
- Features: Corrosion Resistant; Protective; Base for Paint & Powder Coating
- Substrate: Steel
- Type: Coating; Primer; Heavy Zinc Phosphate
- Coating Material: Conversion; Zinc
from Rust-Oleum Corporation
Two component, high solids, direct to metal, aliphatic acrylic polyurethane [See More]
- Features: Corrosion Resistant
- Cure / Setting Technology: Multicomponent
- Type: Coating; Mastic
- Substrate: Aluminum; Concrete; Metallic; Steel
from Sherwin-Williams Protective & Marine Coatings
Macropoxy ® HS HIGH SOLIDS EPOXY is a VOC compliant epoxy polyamide mastic designed for application to properly prepared steel surfaces. May be used as a one or two coat, direct-to-metal protective coating. Can be applied to marginally prepared surfaces. Long-term durability. Corrosion... [See More]
- Features: Chemical Resistant; Corrosion Resistant; Heat Resistant; Protective
- Cure / Setting Technology: Thermoset
- Type: Coating
- Substrate: Aluminum; Concrete; Metallic; Steel; Other; Iron, Galvanizing
from Rust-Oleum Corporation
Two component, polyester polyurethane, high gloss, two available activators [See More]
- Features: Chemical Resistant; Corrosion Resistant
- Cure / Setting Technology: Multicomponent
- Type: Coating; Paint; Clear Coat
- Substrate: Metallic; Steel
from Sherwin-Williams Protective & Marine Coatings
Reduce Surface Prep Costs With New Sherwin-Williams Macropoxy ® 80. HAPs-free, surface tolerant epoxy coating resists corrosion in multipurpose industrial applications. CLEVELAND (January 24, 2012) – Sherwin-Williams has added a new product to the Macropoxy family of versatile, high... [See More]
- Features: Corrosion Resistant; Protective
- Substrate: Metallic; Steel
- Type: Coating
- Coating Material: Epoxy; Resin