Metal / Metal Filled Architectural Coatings

14 Results
Endcor -- 860
from Dampney Company, Inc.

Pheonxy Zinc Rich Primer [See More]

  • Coating Material: Metal Filled; Resin; Zinc
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Primer
  • Substrate: Metallic; Steel
Brite Galvanize -- 142
from Aervoe Industries Incorporated

Stops rust and corrosion on iron & steel, can be primer or top coat [See More]

  • Coating Material: Acrylic; Metal Filled; Resin; Zinc; Solvent
  • Cure / Setting Technology: Film Drying
  • Type: Coating
  • Substrate: Metallic; Steel; Other; Pipes, Welds, Signs, Guard & Hand Rails
Aremco-Seal -- 845
from Aremco Products, Inc.

Aremco offers an expansive range of ceramic-based materials used for the assembly of high temperature, high power electrical devices, and high temperature fixtures, molds and tooling. These materials, based on aluminum oxide, aluminum nitride, magnesium oxide, silicon dioxide, silicon carbide,... [See More]

  • Coating Material: Metal Filled; Resin
  • Substrate: Glass
  • Type: Coating (optional feature); Sealer
  • Operating Temperature: 2000
Gray Zinc-Sele® -- 4285 Gray
from Rust-Oleum Corporation

High heat resistance, two coat system for exterior heat exposure conditions [See More]

  • Coating Material: Metal Filled; Resin; Silicone; Zinc
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Base Coat
  • Substrate: Metallic; Steel
Epoxy Mastic Aluminum II
from Sherwin-Williams Protective & Marine Coatings

EPOXY MASTIC ALUMINUM II is a high solids, aluminum filled, polyamine bisphenol A epoxy coating formulated to provide a high performance system over marginally prepared steel surfaces. Outstanding adhesion over marginally prepared surfaces. Chemical and moisture barrier. As a barrier or universal... [See More]

  • Coating Material: Aluminum; Epoxy; Metal Filled; Resin; Polyamine Bisphenol-A
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Primer; Clear Coat
  • Substrate: Aluminum; Steel; Other; Iron, Galvanizing
Electro-Conductive Epoxy Varnish -- BCE-30370
from Protavic America, Inc.

Silver filled epoxy system for tantalum & ceramic termination coating. This product is commonly used for flexible termination of capacitors and offers high strength and flexibility. This product is the "gold" standard for flexible termination. Solvent adjusted. Please contact us for product... [See More]

  • Coating Material: Epoxy; Metal Filled; Resin; Silver
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Varnish
  • Substrate: Metallic
High Heat Coating -- 4200 System
from Rust-Oleum Corporation

Modified silicone aluminum & colored finishes, high heat exposed surfaces [See More]

  • Coating Material: Aluminum; Metal Filled; Resin; Silicone
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Primer (optional feature); Clear Coat (optional feature)
  • Substrate: Metallic; Steel
Industrial Aluminum Paint
from Sherwin-Williams Protective & Marine Coatings

INDUSTRIAL ALUMINUM PAINT is an economical, one-package, interior / exterior, general purpose, leafing aluminum paint which produces a chrome-like uniform appearance and provides heat resistance up to 400 °F. Ultraviolet light resistant. Long term protection against weathering and moisture. Heat... [See More]

  • Coating Material: Alkyd; Aluminum; Metal Filled; Resin
  • Cure / Setting Technology: Film Drying
  • Type: Paint
  • Substrate: Aluminum; Concrete; Steel; Other; Iron, Galvanizing
Silver Filled Electro-Conductive Ink -- VCO-60130
from Protavic America, Inc.

PTV 28997. The PROTAVIC ® C 3513 S is a pure silver-filled electro-conductive ink which is supplied as a single substrates, and is specially adapted for silk screen printing. Its characteristic features are: fineness, good electrical conductivity and good adhesion on all substarates, especially... [See More]

  • Coating Material: Metal Filled; Resin; Silver
  • Cure / Setting Technology: Thermoset
  • Type: Ink
  • Substrate: Aluminum; Anodized; Asphalt; Ceramic; Concrete; Glass; Metallic; Plastic; Steel; Wood
Pure Silicon Aluminum -- 4300 System
from Rust-Oleum Corporation

Interior/exterior two coat system for incinerators, drying kilns, high heat [See More]

  • Coating Material: Aluminum; Metal Filled; Resin; Silicone
  • Cure / Setting Technology: Film Drying
  • Type: Coating
  • Substrate: Metallic; Steel
Inorganically Reinforced Zinc Rich Primer -- Fast Clad® Zinc HS
from Sherwin-Williams Protective & Marine Coatings

Fast Clad ® Zinc HS is an inorganically reinforced zinc rich primer formulated to cathodically protect steel in various industrial and marine environments. Zinc dust is pre-wetted for easy incorporation and mixing. Reinforced film provides durable performance. Fast recoat time for improved... [See More]

  • Coating Material: Metal Filled; Zinc; Inorganically Reinforced
  • Cure / Setting Technology: Multicomponent; Thermoset
  • Type: Coating; Primer
  • Substrate: Concrete; Steel; Other; Iron
Polyurethane -- Corothane® I GalvaPac Zinc Primer 1k
from Sherwin-Williams Protective & Marine Coatings

Corothane ® I GALVAPAC ONE PACK ZINC PRIMER is a VOC compliant, moisture curing urethane zinc-rich primer, designed for low temperature application to blast cleaned or power tool cleaned steel surfaces. Low temperature application - down to 20 °F. Abrasion resistant. Easy to apply and... [See More]

  • Coating Material: Metal Filled; Polyurethane; Resin; Zinc
  • Cure / Setting Technology: Reactive or Moisture Cured; Thermoset
  • Type: Coating; Primer
  • Substrate: Steel; Other; Iron
Polyurethane -- Corothane® I MIO-Aluminum
from Sherwin-Williams Protective & Marine Coatings

Corothane ® I MIO-ALUMINUM is a single component, VOC compliant, moisture curing, aluminum and Micaceous Iron Oxide (MIO) filled, urethane primer, intermediate coating, or finish. It has excellent surface wetting properties and provides extended recoatability. Excellent adhesion to most... [See More]

  • Coating Material: Aluminum; Metal Filled; Polyurethane; Resin; Aluminum & Micaceous Iron Oxide
  • Cure / Setting Technology: Reactive or Moisture Cured; Thermoset
  • Type: Coating; Primer; Clear Coat
  • Substrate: Aluminum; Concrete; Plastic; Steel; Other; Iron, Galvanizing
Silver-Brite® Aluminum Paint
from Sherwin-Williams Protective & Marine Coatings

Silver-Brite ® ALUMINUM PAINT is a superior quality, one package, interior/exterior, general purpose aluminum paint formulated with 325-mesh leafing aluminum pigment, petroleum resin, and select oils producing a chrome-like uniform appearance. For service temperatures up to 400 °F. Resists... [See More]

  • Coating Material: Alkyd; Aluminum; Metal Filled; Resin; Petroleum Resin & Select Oils
  • Cure / Setting Technology: Film Drying
  • Type: Paint
  • Substrate: Aluminum; Concrete; Metallic; Steel; Other; Iron, Galvanizing