Silicone Architectural Coatings
from FORREST Technical Coatings
Stove Bright ® 1A62H290 Satin Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for rapid... [See More]
- Coating Material: Resin; Silicone; Solvent
- Cure / Setting Technology: Film Drying; Thermoplastic
- Type: Coating; Paint
- Substrate: Aluminum; Concrete; Metallic; Steel; Other
from FORREST Technical Coatings
Stove Bright ® 62M290 Satin Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for... [See More]
- Coating Material: Resin; Silicone; Solvent
- Cure / Setting Technology: Film Drying; Thermoplastic
- Type: Coating; Paint
- Substrate: Aluminum; Concrete; Metallic; Steel; Other
from FORREST Technical Coatings
Stove Bright ® 1A62H059 Metallic Brown is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for... [See More]
- Coating Material: Resin; Silicone; Solvent
- Cure / Setting Technology: Film Drying; Thermoplastic
- Type: Coating; Paint
- Substrate: Aluminum; Concrete; Metallic; Steel; Other
from FORREST Technical Coatings
Stove Bright ® 62M059 Metallic Brown is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for... [See More]
- Coating Material: Resin; Silicone; Solvent
- Cure / Setting Technology: Film Drying; Thermoplastic
- Type: Coating; Paint
- Substrate: Aluminum; Concrete; Metallic; Steel; Other
from FORREST Technical Coatings
Stove Bright ® 1A52H494 Sky Blue is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for rapid... [See More]
- Coating Material: Resin; Silicone; Solvent
- Cure / Setting Technology: Film Drying; Thermoplastic
- Type: Coating; Paint
- Substrate: Aluminum; Concrete; Metallic; Steel; Other
from FORREST Technical Coatings
Stove Bright High Temperature Paint is a liquid coating sprayed on properly prepared metal substrate for a long-lasting finish that can withstand peak temperatures to 1200 °F (650 °C). Backed by decades of proven performance, these coatings are the industry standard for heat resistance in... [See More]
- Coating Material: Resin; Silicone; Solvent
- Cure / Setting Technology: Film Drying; Thermoplastic
- Type: Coating; Paint
- Substrate: Aluminum; Concrete; Metallic; Steel; Other
from Dampney Company, Inc.
Prevents chloride induced external stress corrosion cracking from cryogenic to 1000F [See More]
- Coating Material: Resin; Silicone
- Cure / Setting Technology: Film Drying; Thermoset (optional feature)
- Type: Coating
- Substrate: Metallic; Steel; Other; Stainless Steel
from Wacker Chemical Corp.
ELASTOSIL ® E91 is a self-levelling silicone rubber with very good mechanical properties, which cures at room temperature under the influence of atmospheric moisture. It can also be cured in steam oven within 3 min. Properties. fast curing in steam oven. high elongation properties. acetic... [See More]
- Coating Material: Resin; Rubber; Silicone
- Cure / Setting Technology: Reactive or Moisture Cured
- Type: Coating; Sealer
- Substrate: Other; Textiles
from Sherwin-Williams Protective & Marine Coatings
TT-P-28H is a one component, modified silicone, heat resistant coating formulated to withstand normal weather exposure and temperatures up to 1200%XB0F. RECOMMENDED USAGE. Designed for use on superheated steam lines, boiler casings, boiler drums, superheated headers and similar high temperature... [See More]
- Coating Material: Resin; Silicone
- Cure / Setting Technology: Film Drying
- Type: Coating
- Substrate: Aluminum; Metallic
from Aervoe Industries Incorporated
Designed specifically for use on metal surfaces subject to extreme heat [See More]
- Coating Material: Acrylic; Resin; Silicone; Solvent
- Cure / Setting Technology: Film Drying; Thermoset
- Type: Coating; Paint
- Substrate: Metallic
from Dryvit UK
Silicone facade paint. Dryvit ’s exterior coatings have been formulated to outperform traditional exterior paints. Based on high performance acrylic and silicone technologies these finishes are the ideal solution for refurbishment or new build. They are compatible with our texture finishes and... [See More]
- Coating Material: Resin; Silicone
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint
- Substrate: Other; Mineral Substrates
from Rust-Oleum Corporation
High heat resistance, two coat system for exterior heat exposure conditions [See More]
- Coating Material: Metal Filled; Resin; Silicone; Zinc
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Base Coat
- Substrate: Metallic; Steel
from Aremco Products, Inc.
Aremco offers an expansive range of ceramic-based materials used for the assembly of high temperature, high power electrical devices, and high temperature fixtures, molds and tooling. These materials, based on aluminum oxide, aluminum nitride, magnesium oxide, silicon dioxide, silicon carbide,... [See More]
- Coating Material: Glass Enamel; Silicone
- Substrate: Glass
- Type: Coating (optional feature); Sealer
- Operating Temperature: 1150
from Redwood Plastics
Anti-Graffiti Wearlon ®. Put Scraping and Painting to an End. Our Wearlon ® Anti-Graffiti Coatings protects surfaces from graffiti vandals. An epoxy-silicone, three component, water-based, room temperature cure coating. The Wearlon coating with its slick surface resists spray paint,... [See More]
- Coating Material: Epoxy; Resin; Silicone
- Cure / Setting Technology: Film Drying; Multicomponent; Room Temperature Cure Coating
- Type: Coating; Anti-Graffiti
- Substrate: Metallic
from Dampney Company, Inc.
Stainless steel coating prevents chloride induced external stress corrosion cracking to 1000F [See More]
- Coating Material: Resin; Silicone
- Cure / Setting Technology: Film Drying; Thermoset (optional feature)
- Type: Coating
- Substrate: Metallic; Steel; Other; Stainless Steel
from Sherwin-Williams Protective & Marine Coatings
A high solids, low VOC (340 g/L), air drying, silicone alkyd enamel. Formulated for use on primed metal, GRP, wood, and plastic/composite surfaces. Complies with Military Specification MIL-PRF-24635E Type II, Class 1, 2, 3, Grade A,B,C. Type II, Class 2, Grade B, color 26270 Haze Gray, N40A400, has... [See More]
- Coating Material: Alkyd; Resin; Silicone
- Cure / Setting Technology: Film Drying
- Type: Coating; Enamel
- Substrate: Aluminum; Concrete; Metallic; Steel; Wood
from Dryvit UK
Proprietary, silicone-based nanotechnology coating that promotes hydrophobicity enhancing reduced dirt pick up properties. Dryvit ’s exterior coatings have been formulated to outperform traditional exterior paints. Based on high performance acrylic and silicone technologies these finishes are... [See More]
- Coating Material: Resin; Silicone
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint
- Form: Liquid
from Rust-Oleum Corporation
Modified silicone aluminum & colored finishes, high heat exposed surfaces [See More]
- Coating Material: Aluminum; Metal Filled; Resin; Silicone
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Primer (optional feature); Clear Coat (optional feature)
- Substrate: Metallic; Steel
from Dampney Company, Inc.
Selective Black, silicone-based paint which collects heat more efficiently than ordinary black paint and resists out gassing to 400F. It is designed to selectively absorb wavelengths with the greatest heat content when used on the metal surfaces of collector panels having glazed covers. It collects... [See More]
- Coating Material: Resin; Silicone
- Cure / Setting Technology: Film Drying; Thermoset (optional feature)
- Type: Coating; Paint
- Substrate: Aluminum; Metallic; Steel; Other; Stainless Steel
from Sherwin-Williams Protective & Marine Coatings
Silver-Brite ® HI-HEAT SILICONE ALKYD ALUMINUM PAINT is a heat cured, interior/exterior, ready mixed, silicone resin, modified with an alkyd and reinforced with 325-mesh extra fine aluminum flakes. For service temperatures between 500 °F - 1000 °F. Heat reflective. Resists... [See More]
- Coating Material: Alkyd; Aluminum; Metal Filled; Resin; Silicone; 325-Mesh Extra Fine Aluminum Flakes
- Cure / Setting Technology: Film Drying; Thermoset
- Type: Paint
- Substrate: Aluminum; Metallic; Steel; Other; Iron
from Rust-Oleum Corporation
Interior/exterior two coat system for incinerators, drying kilns, high heat [See More]
- Coating Material: Aluminum; Metal Filled; Resin; Silicone
- Cure / Setting Technology: Film Drying
- Type: Coating
- Substrate: Metallic; Steel
from Sherwin-Williams Protective & Marine Coatings
STEEL MASTER 9500 is a heavy duty, exterior/interior, VOC compliant, 30% silicone alkyd, protective topcoat. Dries to a tough, flexible finish with outstanding gloss and color retention and long term exterior durability for a single component alkyd product. Outstanding color and gloss retention. [See More]
- Coating Material: Alkyd; Resin; Silicone
- Cure / Setting Technology: Thermoset
- Type: Coating; Clear Coat
- Substrate: Aluminum; Concrete; Metallic; Steel; Other; Iron, Galvanizing