Waterproof / Water Repellant Architectural Coatings

29 Results
FibraLAST™Non-fluorinated Sizing Additives -- FN-300
from AGC Chemicals Americas, Inc.

AGC ’s new FibraLAST ™ non-fluorinated sizing additives protect paper products from both water and food oils. This new barrier technology is ideal for molded, formed fiber, and cardboard products such as fast-casual bowls, plates, containers and pizza boxes. FibraLAST grades are unique... [See More]

  • Features: Chemical Resistant; Heat Resistant; Waterproof
  • Substrate: Other; Paper Products
  • Type: Coating
  • Operating Temperature: 32 to 176
FibraLAST® Non-Fluorinated Barrier Technology -- TLF-506C
from AGC Chemicals Americas, Inc.

FibraLAST® non-fluorinated oil/water repellents are ideal for technical textiles. When applied as a thin polymeric coating on textiles, they form a microscopically rough texture that acts as a chemical barrier. This treatment enables textiles to repel oil-based stains and fluids, causing them to... [See More]

  • Features: Chemical Resistant; Waterproof
  • Substrate: Other; Paper Products
  • Type: Coating
  • Form: Liquid
Dymacryl™
from Dampney Company, Inc.

Formulated to beautify, extend the life, and preserve the appearance [See More]

  • Features: Chemical Resistant; Protective; Waterproof; Weather Resistant
  • Cure / Setting Technology: Film Drying
  • Type: Stain
  • Substrate: Concrete
Wearlon® Super F-3M Non-Stick Coating
from Redwood Plastics

Wearlon ® provides a non-stick coating that adds lubricity to nearly any surface to decrease build up and lower maintenance costs. Clean up is faster and easier. Super F-3M has tremendous water shedding properties and is spectacular in its hydrophobic properies, even approaching that which is... [See More]

  • Features: Waterproof; Non-stick
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Non-Stick
  • Location / Orientation: Exterior
Industrial Coal Tar Epoxy -- C9578
from Rust-Oleum Corporation

Two component, high solid polyamide converted epoxy, refined coal tar pitch [See More]

  • Features: Chemical Resistant; Corrosion Resistant; Waterproof
  • Cure / Setting Technology: Multicomponent
  • Type: Coating; Clear Coat
  • Substrate: Concrete; Metallic; Steel
Sealers & Topcoats for Zinc Plating -- Zinc-Chro-PELLANT
from Columbia Chemical Corporation

Zinc-Chro-PELLANT ® is a revolutionary, high performance sealer for chromated zinc electroplate, which forms a thin-uniform, hydrophobic film. The thin film barrier provides tremendous corrosion protection and causes humidity and salt spray mist to actually bead up on the surface of parts!... [See More]

  • Features: Corrosion Resistant; Protective; Waterproof; Weather Resistant
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Sealer
  • Substrate: Metallic; Other; Zinc & Zinc Alloy Deposits Over Steel
Sewergard™ Glaze -- No. 210G
from Sauereisen, Inc.

Sauereisen SewerGard Glaze No. 210G is a protective coating specifically formulated for municipal wastewater environments. SewerGard Glaze provides a chemical-resistant barrier for concrete and steel. It may also serve as a sealing topcoat over other Sauereisen restorative materials and protective... [See More]

  • Features: Chemical Resistant; Corrosion Resistant; Protective; Waterproof; Resists Hydrogen Sulfide, Sulfuric Acid
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating; Clear Coat
  • Substrate: Concrete; Metallic; Steel
100% Solids, Spray-applied, Aromatic Polyurea Coating -- EnviroLastic® AR Brush Grade SS
from Sherwin-Williams Protective & Marine Coatings

EnviroLastic ® AR BRUSH GRADE SS is a 100% solids, fluid applied, slow set polyurea elastomer repair material that is based on proprietary polyurea formulation and a modified amine curing mechanism. It can be applied at thicknesses of 30 - 250 mils in consecutive multiple applications. Long pot... [See More]

  • Features: Waterproof
  • Cure / Setting Technology: Multicomponent
  • Type: Coating; Repair Material
  • Substrate: Concrete; Steel
Champion's Choice Penetrating Oil and Demoisturant -- 4385159
from Chase Products Co.

Penetrating Oil and Demoisturant will displace water and moisture-proof all types of electrical equipment, even if the equipment is completely submerged. It saves production, maintenance and repair time, protects and preserves valuable equipment, waterproofs ignition systems, and protects metal... [See More]

  • Features: Corrosion Resistant; Protective; Waterproof
  • Cure / Setting Technology: Multicomponent
  • Type: Coating
  • Substrate: Metallic
OPTOOL™ -- DSX
from Daikin America, Inc.

OPTOOL is fluorine compound which has very secific structure and has excellent fouling prevention performance. Especially it provides excellent fingerprint marking prevention capability. [See More]

  • Features: Waterproof
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Anti-Fouling Agent for Lenses/Displays
  • Substrate: Glass
Silicone-Based Nanotechnology Coating -- HDP Water Repellent Paint
from Dryvit UK

Proprietary, silicone-based nanotechnology coating that promotes hydrophobicity enhancing reduced dirt pick up properties. Dryvit ’s exterior coatings have been formulated to outperform traditional exterior paints. Based on high performance acrylic and silicone technologies these finishes are... [See More]

  • Features: Waterproof
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint
  • Coating Material: Resin; Silicone
Architects Exterior Paint & Coatings
from Sherwin-Williams

Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Exterior primers assure superior hiding, topcoat appearance and long-lasting results. Commercial High-Performance Coatings. A comprehensive line-up of high-performance coatings... [See More]

  • Features: Waterproof
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
  • Substrate: Concrete; Metallic; Plastic; Wood
Asphalt Roof Primer -- 1690
from Aervoe Industries Incorporated

Quick-drying, asphalt-based material, forms a smooth, even, protective film [See More]

  • Features: Corrosion Resistant; Protective; Waterproof
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Primer
  • Substrate: Concrete; Metallic; Plastic; Wood; Other; Vinyl
Elastoid -- 1300
from Dampney Company, Inc.

Elastoid 1300 is a single-package, high-build, elastomeric coating and vapor barrier. It is formulated from multiphase synthetic rubber copolymers which interact to provide an unusual range of desirable chemical and physical properties. It is tough, flexible, and corrosion-resistant and provides... [See More]

  • Features: Chemical Resistant; Corrosion Resistant; Protective; Waterproof
  • Cure / Setting Technology: Film Drying
  • Type: Coating
  • Substrate: Aluminum; Concrete; Metallic; Steel
Industrial DTM Epoxy Mastic -- 9100 System
from Rust-Oleum Corporation

Two component, high solid epoxy coating, moderate to severe environment use [See More]

  • Features: Corrosion Resistant; Waterproof; Water Immersion
  • Cure / Setting Technology: Multicomponent
  • Type: Coating; Mastic
  • Substrate: Concrete; Metallic; Steel
Dura-Plate® 235 Multi-Purpose Epoxy
from Sherwin-Williams Protective & Marine Coatings

Dura-Plate ® 235 Multi-Purpose Epoxy is a modified epoxy phenalkamine, formulated specifically for immersion and atmospheric service in marine and industrial environments. Dura- Plate 235 provides exceptional performance in corrosive environment, and can be applied at temperatures as low as 0... [See More]

  • Features: Corrosion Resistant; Heat Resistant; Protective; Waterproof; Moisture Condensation Resistance
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Self-Priming
  • Substrate: Concrete; Steel; Other; Iron
Champion's Choice Silicone Lubricant -- 4385351
from Chase Products Co.

Silicone Lubricant frees sticking mechanisms, eliminates fan belt squeaks, metal-to-metal noises and rubber-to-metal squeaks. It repels water and ice and retards rust and corrosion, lubricates hinges and prevents freezing of exposed locks. Excellent for waterproofing ignition systems and other... [See More]

  • Features: Corrosion Resistant; Protective; Waterproof
  • Cure / Setting Technology: Multicomponent
  • Type: Coating; Primer
  • Substrate: Metallic
Waterproof Elastomeric Exterior Coating -- Weatherlastic Smooth
from Dryvit UK

Flexible, waterproof elastomeric exterior coating. Dryvit ’s exterior coatings have been formulated to outperform traditional exterior paints. Based on high performance acrylic and silicone technologies these finishes are the ideal solution for refurbishment or new build. They are compatible... [See More]

  • Features: Waterproof
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint
  • Substrate: Concrete; Other; EIFS and Stucco Substrates
Contractors Exterior Paint & Coatings
from Sherwin-Williams

Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Exterior primers assure superior hiding, topcoat appearance and long-lasting results. Commercial High-Performance Coatings. A comprehensive line-up of high-performance coatings... [See More]

  • Features: Waterproof
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
  • Substrate: Concrete; Metallic; Plastic; Wood
Battery Terminal Coating -- 6005
from Aervoe Industries Incorporated

Prolongs battery life, won't crack, chip, or peel, dries quickly [See More]

  • Features: Corrosion Resistant; Waterproof
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Sealer
  • Substrate: Other; Connections, Battery, Cable Terminals
Dura-Plate® UHS Epoxy
from Sherwin-Williams Protective & Marine Coatings

Dura-Plate ® UHS is an ultra high solids epoxy amine engineered specifically for immersion service in ballast tanks, oil tanks, and refined fuel storage tanks. The high build, edge-retentive properties of Dura-Plate ® UHS provide superior protection compared to conventional epoxies. [See More]

  • Features: Corrosion Resistant; Heat Resistant; Protective; Waterproof; Low Odor
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating
  • Substrate: Concrete; Steel; Other; Iron
Contractors Interior Paint & Coatings
from Sherwin-Williams

Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats. A wide variety of stains and sealers for... [See More]

  • Features: Waterproof
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
  • Substrate: Concrete; Metallic; Plastic; Wood
Sher-Glass Glass Flake Reinforced Epoxy
from Sherwin-Williams Protective & Marine Coatings

SHER-GLASS FF is a glass flake reinforced amine epoxy coating formulated for immersion service or where steel or concrete protection is desired, in a wide range of harsh industrial environments. The use of pre-wetted glass flake allows for consistent mixing and application. Re-inforced film enhances... [See More]

  • Features: Chemical Resistant; Corrosion Resistant; Heat Resistant; Protective; Waterproof; Moisture Condensation Resistance
  • Cure / Setting Technology: Film Drying
  • Type: Coating
  • Substrate: Concrete; Steel; Other; Iron
Home Builders Exterior Paint & Coatings
from Sherwin-Williams

Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats. A wide variety of stains and sealers for... [See More]

  • Features: Waterproof
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
  • Substrate: Concrete; Metallic; Plastic; Wood
Homeowners Exterior Paint & Coatings
from Sherwin-Williams

Paint. Highly durable, high quality coatings designed for superior performance on all exterior substrates. Our low-temp formulas let you expand your season. Primers. Get beautiful, long-lasting results for your exterior surfaces. Primers "anchor" finish coats, level uneven areas, seal porous... [See More]

  • Features: Waterproof
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
  • Substrate: Concrete; Metallic; Plastic; Wood
Homeowners Interior Paint & Coatings
from Sherwin-Williams

Paint. A critical step for any painting project is choosing the right paint. Thanks to today's improved coatings and applicators, even first-time painters can achieve professional-quality results. Primers. Get the beautiful, long-lasting results you expect. Primers "anchor" finish coats, level... [See More]

  • Features: Waterproof
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
  • Substrate: Concrete; Metallic; Plastic; Wood
Property & Facility Managers Exterior Paint & Coatings
from Sherwin-Williams

Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Exterior primers assure superior hiding, topcoat appearance and long-lasting results. Commercial High-Performance Coatings. A comprehensive line-up of high-performance coatings... [See More]

  • Features: Waterproof
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
  • Substrate: Concrete; Metallic; Plastic; Wood
Property & Facility Managers Interior Paint & Coatings
from Sherwin-Williams

Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats. A wide variety of stains and sealers for... [See More]

  • Features: Waterproof
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
  • Substrate: Concrete; Metallic; Plastic; Wood
Protective and Marine Finishes
from Sherwin-Williams

Sherwin-Williams is a global provider of protective and marine coatings, offering a complete line of high performance coatings technologies to combat corrosion. We deliver unmatched service and coatings specification support to meet our customers ’ coatings needs. [See More]

  • Features: Heat Resistant; Waterproof
  • Cure / Setting Technology: Film Drying
  • Type: Coating
  • Substrate: Metallic; Plastic; Wood