Water Based Architectural Coatings

56 Results
Forrest Industrial Primers
from FORREST Technical Coatings

Rust-inhibitive barrier coatings for use on interior or exterior steel substrates and compatible with various top coats. These versatile primers are recommended for use on machinery, structural steel, agricultural equipment and fabricated metals. Most products are available in standard white, red... [See More]

  • Coating Material: Solvent; Water
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Primer; Base Coat
  • Substrate: Metallic; Steel
High Gloss Water-Reducible Alkyd 83E -- 83E Series
from FORREST Technical Coatings

A versatile water-reducible alkyd for use on metal substrates for interior and exterior exposure. A high-gloss product with excellent adhesion and corrosion resistance. [See More]

  • Coating Material: Water
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Enamel
  • Substrate: Metallic; Steel
Water-Reducible Acrylic Modified Alkyd Enamel 82E -- 82E Series
from FORREST Technical Coatings

A versatile water-reducible acrylic modified alkyd for use on metal substrates for interior and exterior exposure. A high gloss product with excellent adhesion. Quick dry for increased production. Multiple stocked bases allow for tinting on demand. [See More]

  • Coating Material: Water
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Enamel
  • Substrate: Metallic; Steel
Champion Sprayon® Field Marking Paint-Flat Black -- 4194825
from Chase Products Co.

Champion Sprayon ® Field Marking Paint is designed for use on grass, dirt and other unpaved surfaces. The discharge valve sprays only in a downward position. The universal tip fits all machines. Use it with a Champion Sprayon Paint Striper. Stripes 600-800 linear feet. Now toluene free; won't... [See More]

  • Coating Material: Water
  • Substrate: Asphalt; Concrete; Other; Grass, Dirt
  • Type: Paint
  • Operating Temperature: 40 to 90
SafeGard® H Water Based Rust Preventative Coating
from Sanchem, Inc.

Stop rust and corrosion before it starts with SafeGard H water based coating. In just one coat, corrosion control is achieved by using a waterborne barrier coating that contains a balanced corrosion inhibitor system. This corrosion prevention product dries to a translucent light brown dry to the... [See More]

  • Coating Material: Water
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Primer; Rust Preventive Coating
  • Substrate: Metallic
Anti-Static Coating -- ACC-4202
from Crosslink

Coatings Quickly Dissipate Static ElectricityAnti-static coatings are vital to the safety of materials, machinery and individuals across many different industries. Anti-static coatings, also known as electrostatic dissipation (ESD) coatings, help prevent problems associated with static charge... [See More]

  • Coating Material: Polyurethane; Resin; Water
  • Cure / Setting Technology: Thermoset (optional feature); Ultraviolet Light Curing
  • Type: Coating; Discharge Coating
  • Substrate: Glass
Wearlon Super F-4 Prop Coating
from Redwood Plastics

Wearlon Super F-4 is the hardest in the line of Wearlon coatings, improving abrasion resistance and prolonging the life of your propeller. It is a water based, environmentally friendly coating that can be painted or sprayed on. Wearlon Super F-4 is a non-stick foul release coating that minimizes... [See More]

  • Coating Material: Water
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Non-Stick Foul Release
  • Substrate: Aluminum
VBD-10 Damping Compound -- VBD-10
from Acoustical Solutions, Inc.

Sound Damping Compound is a water based damping compound for the treatment of vibrating metal, wood, glass, ceramic and most plastic surfaces. This material imparts vibration damping and a shift in the dominant frequency. The resulting structure borne noise reduction provides a means of improving... [See More]

  • Coating Material: Resin; Rubber; Water
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Sound Damping
  • Substrate: Aluminum; Anodized; Ceramic; Glass; Metallic; Plastic; Steel; Wood
Conductive Acrylic Paint -- CP100G-1
from All-Spec Industries

The All-Spec CP100G-1 is a conductive formulation that has a water based coating manufactured with high quality acrylic latex and waterborne urethane. Produced to meet or exceed the ASTM-D-25780 specifications for conductivity and static decay rates. Use on floors, bench tops, tote boxes, etc. [See More]

  • Coating Material: Acrylic; Resin; Water
  • Cure / Setting Technology: Film Drying
  • Type: Paint; Base Coat
  • Substrate: Aluminum; Anodized; Ceramic; Concrete; Metallic; Plastic; Steel; Wood
Beyond™ -- Multi-Purpose Enamel
from Rust-Oleum Corporation

Industrial performance, zero VOC, zero HAP, odorless, single component [See More]

  • Coating Material: Acrylic; Polyurethane; Resin; Water
  • Cure / Setting Technology: Film Drying
  • Type: Paint; Enamel; Base Coat
  • Substrate: Metallic; Steel
Low Temperature Anti-Abrasive Coating -- PITTCOTE® 16 LTAA Coating
from Owens Corning® FOAMGLAS® Insulation

A low temperature anti-abrasive (LTAA) coating that reduces abrasion from vibrating piping or equipment by providing a durable bore coating to insulation substrates across a wide range of service temperatures. Product is idea for application to FOAMGLAS ® insulation blocks, curved segments... [See More]

  • Coating Material: Rubber; Water
  • Cure / Setting Technology: Film Drying
  • Type: Coating
  • Substrate: Other; Insulation
0.5L High Res 1000 Ink -Marsh, Foxjet,LD -- 32014579
from Graphic Controls

Ink Jet Fluids that Meet or Exceed OEM Standards. High Quality cost competitive inks providing optimal value for our customers. Exacting filtration standards eliminate more particulate matter than OEM inks. 100% "pour-over" compatible with OEM inks. Competitive lead times including available... [See More]

  • Coating Material: Water
  • Cure / Setting Technology: Film Drying
  • Type: Ink; Marking Material
  • Substrate: Wood; Other; Pourous Media
Sealers & Topcoats for Zinc Plating -- Lac-Chro-SEAL®
from Columbia Chemical Corporation

Lac-Chro-SEAL ® is a non-hazardous lacquer coating for enhanced corrosion resistance on electroplated deposits and base metals. It air dries quickly to a very thin, clear & glossy finish which prevents fingerprints and provides significant protection to high humidity conditions. [See More]

  • Coating Material: Acrylic; Zinc; Water
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Clear Coat; Sealer; Lacquer
  • Substrate: Metallic; Other; Zinc & Zinc Alloy Deposits Over Steel
Conduct Coat™ Floor Finish -- AF-6800
from RDM Industrial Products, Inc.

Specially formulated to protect conductive/dissipative flooring, this finish will lengthen its life. It offers long lasting, high gloss, static dissipative properties. With low a VOC level this product is as safe as it is easy to use. Resistance: 107-109 Ohms/sq. Durable. Facilitates dirt removal. [See More]

  • Coating Material: Water
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Clear Coat
  • Substrate: Ceramic; Plastic
100% Solids Self-leveling Epoxy -- ArmorSeal®1K WB Urethane Floor Enamel
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®1K Waterbased Urethane Floor Enamel is a gloss, high performance, one component polyester waterbased urethane, formulated specifically for industrial floor applications. Provides outstanding abrasion resistance, good chemical resistance, with excellent color and gloss retention. Fast... [See More]

  • Coating Material: Polyurethane; Resin; Water
  • Substrate: Concrete
  • Type: Coating; Enamel
  • Cure Temperature: 55 to 120
Champion Sprayon® Field Marking Paint-Fluorescent Orange -- 4194824
from Chase Products Co.

Champion Sprayon ® Field Marking Paint is designed for use on grass, dirt and other unpaved surfaces. The discharge valve sprays only in a downward position. The universal tip fits all machines. Use it with a Champion Sprayon Paint Striper. Stripes 600-800 linear feet. Now toluene free; won't... [See More]

  • Coating Material: Water
  • Substrate: Asphalt; Concrete; Other; Grass, Dirt
  • Type: Paint
  • Operating Temperature: 40 to 90
Floor Coating -- 6000 System
from Rust-Oleum Corporation

Two component, water based epoxy coating, low risk of flammability [See More]

  • Coating Material: Epoxy; Resin; Water
  • Cure / Setting Technology: Multicomponent
  • Type: Coating
  • Substrate: Concrete
Pre-Mixed Mineral Adhesive and Basic Plaster -- PC® 74 A1 Coating
from Owens Corning® FOAMGLAS® Insulation

PC ® 74 A1 is a pre-mixed mineral adhesive and basic plaster, class CS II according to DIN EN 998-1 for interior insulation. Hydraulic hardening and surfactant active. The PC ® 74 A1 is non-combustible (building material class A1 according to EN 13501). PC ® 74 A1 mixed with water, can... [See More]

  • Coating Material: Water; Mixed Mineral
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Base Coat
  • Thickness: 0.1181 to 0.2756
110x450 Black Ribbon Dataflex 107mm -- 32019383
from Graphic Controls

Graphic Controls thermal transfer ribbons are the ideal choice forcoding directly onto flexible packaging. Our thermal transfer ribbonsoffer excellent print quality combined with high durability on abroader range of flexible packaging substrates. Your expiration dates, lot numbers, barcodes and... [See More]

  • Coating Material: Resin; Water
  • Cure / Setting Technology: Film Drying
  • Type: Ink; Marking Material
  • Substrate: Plastic; Wood; Other; Flexible Packaging
Sealers & Topcoats for Zinc Plating -- Zinc-Chro-SHIELD
from Columbia Chemical Corporation

Zinc-Chro-SHIELD ® is a unique sealer for chromated zinc deposits which dramatically increases corrosion protection at very little additional cost. And since it's added to the final stagnant rinse at low concentrations (1% to 8% by volume), no additional equipment is required. Zinc-Chro-SHIELD... [See More]

  • Coating Material: Zinc; Water; Silicate Based
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Sealer
  • Substrate: Steel; Other; Zinc & Zinc Alloy Deposits Over Steel
ESD Floor Finish -- AF-5500
from RDM Industrial Products, Inc.

This industry popular finish offers low VOC, high gloss, and static dissipative properties. High abrasion resistance. High gloss. Non flaking. Non slippery. Low cost. Low tribogeneration generation. UL listed. No formaldehyde or phthalates. Water based. Surface resistance (RTT): 107-109 Ohms @100... [See More]

  • Coating Material: Water
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Clear Coat
  • Substrate: Ceramic; Plastic
100% Solids Self-leveling Epoxy -- ArmorSeal®700 HS
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®700 HS HIGH SOLIDS WATER BASED EPOXY FLOOR COATING is a 2 component, low VOC, epoxy floor finish/coating designed to provide an attractive, uniform appearance in industrial environments. Formulated for use in medium to heavy traffic conditions. Exceptional chemical resistance,... [See More]

  • Coating Material: Epoxy; Resin; Water
  • Cure / Setting Technology: Multicomponent; Thermoset
  • Type: Coating
  • Substrate: Concrete; Wood
Champion Sprayon® Field Marking Paint-Handicap Blue -- 4194823
from Chase Products Co.

Champion Sprayon ® Field Marking Paint is designed for use on grass, dirt and other unpaved surfaces. The discharge valve sprays only in a downward position. The universal tip fits all machines. Use it with a Champion Sprayon Paint Striper. Stripes 600-800 linear feet. Now toluene free; won't... [See More]

  • Coating Material: Water
  • Substrate: Asphalt; Concrete; Other; Grass, Dirt
  • Type: Paint
  • Operating Temperature: 40 to 90
Floor Coating -- 6711 System
from Rust-Oleum Corporation

Clear, fast drying, oil modified, single component waterborne polyurethane [See More]

  • Coating Material: Polyurethane; Resin; Water
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Clear Coat
  • Substrate: Concrete; Wood
110x450 Blk Ribbon Smartdate 2i100 3410 -- 32019351
from Graphic Controls

Graphic Controls thermal transfer ribbons are the ideal choice forcoding directly onto flexible packaging. Our thermal transfer ribbonsoffer excellent print quality combined with high durability on abroader range of flexible packaging substrates. Your expiration dates, lot numbers, barcodes and... [See More]

  • Coating Material: Resin; Water
  • Cure / Setting Technology: Film Drying
  • Type: Ink; Marking Material
  • Substrate: Plastic; Wood; Other; Flexible Packaging
Platinum Pro™ Floor Finish -- AF-6500
from RDM Industrial Products, Inc.

This long lasting urethane enhanced static dissipative floor finish is the prime defense in ESD environments. With consistent resistance reading of 107-109 Ohms @100 volts, this water based finish is used worldwide to protect electronic devices from damage and to protect workers from explosion or... [See More]

  • Coating Material: Water
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Clear Coat
  • Substrate: Ceramic; Plastic
100% Solids Self-leveling Epoxy -- ArmorSeal®Floor-Plex 7100 Primer
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®FLOOR-PLEX 7100 PRIMER is a heavy duty, VOC compliant, low odor, two component, catalyzed, water borne, polyamide epoxy floor primer. Provides overall performance comparable to that of most solvent borne epoxy floor systems. Designed for use under ArmorSeal ®finish coats. [See More]

  • Coating Material: Epoxy; Resin; Water; Polyamide
  • Cure / Setting Technology: Multicomponent
  • Type: Coating; Primer
  • Substrate: Concrete
Champion Sprayon® Field Marking Paint-Line White -- 4194820
from Chase Products Co.

Champion Sprayon ® Field Marking Paint is designed for use on grass, dirt and other unpaved surfaces. The discharge valve sprays only in a downward position. The universal tip fits all machines. Use it with a Champion Sprayon Paint Striper. Stripes 600-800 linear feet. Now toluene free; won't... [See More]

  • Coating Material: Water
  • Substrate: Asphalt; Concrete; Other; Grass, Dirt
  • Type: Paint
  • Operating Temperature: 40 to 90
Industrial DTM Acrylic Enamel -- 3700 System
from Rust-Oleum Corporation

Low VOC, water based acrylic finish, indoor/outdoor use, gloss retention [See More]

  • Coating Material: Acrylic; Resin; Water
  • Cure / Setting Technology: Film Drying
  • Type: Paint; Enamel
  • Substrate: Aluminum; Concrete; Metallic; Steel
110x450 Slvr Ribbon Smartdate 2i100 7810 -- 32019349
from Graphic Controls

Graphic Controls thermal transfer ribbons are the ideal choice forcoding directly onto flexible packaging. Our thermal transfer ribbonsoffer excellent print quality combined with high durability on abroader range of flexible packaging substrates. Your expiration dates, lot numbers, barcodes and... [See More]

  • Coating Material: Resin; Water
  • Cure / Setting Technology: Film Drying
  • Type: Ink; Marking Material
  • Substrate: Plastic; Wood; Other; Flexible Packaging
100% Solids Self-leveling Epoxy -- ArmorSeal®Floor-Plex 7100 WB Epoxy
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®FLOOR-PLEX 7100 is a heavy duty, interior, VOC compliant, low odor, two component, catalyzed, water borne, polyamide epoxy floor coating. This dries rapidly to an extra tough, gloss finish which will withstand heavy industrial traffic, abrasion, and general chemical attack. Provides... [See More]

  • Coating Material: Epoxy; Resin; Water; Polyamide
  • Cure / Setting Technology: Multicomponent
  • Type: Coating; Clear Coat
  • Substrate: Concrete
Champion Sprayon® Field Marking Paint-Line Yellow -- 4194821
from Chase Products Co.

Champion Sprayon ® Field Marking Paint is designed for use on grass, dirt and other unpaved surfaces. The discharge valve sprays only in a downward position. The universal tip fits all machines. Use it with a Champion Sprayon Paint Striper. Stripes 600-800 linear feet. Now toluene free; won't... [See More]

  • Coating Material: Water
  • Substrate: Asphalt; Concrete; Other; Grass, Dirt
  • Type: Paint
  • Operating Temperature: 40 to 90
Industrial Speedy-Dry DTM Acrylic Enamel -- 3100 System
from Rust-Oleum Corporation

Low VOC, fast dry, direct-to-metal, water based acrylic high gloss enamel [See More]

  • Coating Material: Acrylic; Resin; Water
  • Cure / Setting Technology: Film Drying
  • Type: Paint; Enamel
  • Substrate: Aluminum; Concrete; Metallic; Steel
110x600 Blk Ribbon Smartdate 3c128 3810 -- 32019353
from Graphic Controls

Graphic Controls thermal transfer ribbons are the ideal choice forcoding directly onto flexible packaging. Our thermal transfer ribbonsoffer excellent print quality combined with high durability on abroader range of flexible packaging substrates. Your expiration dates, lot numbers, barcodes and... [See More]

  • Coating Material: Resin; Water
  • Cure / Setting Technology: Film Drying
  • Type: Ink; Marking Material
  • Substrate: Plastic; Wood; Other; Flexible Packaging
100% Solids Self-leveling Epoxy -- ArmorSeal®Tread-Plex Primer
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®TREAD-PLEX PRIMER is a general purpose, interior/exterior, VOC compliant, 100% acrylic, low odor, waterborne primer. One component. Water clean up. Fast dry. RECOMMENDED USAGE. For use over prepared concrete and wood floors, steps, stairwells, aisleways, or previously painted floor... [See More]

  • Coating Material: Acrylic; Resin; Water
  • Substrate: Concrete; Wood
  • Type: Coating; Primer
  • Cure Temperature: 50 to 120
Champion Sprayon® Field Marking Paint-Safety Red -- 4194822
from Chase Products Co.

Champion Sprayon ® Field Marking Paint is designed for use on grass, dirt and other unpaved surfaces. The discharge valve sprays only in a downward position. The universal tip fits all machines. Use it with a Champion Sprayon Paint Striper. Stripes 600-800 linear feet. Now toluene free; won't... [See More]

  • Coating Material: Water
  • Substrate: Asphalt; Concrete; Other; Grass, Dirt
  • Type: Paint
  • Operating Temperature: 40 to 90
Industrial Water-Based Epoxy -- 5300 System
from Rust-Oleum Corporation

Low odor, two component, polyamine cured water based epoxy coating [See More]

  • Coating Material: Epoxy; Resin; Water
  • Cure / Setting Technology: Multicomponent
  • Type: Coating; Paint
  • Substrate: Aluminum; Concrete; Metallic; Steel
110x600 Red Ribbon Smartdate 3c128 3410 -- 32019354
from Graphic Controls

Graphic Controls thermal transfer ribbons are the ideal choice forcoding directly onto flexible packaging. Our thermal transfer ribbonsoffer excellent print quality combined with high durability on abroader range of flexible packaging substrates. Your expiration dates, lot numbers, barcodes and... [See More]

  • Coating Material: Resin; Water
  • Cure / Setting Technology: Film Drying
  • Type: Ink; Marking Material
  • Substrate: Plastic; Wood; Other; Flexible Packaging
100% Solids Self-leveling Epoxy -- ArmorSeal®Tread-Plex Water Based Coating
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®TREAD-PLEX is a general purpose, interior/ exterior, VOC compliant, 100% acrylic, low odor, waterborne floor coating. This dries rapidly to a tough, alkali resistant finish which will withstand hard wear, abrasion, grease, oils, and cleaning equipment. One component. Water clean up. [See More]

  • Coating Material: Acrylic; Resin; Water
  • Substrate: Concrete; Wood
  • Type: Coating; Clear Coat
  • Cure Temperature: 55 to 100
Champion Sprayon® Inverted Paint-APWA Black -- 4194858
from Chase Products Co.

Champion Sprayon ® Inverted Paint can be used for handheld applications (accurate marking 5 ” to 12 ” above the ground), or with a Champion Sprayon Long or Short Wand. Spray on asphalt, concrete or other paved surfaces, or on dirt, grass or gravel. Lasts 4-6 months, depending upon... [See More]

  • Coating Material: Water
  • Substrate: Asphalt; Concrete; Other; Grass, Dirt
  • Type: Paint
  • Operating Temperature: 40 to 90
Multipurpose DTM Acrylic -- 5200 System
from Rust-Oleum Corporation

Fast drying, low VOC, water-based acrylic copolymer, indoor/outdoor use [See More]

  • Coating Material: Acrylic; Resin; Water
  • Cure / Setting Technology: Film Drying
  • Type: Paint; Enamel
  • Substrate: Aluminum; Concrete; Metallic; Steel
2L High Res Ink - Domino C6000 -- 32016935
from Graphic Controls

Ink Jet Fluids that Meet or Exceed OEM Standards. High Quality cost competitive inks providing optimal value for our customers. Exacting filtration standards eliminate more particulate matter than OEM inks. 100% "pour-over" compatible with OEM inks. Competitive lead times including available... [See More]

  • Coating Material: Water
  • Cure / Setting Technology: Film Drying
  • Type: Ink; Marking Material
  • Substrate: Wood; Other; Pourous Media
AquArmor™ “C” Coating System
from Sherwin-Williams Protective & Marine Coatings

General Polymers AquArmor “C ” Coating Systems is a 2-3 coat flooring system using a revolutionary new water-based resin technology, AquArmor WBE. It is installed quickly, environmentally friendly and is resistant to problems associated with moisture from the concrete. Advantages. No... [See More]

  • Coating Material: Water
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating
  • Substrate: Concrete; Wood; Other; Quarry Tile
Champion Sprayon® Inverted Paint-APWA Blue -- 4194853
from Chase Products Co.

Champion Sprayon ® Inverted Paint can be used for handheld applications (accurate marking 5 ” to 12 ” above the ground), or with a Champion Sprayon Long or Short Wand. Spray on asphalt, concrete or other paved surfaces, or on dirt, grass or gravel. Lasts 4-6 months, depending upon... [See More]

  • Coating Material: Water
  • Substrate: Asphalt; Concrete; Other; Grass, Dirt
  • Type: Paint
  • Operating Temperature: 40 to 90
Sierra Performance -- GRIPTEC
from Rust-Oleum Corporation

Multi-surface sandable primer, zero VOC, zero HAP, single component [See More]

  • Coating Material: Acrylic; Resin; Water
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Primer
  • Substrate: Aluminum; Concrete; Metallic; Steel; Wood
Ink for Marsh Unicorn Printers - Black -- 32014952
from Graphic Controls

Graphic Controls LLC offers you a risk-free conversion to the perfect inks for Drop-On-Demand (DOD) Large Character and fault detection ink jet coders. Exacting filtration standards eliminate more particulate matter that most OEM inks. ISO 9001 manufacturing standards ensure consistent formulations. [See More]

  • Coating Material: Water; Diethylene Glycol
  • Cure / Setting Technology: Film Drying
  • Type: Ink; Marking Material
  • Substrate: Wood; Other; Pourous Media
Bond-Plex WB Acrylic
from Sherwin-Williams Protective & Marine Coatings

Bond-Plex WB Acrylic is a single component, waterborne acrylic, adhesion promoting coating formulated for direct application to pre-finished metal siding. Suitable for interior or exterior use. Outstanding early moisture resistance. Outstanding exterior durability and gloss retention. Eliminates the... [See More]

  • Coating Material: Acrylic; Aluminum; Metal Filled (optional feature); Resin; Water
  • Cure / Setting Technology: Film Drying
  • Type: Coating
  • Substrate: Metallic; Other; Fluorocarbons, Silicone Polyesters
Champion Sprayon® Inverted Paint-APWA Green -- 4194852
from Chase Products Co.

Champion Sprayon ® Inverted Paint can be used for handheld applications (accurate marking 5 ” to 12 ” above the ground), or with a Champion Sprayon Long or Short Wand. Spray on asphalt, concrete or other paved surfaces, or on dirt, grass or gravel. Lasts 4-6 months, depending upon... [See More]

  • Coating Material: Water
  • Substrate: Asphalt; Concrete; Other; Grass, Dirt
  • Type: Paint
  • Operating Temperature: 40 to 90
Sierra Performance -- S40 Concrete Epoxy Enamel
from Rust-Oleum Corporation

Industrial performance, zero VOC, zero HAP, odorless, two component [See More]

  • Coating Material: Epoxy; Resin; Water
  • Cure / Setting Technology: Multicomponent
  • Type: Coating; Paint; Enamel; Base Coat
  • Substrate: Concrete
CHIP RESISTANT HIGH BUILD HANGAR INDUSTRIAL FLOOR
from Sherwin-Williams Protective & Marine Coatings

General Polymers CHIP RESISTANT HIGH BUILD HANGAR INDUSTRIAL FLOOR is designed for interior concrete floors that requires an impact resistant, high gloss, easy to maintain finish. This 35 mil system is resistant to staining and chemical attack from certain common acids, alkalies, fuels, grease, salt... [See More]

  • Coating Material: Epoxy; Polyurethane; Resin; Vinyl; Water
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating
  • Substrate: Concrete; Wood; Other; Quarry Tile
Champion Sprayon® Inverted Paint-APWA Orange -- 4194851
from Chase Products Co.

Champion Sprayon ® Inverted Paint can be used for handheld applications (accurate marking 5 ” to 12 ” above the ground), or with a Champion Sprayon Long or Short Wand. Spray on asphalt, concrete or other paved surfaces, or on dirt, grass or gravel. Lasts 4-6 months, depending upon... [See More]

  • Coating Material: Water
  • Substrate: Asphalt; Concrete; Other; Grass, Dirt
  • Type: Paint
  • Operating Temperature: 40 to 90
Sierra Performance -- S42 Medium Build Concrete Epoxy Enamel
from Rust-Oleum Corporation

Industrial performance, zero VOC, zero HAP, odorless, two component [See More]

  • Coating Material: Epoxy; Resin; Water
  • Cure / Setting Technology: Multicomponent
  • Type: Coating; Paint; Enamel; Base Coat
  • Substrate: Concrete
Diamond-Clad® WB Clear Coat
from Sherwin-Williams Protective & Marine Coatings

Diamond-Clad ® WB CLEAR COAT WATERBASED URETHANE is a three component, graffiti resistant, low-VOC, waterbased acrylic polyurethane clear coat that enhances the finish and weathering properties of newly applied aliphatic urethane coatings. It exhibits high gloss, excellent graffiti resistance,... [See More]

  • Coating Material: Acrylic; Polyurethane; Resin; Water
  • Cure / Setting Technology: Multicomponent; Thermoset
  • Type: Coating; Clear Coat
  • Substrate: Steel; Other; Previously Painted Surfaces
Champion Sprayon® Inverted Paint-APWA Pink -- 4194854
from Chase Products Co.

Champion Sprayon ® Inverted Paint can be used for handheld applications (accurate marking 5 ” to 12 ” above the ground), or with a Champion Sprayon Long or Short Wand. Spray on asphalt, concrete or other paved surfaces, or on dirt, grass or gravel. Lasts 4-6 months, depending upon... [See More]

  • Coating Material: Water
  • Substrate: Asphalt; Concrete; Other; Grass, Dirt
  • Type: Paint
  • Operating Temperature: 40 to 90
Sierra Performance -- S70 Water-Based Epoxy Primer
from Rust-Oleum Corporation

Industrial performance, zero VOC, zero HAP, odorless, two component [See More]

  • Coating Material: Epoxy; Resin; Water
  • Cure / Setting Technology: Multicomponent
  • Type: Coating; Paint; Primer
  • Substrate: Aluminum; Metallic; Steel
DTM Acrylic Coating
from Sherwin-Williams Protective & Marine Coatings

DTM ACRYLIC COATING is a 100% acrylic, water reducible, corrosion resistant coating for light to moderate industrial use. Designed for new construction or maintenance use and can be used directly over prepared substrates. Chemical resistant. Corrosion resistant. Fast dry. Low odor. Flash rust/early... [See More]

  • Coating Material: Acrylic; Resin; Water
  • Cure / Setting Technology: Film Drying
  • Type: Coating
  • Substrate: Aluminum; Concrete; Steel; Wood; Other; Galvanizing, Drywall, Zinc Rich Primers