Successive Approximation Data Acquisition Computer Boards
from American Portwell Technology Inc.
12-bit Multifunction A/D 100Khz card. It accepts up to 16 single-ended inputs or eight differential inputs, eight programmable voltage ranges plus 4-20mA inputs. Additional I/O includes two 12-bit D/A, 24 Digital I/O, on-board Pacer clock and counter timers. [See More]
- ADC Type: Successive Approximation
- Differential Channels: Yes
- Analog Channels: 16
- Digital I/O Channels: 16
from ACCES I/O Products, Inc.
Features. Eight single-ended analog inputs. 12-bit resolution. Up to 40,000 conversions/second. Programmable scan rate. Can be used with AIM-16 to support up to 128 differential inputs with programmable gains. On-board counter/timer for event counting, pulse and waveform generation, and frequency... [See More]
- ADC Type: Successive Approximation
- Digital I/O Channels: 16
- Analog Channels: 8
- Resolution: 12
from Measurement Computing
PCI data acquisition (DAQ) board with 64 SE/32 DIFF analog inputs, 16-bit resolution, up to 200 kS/s sample rate, two 16-bit analog outputs, one 16-bit counter, and 32 digital I/O. KEY HIGHLIGHTS. The PCI-DAS6402/16 data acquisition (DAQ) board provides a higher channel count compared to other... [See More]
- ADC Type: Successive Approximation
- Differential Channels: Yes
- Analog Channels: 64
- Digital I/O Channels: 32
from American Portwell Technology Inc.
Multifunction, high-speed, analog-to-digital converter board for use in PCI-Bus computers. It accepts up to 16 single-ended or eight differential inputs. Include foregoing plus includes a 2K Samples FIFO data buffer and a 2K words Point List FIFO buffer [See More]
- ADC Type: Successive Approximation
- Differential Channels: Yes
- Analog Channels: 16
- Sampling Frequency: 100
from ACCES I/O Products, Inc.
Features. Eight A/D channels, 12-bit resolution. Programmable scan rate. Foreground/background operation. Seven bits digital I/O. Three 16-bit programmable counter/timers. Can assert interrupts. Event, period, pulse, and pulse-width counting. AIO8 is an economical multifunction, moderate-speed,... [See More]
- ADC Type: Successive Approximation
- Digital I/O Channels: 4
- Analog Channels: 8
- Sampling Frequency: 40
from Measurement Computing
8-channel analog input board with high gains, two analog outputs, three counters, and 31 digital I/O lines. KEY HIGHLIGHTS. ISA data acquisition (DAQ) boards are available in a variety of configurations to meet the needs of most applications. Features include analog I/O, digital I/O, and... [See More]
- ADC Type: Successive Approximation
- Differential Channels: Yes
- Analog Channels: 8
- Digital I/O Channels: 31
from ACCES I/O Products, Inc.
Features. Eight differential or 16 single-ended input channels, switch selectable. Twelve-bit resolution. 100,000 samples per second. On-board pacer clock and three 16-bit counter/timers. Two independent, 12-bit D/A converters. D/A converter outputs disabled at power-on. Eight digital I/O lines (4... [See More]
- ADC Type: Successive Approximation
- Differential Channels: Yes
- Analog Channels: 16
- Digital I/O Channels: 8
from Measurement Computing
PCI-based 16-channel, 16-bit, 1 MS/s analog input board. KEY HIGHLIGHTS. The PCI-2500 Series of PCI data acquisition (DAQ) boards provide high speed analog functions along with synchronous analog, digital, and counter/timer functions. Each device supports quadrature encoders, and up to four analog... [See More]
- ADC Type: Successive Approximation
- Differential Channels: Yes
- Analog Channels: 16
- Digital I/O Channels: 24
from ACCES I/O Products, Inc.
Features. 16 Single-ended or eight differential inputs. 12-bit resolution with five input ranges. Additional gain setting set by resistor. 50,000 samples/second (AD12-16). 100,000 samples/second with DMA(AD12-16F). On-board pacer clock and counter/timers. Two multiplying 12-bit D/A converters. Eight... [See More]
- ADC Type: Successive Approximation
- Differential Channels: Yes
- Analog Channels: 16
- Digital I/O Channels: 8
from Measurement Computing
PCI-based 16-channel, 16-bit, 1 MS/s analog I/O board, two 16-bit analog outputs. KEY HIGHLIGHTS. The PCI-2500 Series of PCI data acquisition (DAQ) boards provide high speed analog functions along with synchronous analog, digital, and counter/timer functions. Each device supports quadrature... [See More]
- ADC Type: Successive Approximation
- Differential Channels: Yes
- Analog Channels: 16
- Digital I/O Channels: 24
from ACCES I/O Products, Inc.
Features. 16 Single-ended or 8 differential analog inputs. Eight-bit resolution. Over 16,000 conversions per second. Programmable scan rate and voltage ranges. Two 8-bit analog outputs. Three programmable counter/timers. Eight digital inputs. Eight digital outputs. +5V output, 1 amp, fused. Model... [See More]
- ADC Type: Successive Approximation
- Differential Channels: Yes
- Analog Channels: 16
- Digital I/O Channels: 8
from Measurement Computing
PCI-based 16-channel, 16-bit, 1 MS/s analog I/O board, four 16-bit analog outputs. KEY HIGHLIGHTS. The PCI-2500 Series of PCI data acquisition (DAQ) boards provide high speed analog functions along with synchronous analog, digital, and counter/timer functions. Each device supports quadrature... [See More]
- ADC Type: Successive Approximation
- Differential Channels: Yes
- Analog Channels: 16
- Digital I/O Channels: 24
from Measurement Computing
USB-based DAQ board with 16 SE/8 DIFF analog inputs, 1 MS/s sample rate, 24 digital I/O, four 32-bit counters, and four thermocouple inputs. KEY HIGHLIGHTS. The USB-2500 Series of high-speed USB data acquisition (DAQ) boards features synchronous analog, digital and counter/timer functions and... [See More]
- ADC Type: Successive Approximation
- Differential Channels: Yes
- Analog Channels: 16
- Digital I/O Channels: 24
from Measurement Computing
Ethernet-based DAQ device with eight analog inputs, 250 kS/s sample rate, two analog outputs, one 32-bit counter input, and 8 digital I/O; compatible with 8B analog modules and SSR digital modules. Includes an external power supply and accessory kit. KEY HIGHLIGHTS. The SC-1608 Series provide USB or... [See More]
- ADC Type: Successive Approximation
- Differential Channels: Yes
- Analog Channels: 8
- Digital I/O Channels: 8
from Measurement Computing
Simultaneous USB DAQ Module; 16-bit, 225kHz, 12 AI, 2 AO, 32 DIO, 2 C/T, 3 Q/D, No Enclosure. KEY HIGHLIGHTS. The DT9836 Series of isolated, multifunction USB data acquisition (DAQ) devices provide simultaneous analog input along with synchronous analog, digital, and counter functions, allowing for... [See More]
- ADC Type: Successive Approximation
- Digital I/O Channels: 32
- Analog Channels: 12
- Sampling Frequency: 2000
from Measurement Computing
PCI-based 16-channel, 16-bit, 200 kS/s DAQ board with 8 digital I/O. KEY HIGHLIGHTS. The PCI-DAS6000 Series of multifunction data acquisition (DAQ) boards offer higher sample rates compared to other multifunction PCI boards. Features include analog input, digital I/O, and counter functions, 12- or... [See More]
- ADC Type: Successive Approximation
- Differential Channels: Yes
- Analog Channels: 16
- Digital I/O Channels: 8
from Measurement Computing
PCI-based 16-channel, 16-bit, 200 kS/s DAQ board with 8 digital I/O and two 16-bit analog outputs. KEY HIGHLIGHTS. The PCI-DAS6000 Series of multifunction data acquisition (DAQ) boards offer higher sample rates compared to other multifunction PCI boards. Features include analog input, digital I/O,... [See More]
- ADC Type: Successive Approximation
- Differential Channels: Yes
- Analog Channels: 16
- Digital I/O Channels: 8
from Measurement Computing
PCI-based 16-channel, 12-bit, 200 kS/s DAQ board with 32 digital I/O and two 12-bit analog outputs. KEY HIGHLIGHTS. The PCI-DAS6000 Series of multifunction data acquisition (DAQ) boards offer higher sample rates compared to other multifunction PCI boards. Features include analog input, digital I/O,... [See More]
- ADC Type: Successive Approximation
- Differential Channels: Yes
- Analog Channels: 16
- Digital I/O Channels: 32