Encoder Input Data Acquisition Computer Boards
from Kaman Measuring & Memory LLC dba KMM Precision Measuring
The KD-5600 family of measuring systems utilizes Kaman's custom sensors, signal processing, analog to digital converter and custom calibration system to deliver a precision KD-5600 system. The system utilizes a common 9 pin connector for reading and writing data. Kaman Sensors are designed and tuned... [See More]
- Digital I/O Channels: 2
- Sensor & Other Inputs: Encoder Input
- Resolution: 24
- Application: General Lab & Industrial
from Measurement Computing
PCI-based 16-channel, 16-bit, 1 MS/s analog input board. KEY HIGHLIGHTS. The PCI-2500 Series of PCI data acquisition (DAQ) boards provide high speed analog functions along with synchronous analog, digital, and counter/timer functions. Each device supports quadrature encoders, and up to four analog... [See More]
- Analog Channels: 16
- Digital I/O Channels: 24
- Differential Channels: Yes
- Sampling Frequency: 1000
from Measurement Computing
PCI-based 16-channel, 16-bit, 1 MS/s analog I/O board, two 16-bit analog outputs. KEY HIGHLIGHTS. The PCI-2500 Series of PCI data acquisition (DAQ) boards provide high speed analog functions along with synchronous analog, digital, and counter/timer functions. Each device supports quadrature... [See More]
- Analog Channels: 16
- Digital I/O Channels: 24
- Differential Channels: Yes
- Sampling Frequency: 1000
from Measurement Computing
PCI-based 16-channel, 16-bit, 1 MS/s analog I/O board, four 16-bit analog outputs. KEY HIGHLIGHTS. The PCI-2500 Series of PCI data acquisition (DAQ) boards provide high speed analog functions along with synchronous analog, digital, and counter/timer functions. Each device supports quadrature... [See More]
- Analog Channels: 16
- Digital I/O Channels: 24
- Differential Channels: Yes
- Sampling Frequency: 1000
from Measurement Computing
USB-based DAQ board with 16 SE/8 DIFF analog inputs, 1 MS/s sample rate, 24 digital I/O, four 32-bit counters, and four thermocouple inputs. KEY HIGHLIGHTS. The USB-2500 Series of high-speed USB data acquisition (DAQ) boards features synchronous analog, digital and counter/timer functions and... [See More]
- Analog Channels: 16
- Digital I/O Channels: 24
- Differential Channels: Yes
- Sampling Frequency: 1000
from Measurement Computing
Simultaneous USB DAQ Module; 16-bit, 225kHz, 12 AI, 2 AO, 32 DIO, 2 C/T, 3 Q/D, No Enclosure. KEY HIGHLIGHTS. The DT9836 Series of isolated, multifunction USB data acquisition (DAQ) devices provide simultaneous analog input along with synchronous analog, digital, and counter functions, allowing for... [See More]
- Analog Channels: 12
- Sampling Frequency: 2000
- Digital I/O Channels: 32
- Resolution: 16