Relay Output Data Acquisition Computer Boards

9 Results
Isolated Digital Input and Relay Output Card -- 104-IIRO-16E
from ACCES I/O Products, Inc.

Features. 16 optically-isolated, non-polarized CMOS compatible digital inputs accept ±31VDC or AC rms. IRQ on input change of state (COS) eliminates the need for constant polling. Slow/fast filter to accommodate AC voltages and noisy DC inputs. 16 long-life form C electro-mechanical relays... [See More]

  • Digital I/O Channels: 16
  • Outputs: Relay Output
  • Computer Bus: PC/104 (PC/104-Plus, EBX)
  • Name: Sample Programs and Source Code in "C" and Pascal for DOS, and Visual Basic, Delphi, C++ Builder, and Visual C++ for Windows
8-Channel Digital I/O Board -- PCI-PDISO8
from OMEGA Engineering, Inc.

The PCI-PDISO16 and PCI-PDISO8 combine isolated AC or DC inputs and electromechanical relays on a single PCI-bus compatible board, for IBM or compatible PC ’s. The PCI-PDISO16 provides sixteen 24 V AC or DC inputs and sixteen form C, 3-Amp relays. The PCI-PDISO8 offers eight 24 V AC or DC and... [See More]

  • Analog Channels: 8
  • DC Voltage: 24 V
  • Computer Bus: PCI
  • AC Voltage: 24 V
16 Electromechanical Relays and 16 Isolated Digital Input Board -- PCI-PDISO16
from Measurement Computing

PCI-based 16 electromechanical relays, 16 isolated (500 V) digital input board. KEY HIGHLIGHTS. The PCI-PDISO8 Series relay interface boards are designed for high voltage applications. Each device provides isolated Form C and Form A electromechanical relay output and high current output. [See More]

  • Digital I/O Channels: 16
  • DC Voltage: 5 to 28V
  • Computer Bus: PCI
  • AC Voltage: 5 to 28V
Isolated Digital Input and Relay Output Card -- 104-IIRO-8E
from ACCES I/O Products, Inc.

Features. 8 optically-isolated, non-polarized CMOS compatible digital inputs accept ±31VDC or AC rms. IRQ on input change of state (COS) eliminates the need for constant polling. Slow/fast filter to accommodate AC voltages and noisy DC inputs. 8 long-life form C electro-mechanical relays... [See More]

  • Digital I/O Channels: 8
  • Outputs: Relay Output
  • Computer Bus: PC/104 (PC/104-Plus, EBX)
  • Name: Sample Programs and Source Code in "C" and Pascal for DOS, and Visual Basic, Delphi, C++ Builder, and Visual C++ for Windows
8-Channel Digital I/O Board -- PCI-PDISO8
from Measurement Computing

PCI-based 8-channel, high-voltage, high-drive digital I/O board. KEY HIGHLIGHTS. The PCI-PDISO8 Series relay interface boards are designed for high voltage applications. Each device provides isolated Form C and Form A electromechanical relay output and high current output. [See More]

  • Digital I/O Channels: 8
  • DC Voltage: 6 to 28V
  • Computer Bus: PCI
  • AC Voltage: 6 to 28V
Isolated Digital Input/Output Card -- PCI-IIRO-8
from ACCES I/O Products, Inc.

Features. Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability). Eight or sixteen optically isolated, non-polarized digital inputs. Eight or sixteen electro-mechanical relay outputs. Opto-isolated channel to channel and channel to ground. Can detect input state change and... [See More]

  • Digital I/O Channels: 8
  • Outputs: Relay Output
  • Computer Bus: PCI
  • Application: General Lab & Industrial
Digital I/O Board -- CIO-PDISO8
from Measurement Computing

Digital I/O board with eight isolated inputs and eight SPDT relays. KEY HIGHLIGHTS. ISA data acquisition (DAQ) boards are available in a variety of configurations to meet the needs of most applications. Features include analog I/O, digital I/O, and counter/timer functions. Available with... [See More]

  • Digital I/O Channels: 8
  • DC Voltage: 6 to 28V
  • Computer Bus: ISA/EISA
  • AC Voltage: 6 to 28V
Isolated Input Relay Card with COS -- PCIe-IIRO-16
from ACCES I/O Products, Inc.

Features. 16 optically isolated, non-polarized digital inputs. Switchable filters on inputs for electrically noisy environments. Optically isolated channel to channel and channel to ground. Can detect input state change and assert interrupt. 16 electro-mechanical relay outputs. Automatically... [See More]

  • Digital I/O Channels: 16
  • Outputs: Relay Output
  • Computer Bus: PCI Express
  • Name: Sample Programs and Source Code in Visual Basic, Delphi, and Visual C++ for Windows
Isolated Input/Relay Module -- 104-II32-4RO
from ACCES I/O Products, Inc.

Isolated Input/Relay Module. Model 104-II32-4RO is a 36-channel PC/104 utility board featuring 32 fully optically isolated digital inputs and four handy relay outputs. The inputs may be driven by either DC sources of 3-31V (or higher by special order) or AC sources at frequencies of 40Hz to 10KHz. [See More]

  • Digital I/O Channels: 32
  • Outputs: Relay Output
  • Computer Bus: PC/104 (PC/104-Plus, EBX)
  • Name: Sample Programs and Source Code in “C” for DOS, and Visual Basic, Delphi, C++ Builder, and Visual C++ for Windows