Application Software Included Data Acquisition Computer Boards

67 Results
16-Bit Multifunction PCI Data Acquisition Board -- DaqBoard/3000
from Measurement Computing

PCI data acquisition board, 1 MHz with 16SE/8DE inputs, 24 DIO, 4 CTR, and 2 analog outputs. KEY HIGHLIGHTS. The DaqBoard/3000 Series of PCI data acquisition (DAQ) boards provide high-speed analog input along with digital and counter functions. Each device supports thermocouples, quadrature... [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 24
  • Differential Channels: Yes
  • Sampling Frequency: 1000
8-Channel Digital I/O Board -- PCI-PDISO8
from OMEGA Engineering, Inc.

The PCI-PDISO16 and PCI-PDISO8 combine isolated AC or DC inputs and electromechanical relays on a single PCI-bus compatible board, for IBM or compatible PC ’s. The PCI-PDISO16 provides sixteen 24 V AC or DC inputs and sixteen form C, 3-Amp relays. The PCI-PDISO8 offers eight 24 V AC or DC and... [See More]

  • Analog Channels: 8
  • DC Voltage: 24 V
  • Computer Bus: PCI
  • AC Voltage: 24 V
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 122880
Sensor Signal Processor -- SSP1492
from Sensor Platforms, Inc.

A multi sensor system with two popular microcontroller interfaces [See More]

  • Analog Channels: 8
  • Sensor & Other Inputs: Accelerometer Input; LVDT; Timer / Clock Input (optional feature); Magnetometer
  • Digital I/O Channels: 8
  • Outputs: Analog Voltage Output
PCI 16 Analog Output Card -- PCI-DA12-16
from American Portwell Technology Inc.

Sixteen independent double-buffered, digital-to-analog converters (DACs), and three 16-bit counter/timers Analog Output Cards [See More]

  • Analog Channels: 16
  • Resolution: 12
  • Digital I/O Channels: 24
  • Computer Bus: PCI; PCI-X
Streampix 5 with DAQ Module
from NorPix, Inc.

StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]

  • Analog Channels: 32
  • Digital I/O Channels: 48
  • Differential Channels: Yes
  • Sampling Frequency: 1000
16-Channel 12-Bit Analog Input/Output Cards -- PCI-A12-16A
from ACCES I/O Products, Inc.

Features. Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability). 16 Single-Ended / 8 Differential Analog Inputs. 12-Bit Resolution, 100kHz A/D Converter. Eight Programmable Voltage Ranges (Unipolar and Bipolar) and 4-20mA Current Range. FIFO Data and Point List Buffers. [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 24
  • Differential Channels: Yes
  • Sampling Frequency: 100
16-Bit PCI Data Acquisition Board -- DaqBoard/1000
from Measurement Computing

PCI data acquisition board, 200 kHz with 16SE/8DE inputs, 24 DIO, 4 CTR, 2 analog outputs. KEY HIGHLIGHTS. The DaqBoard/1000 Series of PCI data acquisition (DAQ) boards are designed for embedded OEM applications. Each board provides analog input synchronized with digital and counter functions. Up to... [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 24
  • Differential Channels: Yes
  • Sampling Frequency: 100
8-Channel RTD Measurement Card -- OMB-DBK9
from OMEGA Engineering, Inc.

#162;Provides 8 RTD Channels. ¢Supports 3- 4-Wire RTD ™s. ¢Supports Three Ranges of RTD Resistance. ¢Features Resolution Over the Full-Range of -200 to 850 °C Span. The OMB-DBK9 is an eight-channel RTD (resistance temperature device) measurement card for OMEGA's... [See More]

  • Differential Channels: Yes
  • Sensor & Other Inputs: RTD Input
  • Digital I/O Channels: 8
  • Excitation: Current
Data Acquisition Module -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 122880
PCI Analog Input Card -- PCI-A12-16A
from American Portwell Technology Inc.

12-bit Multifunction A/D 100Khz card. It accepts up to 16 single-ended inputs or eight differential inputs, eight programmable voltage ranges plus 4-20mA inputs. Additional I/O includes two 12-bit D/A, 24 Digital I/O, on-board Pacer clock and counter timers. [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 16
  • Differential Channels: Yes
  • Sampling Frequency: 500
16-Channel Isolated Digital Input Cards -- PCI-IDI-16A
from ACCES I/O Products, Inc.

Features. 16, 32, or 48 individually optically isolated AC/DC inputs. Change-of-state detection (IRQ) on selected inputs (certain models). Polarity insensitive AC/DC inputs accept up to 60VDC or AC rms. Optically isolated channel to channel and channel to ground. Universal PCI, PCI-X, 3.3V and 5V... [See More]

  • Digital I/O Channels: 16
  • Name: Sample Programs in Microsoft Visual C#, Visual Basic, Delphi, and Visual C/C++, with Many Devices Including Samples in Borland C/C++ 3.1 for DOS
  • Computer Bus: PCI
  • Application: General Lab & Industrial
16-Bit PCI Data Acquisition Board With Expandable Signal Conditioning -- DaqBoard/2000
from Measurement Computing

PCI data acquisition board, 200 kHz with 16SE/8DE inputs, 40 DIO, 4 CTR, 2 analog outputs. KEY HIGHLIGHTS. The DaqBoard/2000 Series of PCI data acquisition (DAQ) boards provide analog input synchronized with digital and counter functions. Up to four analog outputs are available. Optional DBK signal... [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 40
  • Differential Channels: Yes
  • Sampling Frequency: 200
8-Channel Thermocouple Interface Card -- TCIC
from OMEGA Engineering, Inc.

The TCIC Series comprises low-cost, high-speed thermocouple temperature measurement data acquisition cards with USB interface. TCIC cards use an 8-channel, high-resolution A/D converter with on-board noise filters. On-board cold junction compensation and temperature conversion enable standalone... [See More]

  • Analog Channels: 8
  • Accuracy: 0.0500
  • Sampling Frequency: 0.4000
  • Computer Bus: Universal Serial Bus
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 250000
PCI Analog Input Card -- PCI-AI12-16
from American Portwell Technology Inc.

Low cost 12-bit 100KHz, A/D multifunction board for use in PCI-Bus computers with 3.3/5V PCI slots. It accepts up to 16 single-ended or eight differential inputs with eight programmable ranges (Unipolar & Bipolar) and 4-20mA current range. [See More]

  • Analog Channels: 16
  • Sampling Frequency: 100
  • Differential Channels: Yes
  • Resolution: 12
16-Channel Isolated Solid-State Output Cards -- PCI-IDO-16
from ACCES I/O Products, Inc.

Features. 16, 32, or 48 individually optically isolated solid-state outputs. Solid-state design permits high-speed switching and long-life expectancy. Load voltages up to 60 Volts, current up to 2A. Lower cost per point than externally-racked solid-state relay modules. Optically isolated channel to... [See More]

  • Digital I/O Channels: 16
  • Name: Sample Programs in Microsoft Visual C#, Visual Basic, Delphi, and Visual C/C++, with Many Devices Including Samples in Borland C/C++ 3.1 for DOS
  • Computer Bus: PCI
  • Application: General Lab & Industrial
16-Bit USB-Based Data Acquisition Board -- DaqBoard/3001USB
from Measurement Computing

USB-based data acquisition board, 1 MHz with 16 SE/8 DE inputs, 24 DIO, 4 CTR, and 4 analog outputs. KEY HIGHLIGHTS. The DaqBoard/3000USB Series of data acquisition (DAQ) boards provide high-speed analog input along with digital and counter functions. Each device supports thermocouples, quadrature... [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 24
  • Differential Channels: Yes
  • Sampling Frequency: 1000
Digital I/O and Counter/Timer Board -- OMB-DAQBOARD-2002
from OMEGA Engineering, Inc.

The OMB-DAQBOARD-2000 is a family of high performance analog and digital I/O boards for PCI based computers. The family includes multifunction boards, analog output boards and digital I/O boards. The OMB-DAQBOARD-2002 is a digital I/O board. The OMB-DAQBOARD-2002 offers two 40 channels of digital... [See More]

  • Digital I/O Channels: 40
  • Accuracy: 0.0280
  • Resolution: 16
  • DC Voltage: 156mV-100V
Data Acquisition Module -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 250000
PCI Analog Input Card -- PCI-AI12-16A
from American Portwell Technology Inc.

Multifunction, high-speed, analog-to-digital converter board for use in PCI-Bus computers. It accepts up to 16 single-ended or eight differential inputs. Include foregoing plus includes a 2K Samples FIFO data buffer and a 2K words Point List FIFO buffer [See More]

  • Analog Channels: 16
  • Sampling Frequency: 100
  • Differential Channels: Yes
  • Resolution: 12
16-Channel, 12-Bit Analog Input Card -- PCI-AI12-16
from ACCES I/O Products, Inc.

Features. 16 Single-Ended / 8 Differential Analog Inputs. 12-Bit Resolution, 100kHz A/D Converter. Eight Programmable Voltage Ranges (Unipolar & Bipolar) and 4-20mA Current Range. FIFO Data and Point List Buffers ('A' version). Both FIFOs 2K. On-board Pacer Clock and Counter Timers. Universal... [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 4
  • Differential Channels: Yes
  • Sampling Frequency: 100
32-Channel Digital I/O PCI Board -- DT335
from Measurement Computing

PCI digital I/O board with 32 digital I/O lines and interrupt on bit change detection. KEY HIGHLIGHTS. The DT335 PCI digital I/O board is a low-cost solution for non-clocked monitoring or control of high channel-count applications. This board provides bidirectional digital I/O lines capable of... [See More]

  • Digital I/O Channels: 32
  • Application: General Lab & Industrial
  • Computer Bus: PCI
PCI 1-MHz, 16-Bit Multifunction Boards -- OMB-DAQBOARD-3000
from OMEGA Engineering, Inc.

The new OMB-DAQBOARD-3000 Series comprises high-performance PCI boards offering 16-bit/1-MHz multifunction synchronous I/O at very competitive prices. This is accomplished by incorporating a high level of integration, while focusing on features that provide valuable benefits to users. The new... [See More]

  • Analog Channels: 16
  • Sampling Frequency: 20000
  • Digital I/O Channels: 24
  • Resolution: 16
Data Acquisition Module -- STEMlab 125-14 4-Input Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]

  • Analog Channels: 8
  • Digital I/O Channels: 20
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 125000
24 Digital Input/Output Cards -- PCI-DIO-24S
from ACCES I/O Products, Inc.

Features. Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability). 24 or 48 bits of digital I/O. Interrupt generation on input change-of-state (Model 48S). All I/O lines buffered on the card. I/O buffers can be enabled/disabled under program control. Four- and eight-bit... [See More]

  • Digital I/O Channels: 24
  • Name: Sample Programs in Microsoft Visual C#, Visual Basic, Delphi, and Visual C/C++, with Many Devices Including Samples in Borland C/C++ 3.1 for DOS
  • Computer Bus: PCI
  • Application: General Lab & Industrial
Ethernet-Based Data Acquisition System -- DaqOEM/2005
from Measurement Computing

Ethernet-based data acquisition board, 200 kHz with 16 SE/8 DE inputs, 40 DIO, and 4 CTR. KEY HIGHLIGHTS. The DaqOEM Ethernet data acquisition (DAQ) board provides expandable analog input along with digital and counter functions. [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 40
  • Differential Channels: Yes
  • Sampling Frequency: 200
PCI-Based 16 Bit Analog Output Board -- OMB-DAQBOARD-2004
from OMEGA Engineering, Inc.

The OMB-DAQBOARD-2000 is a family of high performance analog and digital I/O boards for PCI based computers. The family includes multifunction boards, analog output boards and digital I/O boards. The OMB-DAQBOARD-2004 is an analog output board. It offers four 16-bit 100-kHz analog outputs. The... [See More]

  • Digital I/O Channels: 40
  • Accuracy: 0.0280
  • Resolution: 16
  • DC Voltage: 156mV-100V
Data Acquisition Module -- STEMlab 125-14 Calibrated Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]

  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 125000
48-Channel Optically Isolated Digital Input Boards -- 104-IDI-48A
from ACCES I/O Products, Inc.

Features. 48 individually optically isolated AC/DC inputs. Polarity-insensitive AC/DC inputs accept up to 60 VDC or AC rms. AC or voltage transient filtering. Optically isolated channel-to-channel and channel-to-ground. Factory Options: (call for pricing and availability). 0 to 70 °C and -40 to... [See More]

  • Digital I/O Channels: 48
  • Name: Sample Programs and Source Code in Visual Basic, Delphi and Visual C++ for Windows
  • Computer Bus: PC/104 (PC/104-Plus, EBX)
  • Application: General Lab & Industrial
High-Channel USB Dynamic Signal Analyzer -- DT9857E-16-OEM
from Measurement Computing

USB Dynamic Signal Analyzer: 16 IEPE AI, 24-bit, 105.4 kHz; 2 AO, 32-bit, 216 kHz; 16 DIO; 1 Tachometer; No enclosure. KEY HIGHLIGHTS. The DT9857E USB dynamic signal analyzer provides a higher channel count over other DSA devices to provide highly accurate measurements for portable sound, vibration,... [See More]

  • Analog Channels: 16
  • Sampling Frequency: 105
  • Digital I/O Channels: 16
  • Resolution: 24
PCI-Based Data Acquisition Board -- OMB-DAQBOARD-2000
from OMEGA Engineering, Inc.

The OMB-DAQBOARD-2000 Series sets the price/performance benchmark for high-speed, multi-function plug-and-play data acquisition for PCI bus computers. The hardware design offers all of the features normally found on significantly more expensive boards, including 16-bit, 200 kHz A/D, 100% digital... [See More]

  • Analog Channels: 16
  • Resolution: 16
  • Digital I/O Channels: 40
  • Accuracy: 0.0280
Data Acquisition Module -- STEMlab 125-14 Diagnostic Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 125000
Digital Input/Output and Counter/Timer Card -- PCI-DIO-96C3
from ACCES I/O Products, Inc.

Features. Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability). 96 Lines of Digital Input/Output. Four and Eight Bit Ports Independently Selectable for Inputs or Outputs. All 96 I/O Lines Buffered by Transceivers on the Card*. I/O Buffers can be Enabled/Disabled under... [See More]

  • Digital I/O Channels: 96
  • Outputs: Timer / Counter Output
  • Computer Bus: PCI
  • Name: Sample Programs in Microsoft Visual C#, Visual Basic, Delphi, and Visual C/C++, with Many Devices Including Samples in Borland C/C++ 3.1 for DOS
High-Speed Multifunction PCI Data Acquisition Board -- PCI-2513
from Measurement Computing

PCI-based 16-channel, 16-bit, 1 MS/s analog input board. KEY HIGHLIGHTS. The PCI-2500 Series of PCI data acquisition (DAQ) boards provide high speed analog functions along with synchronous analog, digital, and counter/timer functions. Each device supports quadrature encoders, and up to four analog... [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 24
  • Differential Channels: Yes
  • Sampling Frequency: 1000
Data Acquisition Module -- STEMlab 125-14 Edu Pack
from Red Pitaya, d.o.o.

STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]

  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 125000
Ethernet 48 or 24-Channel Digital I/O Board -- ETH-DIO-48
from ACCES I/O Products, Inc.

Features. Ethernet 10/100 RJ45 connector for interfacing to CPU or network. 48 or 24 channel high-current TTL digital I/O lines. Compatible with industry standard I/O racks such as Grayhill, Opto 22, Western Reserve Controls, etc. Eight-bit ports software selectable for inputs or outputs. All 48... [See More]

  • Digital I/O Channels: 48
  • Name: Sample Programs and Source Code in C#, Delphi, Visual Basic, and Visual C++ for Windows
  • Computer Bus: Ethernet 10/100 Base T
  • Network Options: Ethernet
High-Speed Synchronous USB Data Acquisition Board -- DT9834-16-0-16-OEM
from Measurement Computing

High Performance USB DAQ Module; 16-bit, 500kHz, 16 AI, 32 DIO, 5 C/T, No Enclosure. KEY HIGHLIGHTS. The DT9834 Series of isolated, multifunction USB data acquisition (DAQ) devices provide synchronous analog, digital and counter functions along with fast sample rates. Available with analog outputs... [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 16
  • Differential Channels: Yes
  • Sampling Frequency: 500
Data Acquisition Module -- STEMlab 125-14 External Clock Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users... [See More]

  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 125000
High-Speed, Low-Profile, Universal PCI, 16-bit Multifunction Analog I/O Board -- LPCI-AIO16A
from ACCES I/O Products, Inc.

Features. 16-bit resolution A/D. Sampling rate. 16A version:500Ksamples/sec (maximum aggregate). 16E version:250Ksamples/sec (maximum aggregate). 16 single-ended or 8 differential analog inputs. Channel-by-channel ranges of 0-1V, 0-2V, 0-5V, 0-10V, ±0.5V, ±1V, ±2V, ±2.5V,... [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 16
  • Differential Channels: Yes
  • Sampling Frequency: 500
High-Speed, High Channel Synchronous USB Data Acquisition Board -- DT9844-32-OEM
from Measurement Computing

USB Data Acquisition Module; 20-bit, 1 MHz, 32 AI, 32 DIO, 5 C/T, No Enclosure. KEY HIGHLIGHTS. The DT9844 USB data acquisition (DAQ) device provides synchronous analog, digital, and counter functions along with high sample rates and low crosstalk between channels, allowing for highly accurate... [See More]

  • Analog Channels: 32
  • Digital I/O Channels: 32
  • Differential Channels: Yes
  • Sampling Frequency: 1000
Data Acquisition Module -- STEMlab 125-14 ISO17025
from Red Pitaya, d.o.o.

Based on the STEMlab 125-14 Starter kit and it comes with individual ISO17025 certificate. [See More]

  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 125000
ISA Bus Analog and Digital I/O Card -- A1216E
from ACCES I/O Products, Inc.

Features. Eight differential or 16 single-ended input channels, switch selectable. Twelve-bit resolution. 100,000 samples per second. On-board pacer clock and three 16-bit counter/timers. Two independent, 12-bit D/A converters. D/A converter outputs disabled at power-on. Eight digital I/O lines (4... [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 8
  • Differential Channels: Yes
  • Sampling Frequency: 100
High-Speed, High-Channel USB Data Acquisition Boards with Single Gain -- USB-2623
from Measurement Computing

USB-based DAQ board with 16 SE analog inputs, 1 MS/s sample rate, 24 digital I/O, four 32-bit counters, and four timers. KEY HIGHLIGHTS. The USB-2600 Series of high-speed USB data acquisition (DAQ) boards provide a high channel count and high speed analog data transfer. Features include analog,... [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 24
  • Differential Channels: Yes
  • Resolution: 16
Data Acquisition Module -- STEMlab 125-14 Low Noise Bare OEM
from Red Pitaya, d.o.o.

STEMlab 125-14 Low Noise Bare OEM is the ultimate solution for customization and adaptability in your electronic project. This board, which comes without the usual connectors, provides unparalleled freedom and versatility to tailor your designs according to your specific needs. [See More]

  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 125000
Isolated Digital Input and Relay Output Card -- 104-IIRO-16E
from ACCES I/O Products, Inc.

Features. 16 optically-isolated, non-polarized CMOS compatible digital inputs accept ±31VDC or AC rms. IRQ on input change of state (COS) eliminates the need for constant polling. Slow/fast filter to accommodate AC voltages and noisy DC inputs. 16 long-life form C electro-mechanical relays... [See More]

  • Digital I/O Channels: 16
  • Outputs: Relay Output
  • Computer Bus: PC/104 (PC/104-Plus, EBX)
  • Name: Sample Programs and Source Code in "C" and Pascal for DOS, and Visual Basic, Delphi, C++ Builder, and Visual C++ for Windows
Isolated, Simultaneous, Multifunction USB Data Acquisition Board -- DT9826-OEM
from Measurement Computing

Simultaneous USB Data Acquisition (DAQ) Module; 24-bit, 41kHz per channel, 16 AI, 16 DIO, 2 C/T, 1 Tachometer, No Enclosure. KEY HIGHLIGHTS. The DT9826 isolated, multifunction USB data acquisition (DAQ) device provides simultaneous analog operation along with synchronous analog, counter, and digital... [See More]

  • Analog Channels: 16
  • Sampling Frequency: 41.6
  • Digital I/O Channels: 16
  • Resolution: 24
Data Acquisition Module -- STEMlab 125-14 Low Noise Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 Low Noise is based on a STEMlab 125-14 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB. [See More]

  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 125000
Isolated Input Relay Card with COS -- PCIe-IIRO-16
from ACCES I/O Products, Inc.

Features. 16 optically isolated, non-polarized digital inputs. Switchable filters on inputs for electrically noisy environments. Optically isolated channel to channel and channel to ground. Can detect input state change and assert interrupt. 16 electro-mechanical relay outputs. Automatically... [See More]

  • Digital I/O Channels: 16
  • Outputs: Relay Output
  • Computer Bus: PCI Express
  • Name: Sample Programs and Source Code in Visual Basic, Delphi, and Visual C++ for Windows
Isolated, Simultaneous, Multifunction USB Data Acquisition Board -- DT9836-12-2-OEM
from Measurement Computing

Simultaneous USB DAQ Module; 16-bit, 225kHz, 12 AI, 2 AO, 32 DIO, 2 C/T, 3 Q/D, No Enclosure. KEY HIGHLIGHTS. The DT9836 Series of isolated, multifunction USB data acquisition (DAQ) devices provide simultaneous analog input along with synchronous analog, digital, and counter functions, allowing for... [See More]

  • Analog Channels: 12
  • Sampling Frequency: 2000
  • Digital I/O Channels: 32
  • Resolution: 16
Data Acquisition Module -- STEMlab 125-14 OEM
from Red Pitaya, d.o.o.

We are setting the industry standard in product quality and customer support, our STEMlab OEM boards are easy to integrate and available in multiple hardware and software configurations. [See More]

  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 125000
Isolated Input/Relay Module -- 104-II32-4RO
from ACCES I/O Products, Inc.

Isolated Input/Relay Module. Model 104-II32-4RO is a 36-channel PC/104 utility board featuring 32 fully optically isolated digital inputs and four handy relay outputs. The inputs may be driven by either DC sources of 3-31V (or higher by special order) or AC sources at frequencies of 40Hz to 10KHz. [See More]

  • Digital I/O Channels: 32
  • Outputs: Relay Output
  • Computer Bus: PC/104 (PC/104-Plus, EBX)
  • Name: Sample Programs and Source Code in “C” for DOS, and Visual Basic, Delphi, C++ Builder, and Visual C++ for Windows
Low-Cost Multifunction PCI Data Acquisition Boards -- DT300 Series
from Measurement Computing

KEY HIGHLIGHTS. The DT300 Series of multifunction data acquisition (DAQ) boards offer analog input, digital I/O, and counter functions. Keithley equivalent parts: DT301 = KPCI-3101A. DT302 = KPCI-3102A. DT303 = KPCI-3103A. DT304 = KPCI-3104A. For new applications, consider the DT9800 Series or... [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 23
  • Differential Channels: Yes
  • Sampling Frequency: 400
Data Acquisition Module -- STEMlab 125-14 Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 125000
Low Profile Isolated Digital Input/Output Card -- LPCI-IIRO-8
from ACCES I/O Products, Inc.

Features. 8 optically-isolated, non-polarized CMOS compatible digital inputs accept ±31volts DC or AC rms. 8 form C electro-mechanical relays switch up to 1 A each. Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability). The LPCI-IIRO-8 is a half-size Low-Profile PCI... [See More]

  • Digital I/O Channels: 8
  • Outputs: Relay Output
  • Computer Bus: PCI
  • Name: Sample Programs in Microsoft Visual C#, Visual Basic, Delphi, and Visual C/C++, with Many Devices Including Samples in Borland C/C++ 3.1 for DOS
Multifunction Ethernet Data Acquisition Board -- E-1608-OEM
from Measurement Computing

Ethernet-based DAQ board with 8 analog inputs, 250 kS/s sample rate, 2 analog outputs, one 32-bit counter input, and 8 digital I/O. KEY HIGHLIGHTS. The E-1608 Series Ethernet data acquisition (DAQ) devices have a built-in 10/100 BASE-T auto-negotiation, high-speed communication port for data... [See More]

  • Analog Channels: 8
  • Digital I/O Channels: 8
  • Differential Channels: Yes
  • Resolution: 16
Data Acquisition Module -- STEMlab 125-14 Ultimate Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 125000
PC/104 Analog I/O Board -- 104-AIO12-8
from ACCES I/O Products, Inc.

Features. Eight true differential inputs, or eight single-ended inputs optional. Programmable input ranges of: 0-5V, 0-10V, ±5V, ±10V. 100KHz sampling rate. On-board pacer clock and counter timers. Four double-buffered analog outputs. Jumper selectable output ranges of: 0-5V, 0-10V,... [See More]

  • Analog Channels: 8
  • Digital I/O Channels: 24
  • Differential Channels: Yes
  • Sampling Frequency: 100
Multifunction PCI Data Acquisition Board -- DT3034
from Measurement Computing

PCI data acquisition (DAQ) board with 32 SE/16 DIFF analog inputs, 16-bit resolution, 500 kS/s sample rate, two 16-bit analog outputs, four counter/timers, and 16 digital I/O lines driving solid state relays. KEY HIGHLIGHTS. The DT3034 PCI data acquisition (DAQ) board provides a faster sample rate... [See More]

  • Analog Channels: 32
  • Digital I/O Channels: 16
  • Differential Channels: Yes
  • Sampling Frequency: 500
Data Acquisition Module -- STEMlab 125-14 X-Channel System
from Red Pitaya, d.o.o.

STEMlab 125-14 X-Channel System is designed for applications that require multi-channel RF signal acquisition and generation. It enables the user to stream analog and digital signals from/to the client's PC. X-Channel System consists of multiple STEMlab 125-14 devices that are modified and comes... [See More]

  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 125000
PC/104 Analog Output Board -- 104-DA12-8
from ACCES I/O Products, Inc.

Features. Broadly Configurable Arbitrary Waveform Generator (ARB). DACs Independently Programmable with Unique Waveforms. 128K SRAM for ARB data storage. Independent 12-bit D/A converter per channel. DACs independently or simultaneously updated. Output ranges of 0-5, 0-10, +/-5, +/-10V,... [See More]

  • Resolution: 12
  • Outputs: Analog Voltage Output; Timer / Counter Output
  • Computer Bus: PC/104 (PC/104-Plus, EBX)
  • Name: Sample Programs and Source Code in “C” for DOS, and Visual Basic, Delphi, C++ Builder, and Visual C++ for Window
Ultra High-Speed Simultaneous USB Data Acquisition Board -- USB-2020
from Measurement Computing

USB data acquisition (DAQ) device with two simultaneous analog inputs, 12-bit resolution, up to 20 MS/s sample rate per channel, 64 MS onboard memory, and eight digital I/O. KEY HIGHLIGHTS. The USB-2020 data acquisition (DAQ) device provides simultaneous, high-speed analog inputs at rates up to 20... [See More]

  • Analog Channels: 2
  • Digital I/O Channels: 8
  • Differential Channels: Yes
  • Resolution: 12
Data Acquisition Module -- STEMlab 125-14 Z7020 Low Noise Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14Z7020 Low Noise is based on a STEMlab 125-14 Z7020 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB. [See More]

  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 125000
PCI Bus Digital Input/Output Cards -- PCI-DIO-24D
from ACCES I/O Products, Inc.

Features. Universal PCI, PCI-X, 3.3V and 5V compatible (PCI-Express available). 24 bits of digital I/O. Four and eight bit ports independently selectable for I/O. All 24 I/O lines buffered by transceivers on the card. I/O buffers can be enabled/disabled under program control. Pull-ups on I/O lines. [See More]

  • Digital I/O Channels: 24
  • Outputs: Timer / Counter Output (optional feature)
  • Computer Bus: PCI
  • Name: Sample Programs in Microsoft Visual C#, Visual Basic, Delphi, and Visual C/C++, with Many Devices Including Samples in Borland C/C++ 3.1 for DOS
Wireless Multifunction Data Acquisition Board -- BTH-1208LS-OEM
from Measurement Computing

Wireless OEM DAQ board with 8 SE/4 DIFF analog inputs, 1 kS/s throughput in Bluetooth mode, 2 analog outputs, 8 digital I/O, and one 32-bit counter input channel. KEY HIGHLIGHTS. The BTH-1208LS Series wireless data acquisition (DAQ) devices provide Bluetooth communication when paired with a... [See More]

  • Analog Channels: 8
  • Digital I/O Channels: 8
  • Differential Channels: Yes
  • Sampling Frequency: 1.02
Data Acquisition Module -- STEMlab 125-14 Z7020 Low Noise Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14Z7020 Low Noise is based on a STEMlab 125-14 Z7020 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB. [See More]

  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 125000
PCI Express 24 Channel Digital I/O Card -- PCIe-DIO-24D
from ACCES I/O Products, Inc.

Features. 24 high-current DIO lines. Three optional 82C54 Counter / Timers. IRQ generation from Port C bit 3, and Counter A2 ("C" models) and/or Change-of-State (COS) Detection ("S" models). DIO lines buffered. Four and eight bit ports independently selectable for inputs or outputs. Software... [See More]

  • Digital I/O Channels: 24
  • Outputs: Timer / Counter Output
  • Computer Bus: PCI Express
  • Name: Sample Programs and Source Code in Visual Basic, Delphi, and Visual C++ for Windows