USB Data Acquisition Computer Boards

29 Results
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Computer Bus: Universal Serial Bus
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
8-Channel Thermocouple Interface Card -- TCIC
from OMEGA Engineering, Inc.

The TCIC Series comprises low-cost, high-speed thermocouple temperature measurement data acquisition cards with USB interface. TCIC cards use an 8-channel, high-resolution A/D converter with on-board noise filters. On-board cold junction compensation and temperature conversion enable standalone... [See More]

  • Computer Bus: Universal Serial Bus
  • Sampling Frequency: 0.4000
  • Analog Channels: 8
  • Accuracy: 0.0500
Streampix 5 with DAQ Module
from NorPix, Inc.

StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]

  • Computer Bus: CompactPCI; IEEE1394 (FireWire); Industry Pack Bus (IP); ISA/EISA; PC/104 (PC/104-Plus, EBX); PCI; PCMCIA; Universal Serial Bus; VME Bus
  • Differential Channels: Yes
  • Analog Channels: 32
  • Digital I/O Channels: 48
8 Isolated Inputs, 4 Solid State FET Outputs, and 2 Analog Inputs Module -- USB-II8IDO4
from ACCES I/O Products, Inc.

Features. High-speed USB 2.0 device, USB 3.0 and 1.1 compatible. 8 individually optically isolated digital inputs. Polarity insensitive AC/DC inputs accept up to 31VDC or AC RMS. Jumper selectable filtering per input channel for AC or voltage transients. Four optically isolated fully protected solid... [See More]

  • Computer Bus: Universal Serial Bus
  • Digital I/O Channels: 8
  • Analog Channels: 2
  • Resolution: 16
Synergy 8
from Hi-Techniques, Inc.

The Synergy 8 supports up to eight input modules in a compact, card modular form factor capable of 32 high-speed channels or 128 using the 16-channel high density module. System can be configured with a flexible carrying handle for either field or factory use. Features. Houses 8 input modules 32... [See More]

  • Computer Bus: Universal Serial Bus
  • Application: Aerospace / Military
16-Bit USB-Based Data Acquisition Board -- DaqBoard/3001USB
from Measurement Computing

USB-based data acquisition board, 1 MHz with 16 SE/8 DE inputs, 24 DIO, 4 CTR, and 4 analog outputs. KEY HIGHLIGHTS. The DaqBoard/3000USB Series of data acquisition (DAQ) boards provide high-speed analog input along with digital and counter functions. Each device supports thermocouples, quadrature... [See More]

  • Computer Bus: Universal Serial Bus
  • Differential Channels: Yes
  • Analog Channels: 16
  • Digital I/O Channels: 24
Data Acquisition Module -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Computer Bus: Universal Serial Bus
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
USB Digital Input/output Board with 24 Lines of Digital I/O -- USBP-DIO-24
from ACCES I/O Products, Inc.

ACCES now offers USB-based data acquisition and control in both standard packaging and embedded OEM USB/104 board only options. These USB devices are perfect for a variety of applications requiring monitoring, control and industrial serial communications. USB is by far the most popular and... [See More]

  • Computer Bus: Universal Serial Bus
Synergy CS
from Hi-Techniques, Inc.

The Synergy CS mainframe further extends the available channel count supporting up to 16 input modules in a benchtop or rackmount configuration. The Synergy CS can be configured with or without internal display. Features. Houses 16 input modules 64 input channels @ 2 MS/s each. 200 kS/s streaming to... [See More]

  • Computer Bus: Universal Serial Bus
  • Application: Aerospace / Military
24-Channel Digital I/O USB Device -- USB-DIO24/37
from Measurement Computing

USB-based 24-channel digital I/O board with 37-pin D-Sub connector. KEY HIGHLIGHTS. The USB-DIO24 Series of digital devices provide logic-level, bidirectional digital I/O and counter operation, and allow seamless migration from the PCI-DIO24. OEM versions are available for embedded applications. [See More]

  • Computer Bus: Universal Serial Bus
  • DC Voltage: -0.5 to 5.5V
  • Digital I/O Channels: 24
  • Sensor & Other Inputs: Tach
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Computer Bus: Universal Serial Bus
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
USB Isolated Input and Relay Output Digital I/O Modules -- USB-II-16
from ACCES I/O Products, Inc.

Features. High-speed USB 2.0 device, USB 3.0 and 1.1 compatible. 16 optically isolated inputs. 16 Form C electromechanical 1A relays. Internal, removable screw terminal board for easy wiring. Small (4" x 4"x 1.4") rugged industrial enclosure. Custom high-speed function driver. PC/104 module size and... [See More]

  • Computer Bus: Universal Serial Bus
  • Name: Sample Programs and Source Code in Visual Basic, Delphi, C++ Builder, and Visual C++ for Windows
  • Digital I/O Channels: 16
  • Application: General Lab & Industrial
32-Channel High Speed Digital I/O USB Board -- USB-DIO32HS-OEM
from Measurement Computing

USB-based 32-bit high-speed digital I/O board, with independent input and output scan clocks, hardware and software triggering, and pattern detection / generation. KEY HIGHLIGHTS. The USB-DIO32HS Series digital I/O devices provide 32 bits of high-speed digital I/O, up to 8 MS/s update rate, and... [See More]

  • Computer Bus: Universal Serial Bus
  • Sampling Frequency: 8000
  • Digital I/O Channels: 32
  • Resolution: 32
Data Acquisition Module -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Computer Bus: Universal Serial Bus
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
High-Channel USB Dynamic Signal Analyzer -- DT9857E-16-OEM
from Measurement Computing

USB Dynamic Signal Analyzer: 16 IEPE AI, 24-bit, 105.4 kHz; 2 AO, 32-bit, 216 kHz; 16 DIO; 1 Tachometer; No enclosure. KEY HIGHLIGHTS. The DT9857E USB dynamic signal analyzer provides a higher channel count over other DSA devices to provide highly accurate measurements for portable sound, vibration,... [See More]

  • Computer Bus: Universal Serial Bus
  • Digital I/O Channels: 16
  • Analog Channels: 16
  • Sampling Frequency: 105
Data Acquisition Module -- STEMlab 125-14 4-Input Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]

  • Computer Bus: Universal Serial Bus
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 8
  • Digital I/O Channels: 20
High-Speed Multifunction USB Data Acquisition Board -- USB-1608G-OEM
from Measurement Computing

USB-based DAQ board with 16-channels, 250 kS/s sample rate, two 32-bit counter inputs, one timer output, and eight digital I/O. KEY HIGHLIGHTS. The USB-1608G Series of high-speed multifunction USB data acquisition (DAQ) devices are ideal for low to medium channel count applications, and provide... [See More]

  • Computer Bus: Universal Serial Bus
  • Differential Channels: Yes
  • Analog Channels: 16
  • Digital I/O Channels: 8
Data Acquisition Module -- STEMlab 125-14 Calibrated Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]

  • Computer Bus: Universal Serial Bus
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
High-Speed Synchronous USB Data Acquisition Board -- DT9834-16-0-16-OEM
from Measurement Computing

High Performance USB DAQ Module; 16-bit, 500kHz, 16 AI, 32 DIO, 5 C/T, No Enclosure. KEY HIGHLIGHTS. The DT9834 Series of isolated, multifunction USB data acquisition (DAQ) devices provide synchronous analog, digital and counter functions along with fast sample rates. Available with analog outputs... [See More]

  • Computer Bus: Universal Serial Bus
  • Differential Channels: Yes
  • Analog Channels: 16
  • Digital I/O Channels: 16
Data Acquisition Module -- STEMlab 125-14 Diagnostic Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Computer Bus: Universal Serial Bus
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
High-Speed, High Channel Synchronous USB Data Acquisition Board -- DT9844-32-OEM
from Measurement Computing

USB Data Acquisition Module; 20-bit, 1 MHz, 32 AI, 32 DIO, 5 C/T, No Enclosure. KEY HIGHLIGHTS. The DT9844 USB data acquisition (DAQ) device provides synchronous analog, digital, and counter functions along with high sample rates and low crosstalk between channels, allowing for highly accurate... [See More]

  • Computer Bus: Universal Serial Bus
  • Differential Channels: Yes
  • Analog Channels: 32
  • Digital I/O Channels: 32
Data Acquisition Module -- STEMlab 125-14 Edu Pack
from Red Pitaya, d.o.o.

STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]

  • Computer Bus: Universal Serial Bus
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
High-Speed, High-Channel USB Data Acquisition Board -- USB-2523
from Measurement Computing

USB-based DAQ board with 16 SE/8 DIFF analog inputs, 1 MS/s sample rate, 24 digital I/O, four 32-bit counters, and four thermocouple inputs. KEY HIGHLIGHTS. The USB-2500 Series of high-speed USB data acquisition (DAQ) boards features synchronous analog, digital and counter/timer functions and... [See More]

  • Computer Bus: Universal Serial Bus
  • Differential Channels: Yes
  • Analog Channels: 16
  • Digital I/O Channels: 24
Data Acquisition Module -- STEMlab 125-14 External Clock Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users... [See More]

  • Computer Bus: Universal Serial Bus
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
High-Speed, High-Channel USB Data Acquisition Boards with Single Gain -- USB-2623
from Measurement Computing

USB-based DAQ board with 16 SE analog inputs, 1 MS/s sample rate, 24 digital I/O, four 32-bit counters, and four timers. KEY HIGHLIGHTS. The USB-2600 Series of high-speed USB data acquisition (DAQ) boards provide a high channel count and high speed analog data transfer. Features include analog,... [See More]

  • Computer Bus: Universal Serial Bus
  • Differential Channels: Yes
  • Analog Channels: 16
  • Digital I/O Channels: 24
Data Acquisition Module -- STEMlab 125-14 ISO17025
from Red Pitaya, d.o.o.

Based on the STEMlab 125-14 Starter kit and it comes with individual ISO17025 certificate. [See More]

  • Computer Bus: Universal Serial Bus
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
Isolated Ethernet Data Acquisition Devices with Signal Conditioning -- SC-1608-2AO-ENET
from Measurement Computing

Ethernet-based DAQ device with eight analog inputs, 250 kS/s sample rate, two analog outputs, one 32-bit counter input, and 8 digital I/O; compatible with 8B analog modules and SSR digital modules. Includes an external power supply and accessory kit. KEY HIGHLIGHTS. The SC-1608 Series provide USB or... [See More]

  • Computer Bus: Universal Serial Bus
  • Differential Channels: Yes
  • Analog Channels: 8
  • Digital I/O Channels: 8
Data Acquisition Module -- STEMlab 125-14 Low Noise Bare OEM
from Red Pitaya, d.o.o.

STEMlab 125-14 Low Noise Bare OEM is the ultimate solution for customization and adaptability in your electronic project. This board, which comes without the usual connectors, provides unparalleled freedom and versatility to tailor your designs according to your specific needs. [See More]

  • Computer Bus: Universal Serial Bus
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
Ultra High-Speed Simultaneous USB Data Acquisition Board -- USB-2020
from Measurement Computing

USB data acquisition (DAQ) device with two simultaneous analog inputs, 12-bit resolution, up to 20 MS/s sample rate per channel, 64 MS onboard memory, and eight digital I/O. KEY HIGHLIGHTS. The USB-2020 data acquisition (DAQ) device provides simultaneous, high-speed analog inputs at rates up to 20... [See More]

  • Computer Bus: Universal Serial Bus
  • Differential Channels: Yes
  • Analog Channels: 2
  • Digital I/O Channels: 8