DC Current Input Data Acquisition Computer Boards

5 Results
IO60 Data Acquisition Module -- IO60-M410
from WINSYSTEMS, INC.

WinSystems ’ IO60-M410 is a reliable data acquisition module for embedded systems with IO60 expansion featuring 24 GPIO (General Purpose Input-Output) tolerant to 30 V DC. Activity LEDs indicate device communication and DAC fault. WinSystems can provide custom configurations for OEM clients. [See More]

  • Digital I/O Channels: 24
  • DC Current: Jumper Selectable Conversion for 4 mA to 20 mA Current Loop
  • DC Voltage: 0-5V, 0-10V, ±5V, and ±10
  • Outputs: Analog Voltage Output; Analog Current Output
16-Channel 12-Bit Analog Input/Output Cards -- PCI-A12-16A
from ACCES I/O Products, Inc.

Features. Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability). 16 Single-Ended / 8 Differential Analog Inputs. 12-Bit Resolution, 100kHz A/D Converter. Eight Programmable Voltage Ranges (Unipolar and Bipolar) and 4-20mA Current Range. FIFO Data and Point List Buffers. [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 24
  • Differential Channels: Yes
  • Sampling Frequency: 100
16-Channel, 12-Bit Analog Input Card -- PCI-AI12-16
from ACCES I/O Products, Inc.

Features. 16 Single-Ended / 8 Differential Analog Inputs. 12-Bit Resolution, 100kHz A/D Converter. Eight Programmable Voltage Ranges (Unipolar & Bipolar) and 4-20mA Current Range. FIFO Data and Point List Buffers ('A' version). Both FIFOs 2K. On-board Pacer Clock and Counter Timers. Universal... [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 4
  • Differential Channels: Yes
  • Sampling Frequency: 100
Remote Data Acquisition Pod -- RA1216
from ACCES I/O Products, Inc.

Remote Data Acquisition Pod. The RA1216 is an intelligent 16 channel analog-to-digital converter. It also contains three digital-to-analog converters and parallel digital input/output ports. RA1216 communicatres with a host computer via opto-isolated asynchronous EIA RS485 half-duplex serial... [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 7
  • Differential Channels: Yes
  • Sampling Frequency: 50
Solid State I/O Modules and A24A Mounting Card -- A24A
from ACCES I/O Products, Inc.

Solid State I/O Modules and A24A Mounting Card. The solid-state relay I/O modules are used as power control and voltage monitoring interfaces between high level DC or AC lines and TTL logic levels. The modules are in a slim, space-saving form. Four functions are offered: DC Input, DC Output, AC... [See More]

  • Digital I/O Channels: 16
  • AC Voltage: 90-140V, 180-280V
  • DC Current: 24 mA
  • AC Current: 8 mA