Integral Amplifier Data Acquisition Computer Boards

15 Results
64-Channel PCI Data Acquisition Board -- PCI-DAS6402/16
from Measurement Computing

PCI data acquisition (DAQ) board with 64 SE/32 DIFF analog inputs, 16-bit resolution, up to 200 kS/s sample rate, two 16-bit analog outputs, one 16-bit counter, and 32 digital I/O. KEY HIGHLIGHTS. The PCI-DAS6402/16 data acquisition (DAQ) board provides a higher channel count compared to other... [See More]

  • Analog Channels: 64
  • Digital I/O Channels: 32
  • Differential Channels: Yes
  • Sampling Frequency: 200
Sensor Signal Processor -- SSP1492
from Sensor Platforms, Inc.

A multi sensor system with two popular microcontroller interfaces [See More]

  • Analog Channels: 8
  • Sensor & Other Inputs: Accelerometer Input; LVDT; Timer / Clock Input (optional feature); Magnetometer
  • Digital I/O Channels: 8
  • Outputs: Analog Voltage Output
PCI Analog Input Card -- PCI-A12-16A
from American Portwell Technology Inc.

12-bit Multifunction A/D 100Khz card. It accepts up to 16 single-ended inputs or eight differential inputs, eight programmable voltage ranges plus 4-20mA inputs. Additional I/O includes two 12-bit D/A, 24 Digital I/O, on-board Pacer clock and counter timers. [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 16
  • Differential Channels: Yes
  • Sampling Frequency: 500
8-Channel RTD Measurement Card -- OMB-DBK9
from OMEGA Engineering, Inc.

#162;Provides 8 RTD Channels. ¢Supports 3- 4-Wire RTD ™s. ¢Supports Three Ranges of RTD Resistance. ¢Features Resolution Over the Full-Range of -200 to 850 °C Span. The OMB-DBK9 is an eight-channel RTD (resistance temperature device) measurement card for OMEGA's... [See More]

  • Differential Channels: Yes
  • Sensor & Other Inputs: RTD Input
  • Digital I/O Channels: 8
  • Excitation: Current
8-Channel Analog Input Board -- CIO-DAS08-AOH
from Measurement Computing

8-channel analog input board with high gains, two analog outputs, three counters, and 31 digital I/O lines. KEY HIGHLIGHTS. ISA data acquisition (DAQ) boards are available in a variety of configurations to meet the needs of most applications. Features include analog I/O, digital I/O, and... [See More]

  • Analog Channels: 8
  • Digital I/O Channels: 31
  • Differential Channels: Yes
  • Sampling Frequency: 20
PCI Analog Input Card -- PCI-AI12-16
from American Portwell Technology Inc.

Low cost 12-bit 100KHz, A/D multifunction board for use in PCI-Bus computers with 3.3/5V PCI slots. It accepts up to 16 single-ended or eight differential inputs with eight programmable ranges (Unipolar & Bipolar) and 4-20mA current range. [See More]

  • Analog Channels: 16
  • Sampling Frequency: 100
  • Differential Channels: Yes
  • Resolution: 12
Digital I/O and Counter/Timer Board -- OMB-DAQBOARD-2002
from OMEGA Engineering, Inc.

The OMB-DAQBOARD-2000 is a family of high performance analog and digital I/O boards for PCI based computers. The family includes multifunction boards, analog output boards and digital I/O boards. The OMB-DAQBOARD-2002 is a digital I/O board. The OMB-DAQBOARD-2002 offers two 40 channels of digital... [See More]

  • Digital I/O Channels: 40
  • Accuracy: 0.0280
  • Resolution: 16
  • DC Voltage: 156mV-100V
High-Speed Multifunction PCI Data Acquisition Board -- PCI-2513
from Measurement Computing

PCI-based 16-channel, 16-bit, 1 MS/s analog input board. KEY HIGHLIGHTS. The PCI-2500 Series of PCI data acquisition (DAQ) boards provide high speed analog functions along with synchronous analog, digital, and counter/timer functions. Each device supports quadrature encoders, and up to four analog... [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 24
  • Differential Channels: Yes
  • Sampling Frequency: 1000
PCI Analog Input Card -- PCI-AI12-16A
from American Portwell Technology Inc.

Multifunction, high-speed, analog-to-digital converter board for use in PCI-Bus computers. It accepts up to 16 single-ended or eight differential inputs. Include foregoing plus includes a 2K Samples FIFO data buffer and a 2K words Point List FIFO buffer [See More]

  • Analog Channels: 16
  • Sampling Frequency: 100
  • Differential Channels: Yes
  • Resolution: 12
PCI-Based 16 Bit Analog Output Board -- OMB-DAQBOARD-2004
from OMEGA Engineering, Inc.

The OMB-DAQBOARD-2000 is a family of high performance analog and digital I/O boards for PCI based computers. The family includes multifunction boards, analog output boards and digital I/O boards. The OMB-DAQBOARD-2004 is an analog output board. It offers four 16-bit 100-kHz analog outputs. The... [See More]

  • Digital I/O Channels: 40
  • Accuracy: 0.0280
  • Resolution: 16
  • DC Voltage: 156mV-100V
High-Speed Multifunction PCI Data Acquisition Board -- PCI-2515
from Measurement Computing

PCI-based 16-channel, 16-bit, 1 MS/s analog I/O board, two 16-bit analog outputs. KEY HIGHLIGHTS. The PCI-2500 Series of PCI data acquisition (DAQ) boards provide high speed analog functions along with synchronous analog, digital, and counter/timer functions. Each device supports quadrature... [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 24
  • Differential Channels: Yes
  • Sampling Frequency: 1000
PCI-Based Data Acquisition Board -- OMB-DAQBOARD-2000
from OMEGA Engineering, Inc.

The OMB-DAQBOARD-2000 Series sets the price/performance benchmark for high-speed, multi-function plug-and-play data acquisition for PCI bus computers. The hardware design offers all of the features normally found on significantly more expensive boards, including 16-bit, 200 kHz A/D, 100% digital... [See More]

  • Analog Channels: 16
  • Resolution: 16
  • Digital I/O Channels: 40
  • Accuracy: 0.0280
High-Speed Multifunction PCI Data Acquisition Board -- PCI-2517
from Measurement Computing

PCI-based 16-channel, 16-bit, 1 MS/s analog I/O board, four 16-bit analog outputs. KEY HIGHLIGHTS. The PCI-2500 Series of PCI data acquisition (DAQ) boards provide high speed analog functions along with synchronous analog, digital, and counter/timer functions. Each device supports quadrature... [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 24
  • Differential Channels: Yes
  • Sampling Frequency: 1000
High-Speed, High-Channel USB Data Acquisition Board -- USB-2523
from Measurement Computing

USB-based DAQ board with 16 SE/8 DIFF analog inputs, 1 MS/s sample rate, 24 digital I/O, four 32-bit counters, and four thermocouple inputs. KEY HIGHLIGHTS. The USB-2500 Series of high-speed USB data acquisition (DAQ) boards features synchronous analog, digital and counter/timer functions and... [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 24
  • Differential Channels: Yes
  • Sampling Frequency: 1000
Multifunction Ethernet Data Acquisition Board -- E-1608-OEM
from Measurement Computing

Ethernet-based DAQ board with 8 analog inputs, 250 kS/s sample rate, 2 analog outputs, one 32-bit counter input, and 8 digital I/O. KEY HIGHLIGHTS. The E-1608 Series Ethernet data acquisition (DAQ) devices have a built-in 10/100 BASE-T auto-negotiation, high-speed communication port for data... [See More]

  • Analog Channels: 8
  • Digital I/O Channels: 8
  • Differential Channels: Yes
  • Resolution: 16