General Lab and Industrial Data Acquisition Computer Boards

97 Results
Non-Contact Linear Digital Differential Measuring System -- KD-5600 Series
from Kaman Measuring & Memory LLC dba KMM Precision Measuring

The KD-5600 family of measuring systems utilizes Kaman's custom sensors, signal processing, analog to digital converter and custom calibration system to deliver a precision KD-5600 system. The system utilizes a common 9 pin connector for reading and writing data. Kaman Sensors are designed and tuned... [See More]

  • Application: General Lab & Industrial
  • Resolution: 24
  • Digital I/O Channels: 2
  • Sensor & Other Inputs: Encoder Input
16 Electromechanical Relays and 16 Isolated Digital Input Board -- PCI-PDISO16
from Measurement Computing

PCI-based 16 electromechanical relays, 16 isolated (500 V) digital input board. KEY HIGHLIGHTS. The PCI-PDISO8 Series relay interface boards are designed for high voltage applications. Each device provides isolated Form C and Form A electromechanical relay output and high current output. [See More]

  • Application: General Lab & Industrial
  • Computer Bus: PCI
  • Digital I/O Channels: 16
  • DC Voltage: 5 to 28V
Sensor Signal Processor -- SSP1492
from Sensor Platforms, Inc.

A multi sensor system with two popular microcontroller interfaces [See More]

  • Application: General Lab & Industrial
  • Digital I/O Channels: 8
  • Analog Channels: 8
  • Sensor & Other Inputs: Accelerometer Input; LVDT; Timer / Clock Input (optional feature); Magnetometer
Data Acquisition Card -- TPCX
from Elsys AG

The Elsys TPCX data acquisition (DAQ) cards are high-precision and high-resolution digitizers with sophisticated features such as advanced trigger mode, continuous data acquisition mode, differential inputs, digital input lines (Markers) and ICP coupling for powering piezo sensors. The various TPCX... [See More]

  • Application: General Lab & Industrial
  • Differential Channels: Yes
  • Analog Channels: 8
  • Sampling Frequency: 240000
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
8-Channel Digital I/O Board -- PCI-PDISO8
from OMEGA Engineering, Inc.

The PCI-PDISO16 and PCI-PDISO8 combine isolated AC or DC inputs and electromechanical relays on a single PCI-bus compatible board, for IBM or compatible PC ’s. The PCI-PDISO16 provides sixteen 24 V AC or DC inputs and sixteen form C, 3-Amp relays. The PCI-PDISO8 offers eight 24 V AC or DC and... [See More]

  • Application: General Lab & Industrial
  • Computer Bus: PCI
  • Analog Channels: 8
  • DC Voltage: 24 V
48 GPIO Digital Input / Output Module -- IO60-DIO48
from WINSYSTEMS, INC.

WinSystems ’ IO60-DIO48 Module adds GPIO to embedded systems with IO60 expansion featuring 48 GPIO (General Purpose Input-Output) tolerant to 30 V DC. The SPI interface is implemented through the MACH XO2 SPI-slave EFB (Embedded Function Block) interface. Each bit of each port is implemented... [See More]

  • Application: General Lab & Industrial
  • Agency Approval: RoHS Compliant
  • Digital I/O Channels: 48
  • Operating Temperature: -40 to 185
PCI 16 Analog Output Card -- PCI-DA12-16
from American Portwell Technology Inc.

Sixteen independent double-buffered, digital-to-analog converters (DACs), and three 16-bit counter/timers Analog Output Cards [See More]

  • Application: General Lab & Industrial
  • Digital I/O Channels: 24
  • Analog Channels: 16
  • Resolution: 12
ARINC 429 & ARINC 717 cPCI/PXI Card (CAB) -- DD-40100T
from Data Device Corporation (DDC)

Description: The World â s only cards offering up to 36 ARINC 429 Channels that can be individually programmed for Transmit/ Receive functionality with parametric test features, variable output voltage, and voltage monitoring on board. Providing an optimal solution for both commercial and... [See More]

  • Application: General Lab & Industrial
  • Digital I/O Channels: 36
  • Analog Channels: 8
  • Computer Bus: PXI Bus
16, 32, and 48 Channel Isolated Solid-State Digital Output ISA Bus Cards -- IDO-xx
from ACCES I/O Products, Inc.

Features. 16, 32, or 48 individually optically isolated solid-state outputs. Solid-state design permits high-speed switching and long-life expectancy. Wide 5V to 60 VDC output range. Optically isolated channel to channel and channel to ground. On-Card shields prevent accidental contact with user... [See More]

  • Application: General Lab & Industrial
  • Computer Bus: ISA/EISA
  • Analog Channels: 48
  • Outputs: Analog Voltage Output
16 Channel 15..50 MSPS Simultaneous Digitizer -- ACQ216CPCI-16-50
from D-TACQ Solutions

The ACQ216CPCI board represents the first in a new generation of intelligent high performance Analog Data Acquisition products from D-TACQ Solutions Ltd. The board samples 16 input channels simultaneously with 14 bit resolution at speeds up to 50 MSPS (mega-samples per second) and offers excellent... [See More]

  • Application: General Lab & Industrial
  • Differential Channels: Yes
  • Analog Channels: 16
  • Sampling Frequency: 80000
Streampix 5 with DAQ Module
from NorPix, Inc.

StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]

  • Application: General Lab & Industrial; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
  • Differential Channels: Yes
  • Analog Channels: 32
  • Digital I/O Channels: 48
16-Bit Analog Output Board -- PCI-DAC6702
from Measurement Computing

PCI-based 8-channel, 16-bit analog output board with eight digital I/O. KEY HIGHLIGHTS. The PCI-DAC6700 Series of PCI boards provide analog output along with bidirectional, discrete digital I/O. Each board can control relays and solenoids, and monitor switch and contact closures. [See More]

  • Application: General Lab & Industrial
  • Resolution: 16
  • Digital I/O Channels: 8
  • Computer Bus: PCI
PCIe Data Acquisition Card -- TPCE
from Elsys AG

High Speed PCIe data acquisition card with sampling rates up to 240 MHz, 16 Bit resolution and high precision of typ. 0.03% of full scale range (FSR). Key Specifications. Max. Sampling rates available: 2 MS/s, 10 MS/s, 20 MS/s, 40 MS/s, 80 MS/s, 120 MS/s, or 240 MS/s. 14-bit and 16-bit vertical... [See More]

  • Application: General Lab & Industrial
  • Differential Channels: Yes
  • Analog Channels: 8
  • Sampling Frequency: 240000
Data Acquisition Module -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
8-Channel RTD Measurement Card -- OMB-DBK9
from OMEGA Engineering, Inc.

#162;Provides 8 RTD Channels. ¢Supports 3- 4-Wire RTD ™s. ¢Supports Three Ranges of RTD Resistance. ¢Features Resolution Over the Full-Range of -200 to 850 °C Span. The OMB-DBK9 is an eight-channel RTD (resistance temperature device) measurement card for OMEGA's... [See More]

  • Application: General Lab & Industrial; Environmental
  • Digital I/O Channels: 8
  • Differential Channels: Yes
  • Sensor & Other Inputs: RTD Input
GNSS/GPS Receiver Module -- IO60-GNSS
from WINSYSTEMS, INC.

The WinSystems GNSS/GPS Receiver Module is a self-contained, high performance Global Navigation Satellite System receiver based on the MediaTek 3337 chip set. While consuming less power than competitive products, the 3337 chip set can still simultaneously acquire and track up to 33 satellites in the... [See More]

  • Application: General Lab & Industrial
  • Agency Approval: RoHS Compliant
  • Sensor & Other Inputs: Acquisition and tracking of up to 33 satellite constellations.
  • Operating Temperature: -40 to 185
PCI Analog Input Card -- PCI-A12-16A
from American Portwell Technology Inc.

12-bit Multifunction A/D 100Khz card. It accepts up to 16 single-ended inputs or eight differential inputs, eight programmable voltage ranges plus 4-20mA inputs. Additional I/O includes two 12-bit D/A, 24 Digital I/O, on-board Pacer clock and counter timers. [See More]

  • Application: General Lab & Industrial
  • Differential Channels: Yes
  • Analog Channels: 16
  • Digital I/O Channels: 16
ARINC 429 & ARINC 717 PCI Card (CAB) -- DD-40100i
from Data Device Corporation (DDC)

Description: The World â s only cards offering up to 36 ARINC 429 Channels that can be individually programmed for Transmit/ Receive functionality with parametric test features, variable output voltage, and voltage monitoring on board. Providing an optimal solution for both commercial and... [See More]

  • Application: General Lab & Industrial
  • Digital I/O Channels: 36
  • Analog Channels: 8
  • Computer Bus: PCI
16-Bit, 16-Channel, PC/104 Multifunction Analog I/O Boards -- 104-AIO16A
from ACCES I/O Products, Inc.

FEATURES. 16-bit resolution A/D. Up to 500kHz sampling rate. 16 single-ended or 8 differential analog inputs. 10 input ranges, unipolar or bipolar. A/D starts from software, timer and external trigger. Single channel or scan A/D modes. On-board calibration reduces A/D converter offset and gain... [See More]

  • Application: General Lab & Industrial
  • Differential Channels: Yes
  • Analog Channels: 16
  • Digital I/O Channels: 16
32 Channel 2 MSPS Simultaneous Digitizer -- ACQ132CPCI-32-02C
from D-TACQ Solutions

14 bit ADC per channel for true simultaneous analog input. High throughput: 2MSPS/channel (32 channels), 4MSPS/channel (16 channels). continuous converted data transfer to local memory, or offboard via CPCI backplane. Oversampling options with filtered, decimated output: 8MSPS Input Sample Rate,... [See More]

  • Application: General Lab & Industrial
  • Differential Channels: Yes
  • Analog Channels: 32
  • Sampling Frequency: 32000
16-Bit Analog Output Board -- PCI-DAC6703
from Measurement Computing

PCI-based 16-channel, 16-bit analog output board. KEY HIGHLIGHTS. The PCI-DAC6700 Series of PCI boards provide analog output along with bidirectional, discrete digital I/O. Each board can control relays and solenoids, and monitor switch and contact closures. [See More]

  • Application: General Lab & Industrial
  • Resolution: 16
  • Digital I/O Channels: 8
  • Computer Bus: PCI
PCIe Data Acquisition Card -- TPCE-LE
from Elsys AG

High Speed cost effective PCIe data acquisition card with sampling rates up to 240 MHz, 14 Bit resolution and high precision of typ. 0.03% of full scale range (FSR). Key Specifications. Max. Sampling rates available: 2 MS/s, 10 MS/s, 20 MS/s, 40 MS/s, 80 MS/s, 120 MS/s, or 240 MS/s. 14-bit vertical... [See More]

  • Application: General Lab & Industrial
  • Differential Channels: Yes
  • Analog Channels: 8
  • RAM: 1000
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
8-Channel Thermocouple Interface Card -- TCIC
from OMEGA Engineering, Inc.

The TCIC Series comprises low-cost, high-speed thermocouple temperature measurement data acquisition cards with USB interface. TCIC cards use an 8-channel, high-resolution A/D converter with on-board noise filters. On-board cold junction compensation and temperature conversion enable standalone... [See More]

  • Application: General Lab & Industrial
  • Sampling Frequency: 0.4000
  • Analog Channels: 8
  • Accuracy: 0.0500
IO60 Data Acquisition Module -- IO60-M410
from WINSYSTEMS, INC.

WinSystems ’ IO60-M410 is a reliable data acquisition module for embedded systems with IO60 expansion featuring 24 GPIO (General Purpose Input-Output) tolerant to 30 V DC. Activity LEDs indicate device communication and DAC fault. WinSystems can provide custom configurations for OEM clients. [See More]

  • Application: General Lab & Industrial
  • DC Voltage: 0-5V, 0-10V, ±5V, and ±10
  • Digital I/O Channels: 24
  • DC Current: Jumper Selectable Conversion for 4 mA to 20 mA Current Loop
PCI Analog Input Card -- PCI-AI12-16
from American Portwell Technology Inc.

Low cost 12-bit 100KHz, A/D multifunction board for use in PCI-Bus computers with 3.3/5V PCI slots. It accepts up to 16 single-ended or eight differential inputs with eight programmable ranges (Unipolar & Bipolar) and 4-20mA current range. [See More]

  • Application: General Lab & Industrial
  • Differential Channels: Yes
  • Analog Channels: 16
  • Sampling Frequency: 100
ARINC 429 & ARINC 717 PCIe Card (CAB) -- DD-40000K
from Data Device Corporation (DDC)

Description: The World â s only cards offering up to 36 ARINC 429 Channels that can be individually programmed for Transmit/ Receive functionality with parametric test features, variable output voltage, and voltage monitoring on board. Providing an optimal solution for both commercial and... [See More]

  • Application: General Lab & Industrial
  • Digital I/O Channels: 36
  • Analog Channels: 8
  • Computer Bus: PCIe
16-Channel 12-Bit Analog Input/Output Cards -- PCI-A12-16A
from ACCES I/O Products, Inc.

Features. Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability). 16 Single-Ended / 8 Differential Analog Inputs. 12-Bit Resolution, 100kHz A/D Converter. Eight Programmable Voltage Ranges (Unipolar and Bipolar) and 4-20mA Current Range. FIFO Data and Point List Buffers. [See More]

  • Application: General Lab & Industrial
  • Differential Channels: Yes
  • Analog Channels: 16
  • Digital I/O Channels: 24
32 Channel Simultaneous Analog Output Card -- AO32CPCI
from D-TACQ Solutions

16 bit DAC per channel for true simultaneous analog output. Low cost CPCI peripheral card, recommended for use with ACQ196CPCI. Low latency update mode - immediate write from PCI. Clocked update mode - includes buffer for high performance AWG. 1usec update DAC devices, AWG can operate to 1MHz. [See More]

  • Application: General Lab & Industrial
  • Sampling Frequency: 1000
  • Analog Channels: 32
  • Resolution: 16
16-Bit Multifunction PCI Data Acquisition Board -- DaqBoard/3000
from Measurement Computing

PCI data acquisition board, 1 MHz with 16SE/8DE inputs, 24 DIO, 4 CTR, and 2 analog outputs. KEY HIGHLIGHTS. The DaqBoard/3000 Series of PCI data acquisition (DAQ) boards provide high-speed analog input along with digital and counter functions. Each device supports thermocouples, quadrature... [See More]

  • Application: General Lab & Industrial
  • Differential Channels: Yes
  • Analog Channels: 16
  • Digital I/O Channels: 24
Data Acquisition Module -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
Digital I/O and Counter/Timer Board -- OMB-DAQBOARD-2002
from OMEGA Engineering, Inc.

The OMB-DAQBOARD-2000 is a family of high performance analog and digital I/O boards for PCI based computers. The family includes multifunction boards, analog output boards and digital I/O boards. The OMB-DAQBOARD-2002 is a digital I/O board. The OMB-DAQBOARD-2002 offers two 40 channels of digital... [See More]

  • Application: General Lab & Industrial; Environmental; Marine; Weather / Meteorology; Medical / Biomedical
  • Resolution: 16
  • Digital I/O Channels: 40
  • Accuracy: 0.0280
PC/104 - 16 ADC, 8 DAC, and 48 Digital I/O -- PCM-MIO-G-1
from WINSYSTEMS, INC.

PC/104 Data Acquisition module incorporating 16 Analog-to-Digital (ADC) inputs, 8 Digital-to-Analog (DAC) outputs, and 48 bi-directional Digital I/O in a single module. Features. 16-bit Analog-to-Digital (ADC) converter with sample-and-hold circuit. Analog input ranges: 0-5V, 0-10V, ±5V and... [See More]

  • Application: General Lab & Industrial
  • Digital I/O Channels: 48
  • Analog Channels: 16
  • Computer Bus: PC/104 (PC/104-Plus, EBX)
PCI Analog Input Card -- PCI-AI12-16A
from American Portwell Technology Inc.

Multifunction, high-speed, analog-to-digital converter board for use in PCI-Bus computers. It accepts up to 16 single-ended or eight differential inputs. Include foregoing plus includes a 2K Samples FIFO data buffer and a 2K words Point List FIFO buffer [See More]

  • Application: General Lab & Industrial
  • Differential Channels: Yes
  • Analog Channels: 16
  • Sampling Frequency: 100
ARINC 429 & ARINC 717 PMC Card (CAB) -- DD-40100F
from Data Device Corporation (DDC)

Description: The World â s only cards offering up to 36 ARINC 429 Channels that can be individually programmed for Transmit/ Receive functionality with parametric test features, variable output voltage, and voltage monitoring on board. Providing an optimal solution for both commercial and... [See More]

  • Application: General Lab & Industrial
  • Digital I/O Channels: 36
  • Analog Channels: 8
  • Computer Bus: PMC Bus
16-Channel Isolated Digital Input Cards -- PCI-IDI-16A
from ACCES I/O Products, Inc.

Features. 16, 32, or 48 individually optically isolated AC/DC inputs. Change-of-state detection (IRQ) on selected inputs (certain models). Polarity insensitive AC/DC inputs accept up to 60VDC or AC rms. Optically isolated channel to channel and channel to ground. Universal PCI, PCI-X, 3.3V and 5V... [See More]

  • Application: General Lab & Industrial
  • Computer Bus: PCI
  • Digital I/O Channels: 16
  • Name: Sample Programs in Microsoft Visual C#, Visual Basic, Delphi, and Visual C/C++, with Many Devices Including Samples in Borland C/C++ 3.1 for DOS
64 Channel 128 kSPS, 24 Bit Simultaneous Digitizer -- ACQ164CPCI
from D-TACQ Solutions

ACQ164CPCI is a high performance multichannel card aimed at phased array sonar, 3D seismic and system test applications. The board samples 64 input channels simultaneously with 24 bit resolution at speeds up to 128 kS/s (kilosamples per second) per channel sustained capture to memory or streamed to... [See More]

  • Application: General Lab & Industrial
  • Differential Channels: Yes
  • Analog Channels: 64
  • Sampling Frequency: 128
16-Bit PCI Data Acquisition Board -- DaqBoard/1000
from Measurement Computing

PCI data acquisition board, 200 kHz with 16SE/8DE inputs, 24 DIO, 4 CTR, 2 analog outputs. KEY HIGHLIGHTS. The DaqBoard/1000 Series of PCI data acquisition (DAQ) boards are designed for embedded OEM applications. Each board provides analog input synchronized with digital and counter functions. Up to... [See More]

  • Application: General Lab & Industrial
  • Differential Channels: Yes
  • Analog Channels: 16
  • Digital I/O Channels: 24
Data Acquisition Module -- STEMlab 125-14 4-Input Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 8
  • Digital I/O Channels: 20
PCI 1-MHz, 16-Bit Multifunction Boards -- OMB-DAQBOARD-3000
from OMEGA Engineering, Inc.

The new OMB-DAQBOARD-3000 Series comprises high-performance PCI boards offering 16-bit/1-MHz multifunction synchronous I/O at very competitive prices. This is accomplished by incorporating a high level of integration, while focusing on features that provide valuable benefits to users. The new... [See More]

  • Application: General Lab & Industrial; Environmental; Marine; Weather / Meteorology; Medical / Biomedical
  • Digital I/O Channels: 24
  • Analog Channels: 16
  • Sampling Frequency: 20000
PC/104 – 16 Analog Inputs and 48 Digital I/O -- PCM-MIO-G-AD-1
from WINSYSTEMS, INC.

PC/104 Data Acquisition module including 16 Analog-to-Digital (ADC) inputs and 48 bi-directional Digital I/O. Features. 16-bit Analog-to-Digital (ADC) converter with sample-and-hold circuit. Analog input ranges: 0-5V, 0-10V, ±5V and ±10V. 16 channels independently programmable for... [See More]

  • Application: General Lab & Industrial
  • Digital I/O Channels: 48
  • Analog Channels: 2
  • Computer Bus: PC/104 (PC/104-Plus, EBX)
16-Channel Isolated Solid-State Output Cards -- PCI-IDO-16
from ACCES I/O Products, Inc.

Features. 16, 32, or 48 individually optically isolated solid-state outputs. Solid-state design permits high-speed switching and long-life expectancy. Load voltages up to 60 Volts, current up to 2A. Lower cost per point than externally-racked solid-state relay modules. Optically isolated channel to... [See More]

  • Application: General Lab & Industrial
  • Computer Bus: PCI
  • Digital I/O Channels: 16
  • Name: Sample Programs in Microsoft Visual C#, Visual Basic, Delphi, and Visual C/C++, with Many Devices Including Samples in Borland C/C++ 3.1 for DOS
6U CompactPCI™ Intelligent Data Acquisition Board -- ACQ32CPCI
from D-TACQ Solutions

The ACQ32CPCI is a 6U CompactPCI ™ intelligent data acquisition board providing 32 channels of simultaneous Analog Input at 250 kHz and 2 Channels of 1 MHz simultaneous waveform capable Analog Outputs, both offering 16 bit resolution. The board also includes 8 general purpose Digital I/Os... [See More]

  • Application: General Lab & Industrial
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 32
  • Sampling Frequency: 250
16-Bit PCI Data Acquisition Board With Expandable Signal Conditioning -- DaqBoard/2000
from Measurement Computing

PCI data acquisition board, 200 kHz with 16SE/8DE inputs, 40 DIO, 4 CTR, 2 analog outputs. KEY HIGHLIGHTS. The DaqBoard/2000 Series of PCI data acquisition (DAQ) boards provide analog input synchronized with digital and counter functions. Up to four analog outputs are available. Optional DBK signal... [See More]

  • Application: General Lab & Industrial
  • Differential Channels: Yes
  • Analog Channels: 16
  • Digital I/O Channels: 40
Data Acquisition Module -- STEMlab 125-14 Calibrated Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
PCI-Based 16 Bit Analog Output Board -- OMB-DAQBOARD-2004
from OMEGA Engineering, Inc.

The OMB-DAQBOARD-2000 is a family of high performance analog and digital I/O boards for PCI based computers. The family includes multifunction boards, analog output boards and digital I/O boards. The OMB-DAQBOARD-2004 is an analog output board. It offers four 16-bit 100-kHz analog outputs. The... [See More]

  • Application: General Lab & Industrial; Environmental; Marine; Weather / Meteorology; Medical / Biomedical
  • Resolution: 16
  • Digital I/O Channels: 40
  • Accuracy: 0.0280
16-Channel, 12-Bit Analog Input Card -- PCI-AI12-16
from ACCES I/O Products, Inc.

Features. 16 Single-Ended / 8 Differential Analog Inputs. 12-Bit Resolution, 100kHz A/D Converter. Eight Programmable Voltage Ranges (Unipolar & Bipolar) and 4-20mA Current Range. FIFO Data and Point List Buffers ('A' version). Both FIFOs 2K. On-board Pacer Clock and Counter Timers. Universal... [See More]

  • Application: General Lab & Industrial
  • Differential Channels: Yes
  • Analog Channels: 16
  • Digital I/O Channels: 4
96 Channel 500 kSPS Simultaneous Digitizer -- ACQ196CPCI-32-500
from D-TACQ Solutions

The ACQ196CPCI board meets the requirement for high channel density simultaneous data acquisition in cost-sensitve applications. The board samples 96 input channels simultaneously with 16 bit resolution at sample rates up to 500kSPS (kilo-samples per second) per channel, while still offering a... [See More]

  • Application: General Lab & Industrial
  • Differential Channels: Yes
  • Analog Channels: 32
  • Sampling Frequency: 500
16-Bit USB-Based Data Acquisition Board -- DaqBoard/3001USB
from Measurement Computing

USB-based data acquisition board, 1 MHz with 16 SE/8 DE inputs, 24 DIO, 4 CTR, and 4 analog outputs. KEY HIGHLIGHTS. The DaqBoard/3000USB Series of data acquisition (DAQ) boards provide high-speed analog input along with digital and counter functions. Each device supports thermocouples, quadrature... [See More]

  • Application: General Lab & Industrial
  • Differential Channels: Yes
  • Analog Channels: 16
  • Digital I/O Channels: 24
Data Acquisition Module -- STEMlab 125-14 Diagnostic Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
PCI-Based Data Acquisition Board -- OMB-DAQBOARD-2000
from OMEGA Engineering, Inc.

The OMB-DAQBOARD-2000 Series sets the price/performance benchmark for high-speed, multi-function plug-and-play data acquisition for PCI bus computers. The hardware design offers all of the features normally found on significantly more expensive boards, including 16-bit, 200 kHz A/D, 100% digital... [See More]

  • Application: General Lab & Industrial; Environmental; Marine; Weather / Meteorology; Medical / Biomedical
  • Digital I/O Channels: 40
  • Analog Channels: 16
  • Resolution: 16
24 Digital Input/Output Cards -- PCI-DIO-24S
from ACCES I/O Products, Inc.

Features. Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability). 24 or 48 bits of digital I/O. Interrupt generation on input change-of-state (Model 48S). All I/O lines buffered on the card. I/O buffers can be enabled/disabled under program control. Four- and eight-bit... [See More]

  • Application: General Lab & Industrial
  • Computer Bus: PCI
  • Digital I/O Channels: 24
  • Name: Sample Programs in Microsoft Visual C#, Visual Basic, Delphi, and Visual C/C++, with Many Devices Including Samples in Borland C/C++ 3.1 for DOS
Full Length PCI Intelligent Data Acquisition Board -- ACQ16PCI
from D-TACQ Solutions

The ACQ16PCI is full length PCI intelligent data acquisition board providing a choice of 16 channels of simultaneous Analog Inputs at 1.25 MHz, 8 channels at 3 MHz, 4 channels at 6 MHz or 2 channels at 10 MHz. The board offers 14 bit resolution with excellent AC characteristics with truly... [See More]

  • Application: General Lab & Industrial
  • Differential Channels: Yes
  • Analog Channels: 16
  • Sampling Frequency: 3000
2-Channel Analog Output PCI Board -- PCI-DDA02/12
from Measurement Computing

PCI-based 2-channel, 12-bit analog output board with 48 digital I/O. KEY HIGHLIGHTS. The PCI-DDA Series provide analog output and digital I/O. Available with 12- or 16-bit resolution. [See More]

  • Application: General Lab & Industrial
  • Resolution: 12
  • Digital I/O Channels: 48
  • Computer Bus: PCI
Data Acquisition Module -- STEMlab 125-14 Edu Pack
from Red Pitaya, d.o.o.

STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
24-Bit Digital I/O Pod -- E-RIOD-24
from ACCES I/O Products, Inc.

Features. Intelligent Distributed Digital I/O. Opto-Isolated RS-485 Serial Interface to Host Computer. 24-Bits of Bit, Byte, and 24-bit Word Programmable I/O. Open Collector Digital Outputs for Sinking Up To 350mA. 50 Volt DC Compatible Digital Inputs and Outputs. 16-Bit Digital Input Event Counter... [See More]

  • Application: General Lab & Industrial
  • Agency Approval: CE
  • Digital I/O Channels: 24
  • Operating Temperature: 32 to 149
24-Channel Digital I/O Board -- PCI-DIO24
from Measurement Computing

PCI-based 24-channel, logic-level digital I/O board. KEY HIGHLIGHTS. The PCI-DIO24 Series of 82C55-based PCI digital boards provide 24 logic-level, bidirectional digital I/O and high current output. NOTE: The PCI-DIO24 and PCI-DIO24/SIPSCKT devices are ROHS compliant, all other devices in the Series... [See More]

  • Application: General Lab & Industrial
  • Computer Bus: PCI
  • Digital I/O Channels: 24
  • DC Voltage: -0.3 to 5.3V
Data Acquisition Module -- STEMlab 125-14 External Clock Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users... [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
32-Channel Optically Isolated Digital Card -- 104-II-16
from ACCES I/O Products, Inc.

Features. 16 or 8 optically-isolated, non-polarized CMOS compatible digital inputs accept ±31VDC or AC rms. IRQ on input change of state (COS) eliminates the need for constant polling. Slow/fast filter to accommodate AC voltages and noisy DC inputs. 16 or 8 optically-isolated fully protected... [See More]

  • Application: General Lab & Industrial
  • Computer Bus: PC/104 (PC/104-Plus, EBX)
  • Digital I/O Channels: 32
  • Agency Approval: RoHS Available, CE
24-Channel Digital I/O Ethernet Board -- E-DIO24-OEM
from Measurement Computing

Board-only Ethernet-based digital I/O board with 24 bit-configurable DIO lines, one counter input, and header connectors. KEY HIGHLIGHTS. The E-DIO24 Series Ethernet digital I/O devices provide 24 channels for driving relays and one counter channel, making it ideal for network-based remote... [See More]

  • Application: General Lab & Industrial
  • Sampling Frequency: 5
  • Digital I/O Channels: 24
  • Sensor & Other Inputs: Tach
Data Acquisition Module -- STEMlab 125-14 ISO17025
from Red Pitaya, d.o.o.

Based on the STEMlab 125-14 Starter kit and it comes with individual ISO17025 certificate. [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
48-Channel Optically Isolated Digital Input Boards -- 104-IDI-48A
from ACCES I/O Products, Inc.

Features. 48 individually optically isolated AC/DC inputs. Polarity-insensitive AC/DC inputs accept up to 60 VDC or AC rms. AC or voltage transient filtering. Optically isolated channel-to-channel and channel-to-ground. Factory Options: (call for pricing and availability). 0 to 70 °C and -40 to... [See More]

  • Application: General Lab & Industrial
  • Computer Bus: PC/104 (PC/104-Plus, EBX)
  • Digital I/O Channels: 48
  • Name: Sample Programs and Source Code in Visual Basic, Delphi and Visual C++ for Windows
24-Channel Digital I/O USB Device -- USB-DIO24/37
from Measurement Computing

USB-based 24-channel digital I/O board with 37-pin D-Sub connector. KEY HIGHLIGHTS. The USB-DIO24 Series of digital devices provide logic-level, bidirectional digital I/O and counter operation, and allow seamless migration from the PCI-DIO24. OEM versions are available for embedded applications. [See More]

  • Application: General Lab & Industrial
  • Computer Bus: Universal Serial Bus
  • Digital I/O Channels: 24
  • DC Voltage: -0.5 to 5.5V
Data Acquisition Module -- STEMlab 125-14 Low Noise Bare OEM
from Red Pitaya, d.o.o.

STEMlab 125-14 Low Noise Bare OEM is the ultimate solution for customization and adaptability in your electronic project. This board, which comes without the usual connectors, provides unparalleled freedom and versatility to tailor your designs according to your specific needs. [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
8 Isolated Inputs, 4 Solid State FET Outputs, and 2 Analog Inputs Module -- USB-II8IDO4
from ACCES I/O Products, Inc.

Features. High-speed USB 2.0 device, USB 3.0 and 1.1 compatible. 8 individually optically isolated digital inputs. Polarity insensitive AC/DC inputs accept up to 31VDC or AC RMS. Jumper selectable filtering per input channel for AC or voltage transients. Four optically isolated fully protected solid... [See More]

  • Application: General Lab & Industrial
  • Digital I/O Channels: 8
  • Analog Channels: 2
  • Resolution: 16
24-Channel PCI Express Digital I/O Board -- PCIe-DIO24
from Measurement Computing

24-channel, PCI Express (PCIe) bus compatible digital I/O board. KEY HIGHLIGHTS. The PCIe-DIO Series digital boards are compatible with the PCI Express bus. Features include 24 or 96 DIO, selectable logic, high current output, and 82C55 mode 0 emulation. These devices provide easy migration from... [See More]

  • Application: General Lab & Industrial
  • Computer Bus: PCIe
  • Digital I/O Channels: 24
  • DC Voltage: -0.5 to 5.5V
Data Acquisition Module -- STEMlab 125-14 Low Noise Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 Low Noise is based on a STEMlab 125-14 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB. [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
Change-Of-State Detecting Digital I/O Card -- 104-DIO-24S
from ACCES I/O Products, Inc.

16 single-ended or 8 differential analog inputs, additional gain setting [See More]

  • Application: General Lab & Industrial
  • Computer Bus: PC/104 (PC/104-Plus, EBX)
  • Digital I/O Channels: 24
  • Outputs: Frequency or Pulse Output; Timer / Counter Output
32-Channel Digital I/O PCI Board -- DT335
from Measurement Computing

PCI digital I/O board with 32 digital I/O lines and interrupt on bit change detection. KEY HIGHLIGHTS. The DT335 PCI digital I/O board is a low-cost solution for non-clocked monitoring or control of high channel-count applications. This board provides bidirectional digital I/O lines capable of... [See More]

  • Application: General Lab & Industrial
  • Computer Bus: PCI
  • Digital I/O Channels: 32
Data Acquisition Module -- STEMlab 125-14 OEM
from Red Pitaya, d.o.o.

We are setting the industry standard in product quality and customer support, our STEMlab OEM boards are easy to integrate and available in multiple hardware and software configurations. [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
Digital I/O Card -- 104-DIO-48E
from ACCES I/O Products, Inc.

Digital I/O Card. The circuits use an 82C55A PPI with mode 0 supported. Ports A, B and C are buffered with 74ABT245 transceivers and pulled up to 5V. The optional 82C54 has three-sixteen bit down-counters within one chip. These counters are useful for making frequency outputs, measuring frequency of... [See More]

  • Application: General Lab & Industrial
  • Computer Bus: PC/104 (PC/104-Plus, EBX)
  • Digital I/O Channels: 48
  • Outputs: Frequency or Pulse Output; Timer / Counter Output
32-Channel High Speed Digital I/O USB Board -- USB-DIO32HS-OEM
from Measurement Computing

USB-based 32-bit high-speed digital I/O board, with independent input and output scan clocks, hardware and software triggering, and pattern detection / generation. KEY HIGHLIGHTS. The USB-DIO32HS Series digital I/O devices provide 32 bits of high-speed digital I/O, up to 8 MS/s update rate, and... [See More]

  • Application: General Lab & Industrial
  • Sampling Frequency: 8000
  • Digital I/O Channels: 32
  • Resolution: 32
Data Acquisition Module -- STEMlab 125-14 Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
Digital Input/Output and Counter/Timer Card -- PCI-DIO-96C3
from ACCES I/O Products, Inc.

Features. Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability). 96 Lines of Digital Input/Output. Four and Eight Bit Ports Independently Selectable for Inputs or Outputs. All 96 I/O Lines Buffered by Transceivers on the Card*. I/O Buffers can be Enabled/Disabled under... [See More]

  • Application: General Lab & Industrial
  • Computer Bus: PCI
  • Digital I/O Channels: 96
  • Outputs: Timer / Counter Output
4-Channel Analog Output PCI Board -- PCI-DDA04/12
from Measurement Computing

PCI-based 4-channel, 12-bit analog output board with 48 digital I/O. KEY HIGHLIGHTS. The PCI-DDA Series provide analog output and digital I/O. Available with 12- or 16-bit resolution. [See More]

  • Application: General Lab & Industrial
  • Resolution: 12
  • Digital I/O Channels: 48
  • Computer Bus: PCI
Data Acquisition Module -- STEMlab 125-14 Ultimate Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
Digital Input/Output Card -- PCI-DIO-96
from ACCES I/O Products, Inc.

Features. Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability). Up to 120 channels of digital I/O. All I/O lines buffered on the card. Four- and eight-bit groups independently selectable for I/O on each 24-bit port. Hysteresis correction and choice of pull-up and... [See More]

  • Application: General Lab & Industrial
  • Computer Bus: PCI
  • Digital I/O Channels: 96
  • Outputs: Analog Voltage Output
48-Channel Analog Input Board -- CIO-DAS48-PGA
from Measurement Computing

48-channel, 12-bit analog input board with software programmable gains. KEY HIGHLIGHTS. ISA data acquisition (DAQ) boards are available in a variety of configurations to meet the needs of most applications. Features include analog I/O, digital I/O, and counter/timer functions. Available with... [See More]

  • Application: General Lab & Industrial
  • Differential Channels: Yes
  • Analog Channels: 48
  • Resolution: 12
Data Acquisition Module -- STEMlab 125-14 X-Channel System
from Red Pitaya, d.o.o.

STEMlab 125-14 X-Channel System is designed for applications that require multi-channel RF signal acquisition and generation. It enables the user to stream analog and digital signals from/to the client's PC. X-Channel System consists of multiple STEMlab 125-14 devices that are modified and comes... [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
Ethernet 48 or 24-Channel Digital I/O Board -- ETH-DIO-48
from ACCES I/O Products, Inc.

Features. Ethernet 10/100 RJ45 connector for interfacing to CPU or network. 48 or 24 channel high-current TTL digital I/O lines. Compatible with industry standard I/O racks such as Grayhill, Opto 22, Western Reserve Controls, etc. Eight-bit ports software selectable for inputs or outputs. All 48... [See More]

  • Application: General Lab & Industrial
  • Computer Bus: Ethernet 10/100 Base T
  • Digital I/O Channels: 48
  • Name: Sample Programs and Source Code in C#, Delphi, Visual Basic, and Visual C++ for Windows
48-Channel Digital I/O Board -- PCI-DIO48H
from Measurement Computing

PCI-based 48-channel, high-drive, 64 mA logic-level digital I/O board. KEY HIGHLIGHTS. The PCI-DIO48 Series of 82C55-based PCI digital boards provide 48 logic-level, bidirectional digital I/O and high current output. [See More]

  • Application: General Lab & Industrial
  • Computer Bus: PCI
  • Digital I/O Channels: 48
  • DC Voltage: -0.5 to 5.5V
Data Acquisition Module -- STEMlab 125-14 Z7020 Low Noise Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14Z7020 Low Noise is based on a STEMlab 125-14 Z7020 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB. [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
High-Speed, Low-Profile, Universal PCI, 16-bit Multifunction Analog I/O Board -- LPCI-AIO16A
from ACCES I/O Products, Inc.

Features. 16-bit resolution A/D. Sampling rate. 16A version:500Ksamples/sec (maximum aggregate). 16E version:250Ksamples/sec (maximum aggregate). 16 single-ended or 8 differential analog inputs. Channel-by-channel ranges of 0-1V, 0-2V, 0-5V, 0-10V, ±0.5V, ±1V, ±2V, ±2.5V,... [See More]

  • Application: General Lab & Industrial
  • Differential Channels: Yes
  • Analog Channels: 16
  • Digital I/O Channels: 16
48-Channel Digital I/O PCI Board -- PCI-DUAL-AC5
from Measurement Computing

PCI digital I/O board with 48 digital I/O lines and a 64 mA drive capability. KEY HIGHLIGHTS. The PCI-DUAL-AC5 digital I/O board provides 48 bi-directional digital I/O and high current outputs with AC5/PB24 interface. [See More]

  • Application: General Lab & Industrial
  • Computer Bus: PCI
  • Digital I/O Channels: 48
  • DC Voltage: -0.5 to 7V
Data Acquisition Module -- STEMlab 125-14 Z7020 Low Noise Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14Z7020 Low Noise is based on a STEMlab 125-14 Z7020 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB. [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
ISA Bus 12-Bit 8-Input A/D Converter and Counter/Timer Card -- AD12-8
from ACCES I/O Products, Inc.

Features. Eight single-ended analog inputs. 12-bit resolution. Up to 40,000 conversions/second. Programmable scan rate. Can be used with AIM-16 to support up to 128 differential inputs with programmable gains. On-board counter/timer for event counting, pulse and waveform generation, and frequency... [See More]

  • Application: General Lab & Industrial
  • Digital I/O Channels: 16
  • Analog Channels: 8
  • Resolution: 12
6-Channel Analog Output Board -- PC104-DAC06
from Measurement Computing

6-channel, 12-bit analog output board, PC/104 compliant. [See More]

  • Application: General Lab & Industrial
  • Outputs: Analog Voltage Output
  • Computer Bus: PC/104 (PC/104-Plus, EBX)
  • Operating Temperature: 32 to 158
ISA Bus 8-Input A/D Converter and Counter/Timer Card -- AIO8
from ACCES I/O Products, Inc.

Features. Eight A/D channels, 12-bit resolution. Programmable scan rate. Foreground/background operation. Seven bits digital I/O. Three 16-bit programmable counter/timers. Can assert interrupts. Event, period, pulse, and pulse-width counting. AIO8 is an economical multifunction, moderate-speed,... [See More]

  • Application: General Lab & Industrial
  • Digital I/O Channels: 4
  • Analog Channels: 8
  • Sampling Frequency: 40
High-Speed, High-Channel USB Data Acquisition Boards with Single Gain -- USB-2623
from Measurement Computing

USB-based DAQ board with 16 SE analog inputs, 1 MS/s sample rate, 24 digital I/O, four 32-bit counters, and four timers. KEY HIGHLIGHTS. The USB-2600 Series of high-speed USB data acquisition (DAQ) boards provide a high channel count and high speed analog data transfer. Features include analog,... [See More]

  • Application: General Lab & Industrial
  • Differential Channels: Yes
  • Analog Channels: 16
  • Digital I/O Channels: 24
ISA Bus Analog and Digital I/O Card -- A1216E
from ACCES I/O Products, Inc.

Features. Eight differential or 16 single-ended input channels, switch selectable. Twelve-bit resolution. 100,000 samples per second. On-board pacer clock and three 16-bit counter/timers. Two independent, 12-bit D/A converters. D/A converter outputs disabled at power-on. Eight digital I/O lines (4... [See More]

  • Application: General Lab & Industrial
  • Differential Channels: Yes
  • Analog Channels: 16
  • Digital I/O Channels: 8
Multifunction Ethernet Data Acquisition Board -- E-1608-OEM
from Measurement Computing

Ethernet-based DAQ board with 8 analog inputs, 250 kS/s sample rate, 2 analog outputs, one 32-bit counter input, and 8 digital I/O. KEY HIGHLIGHTS. The E-1608 Series Ethernet data acquisition (DAQ) devices have a built-in 10/100 BASE-T auto-negotiation, high-speed communication port for data... [See More]

  • Application: General Lab & Industrial
  • Differential Channels: Yes
  • Analog Channels: 8
  • Digital I/O Channels: 8
ISA Bus Analog and Digital I/O Card -- AD12-16F
from ACCES I/O Products, Inc.

Features. 16 Single-ended or eight differential inputs. 12-bit resolution with five input ranges. Additional gain setting set by resistor. 50,000 samples/second (AD12-16). 100,000 samples/second with DMA(AD12-16F). On-board pacer clock and counter/timers. Two multiplying 12-bit D/A converters. Eight... [See More]

  • Application: General Lab & Industrial
  • Differential Channels: Yes
  • Analog Channels: 16
  • Digital I/O Channels: 8
Ultra High-Speed Simultaneous USB Data Acquisition Board -- USB-2020
from Measurement Computing

USB data acquisition (DAQ) device with two simultaneous analog inputs, 12-bit resolution, up to 20 MS/s sample rate per channel, 64 MS onboard memory, and eight digital I/O. KEY HIGHLIGHTS. The USB-2020 data acquisition (DAQ) device provides simultaneous, high-speed analog inputs at rates up to 20... [See More]

  • Application: General Lab & Industrial
  • Differential Channels: Yes
  • Analog Channels: 2
  • Digital I/O Channels: 8
ISA Bus Change-Of-State Detecting Digital I/O Card -- IOD-48S
from ACCES I/O Products, Inc.

Features. 48 parallel digital I/O lines. Can generate interrupts when inputs change. All 48 I/O lines buffered by transceivers on the card. Pull-up resistors for CMOS and contact closure inputs. Four- and eight-bit ports independently selectable for I/O. Crosstalk suppression by grounds on all... [See More]

  • Application: General Lab & Industrial
  • Computer Bus: ISA/EISA
  • Digital I/O Channels: 48
  • Outputs: Analog Voltage Output
Wireless Multifunction Data Acquisition Board -- BTH-1208LS-OEM
from Measurement Computing

Wireless OEM DAQ board with 8 SE/4 DIFF analog inputs, 1 kS/s throughput in Bluetooth mode, 2 analog outputs, 8 digital I/O, and one 32-bit counter input channel. KEY HIGHLIGHTS. The BTH-1208LS Series wireless data acquisition (DAQ) devices provide Bluetooth communication when paired with a... [See More]

  • Application: General Lab & Industrial
  • Differential Channels: Yes
  • Analog Channels: 8
  • Digital I/O Channels: 8
ISA Bus Digital Input/Output Card -- IOD-120
from ACCES I/O Products, Inc.

Features. 120 channels of TTL digital I/O lines. All I/O lines buffered by tristate transceivers. Outputs sink 24mA and source 15mA. Four- and eight-bit groups independently selectable for I/O. Pull-up resistors to provide CMOS and contact closure compatibility. Cable crosstalk suppression by... [See More]

  • Application: General Lab & Industrial
  • Computer Bus: ISA/EISA
  • Digital I/O Channels: 120
  • Outputs: Analog Voltage Output