Timer / Clock Input Data Acquisition Computer Boards
from Measurement Computing
USB Dynamic Signal Analyzer: 16 IEPE AI, 24-bit, 105.4 kHz; 2 AO, 32-bit, 216 kHz; 16 DIO; 1 Tachometer; No enclosure. KEY HIGHLIGHTS. The DT9857E USB dynamic signal analyzer provides a higher channel count over other DSA devices to provide highly accurate measurements for portable sound, vibration,... [See More]
- Analog Channels: 16
- Sampling Frequency: 105
- Digital I/O Channels: 16
- Resolution: 24
from ACCES I/O Products, Inc.
Features. Eight single-ended analog inputs. 12-bit resolution. Up to 40,000 conversions/second. Programmable scan rate. Can be used with AIM-16 to support up to 128 differential inputs with programmable gains. On-board counter/timer for event counting, pulse and waveform generation, and frequency... [See More]
- Analog Channels: 8
- Resolution: 12
- Digital I/O Channels: 16
- Accuracy: 0.0200
from NorPix, Inc.
StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]
- Analog Channels: 32
- Digital I/O Channels: 48
- Differential Channels: Yes
- Sampling Frequency: 1000
from American Portwell Technology Inc.
Sixteen independent double-buffered, digital-to-analog converters (DACs), and three 16-bit counter/timers Analog Output Cards [See More]
- Analog Channels: 16
- Resolution: 12
- Digital I/O Channels: 24
- Computer Bus: PCI; PCI-X
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- Analog Channels: 6
- Digital I/O Channels: 16
- Differential Channels: Yes (optional feature)
- Sampling Frequency: 122880
from Measurement Computing
Multifunction USB Data Acquisition Module; 16SE/8DI AI, 2 AO, 16 DIO, 2 C/T, No Enclosure. KEY HIGHLIGHTS. The DT9818 is a high-performance, multifunction USB data acquisition (DAQ) board that combines the functionality of multiple boards by providing synchronous subsystem operation for analog input... [See More]
- Analog Channels: 16
- Digital I/O Channels: 16
- Differential Channels: Yes
- Sampling Frequency: 150
from ACCES I/O Products, Inc.
Features. Eight A/D channels, 12-bit resolution. Programmable scan rate. Foreground/background operation. Seven bits digital I/O. Three 16-bit programmable counter/timers. Can assert interrupts. Event, period, pulse, and pulse-width counting. AIO8 is an economical multifunction, moderate-speed,... [See More]
- Analog Channels: 8
- Sampling Frequency: 40
- Digital I/O Channels: 4
- Resolution: 12
from American Portwell Technology Inc.
12-bit Multifunction A/D 100Khz card. It accepts up to 16 single-ended inputs or eight differential inputs, eight programmable voltage ranges plus 4-20mA inputs. Additional I/O includes two 12-bit D/A, 24 Digital I/O, on-board Pacer clock and counter timers. [See More]
- Analog Channels: 16
- Digital I/O Channels: 16
- Differential Channels: Yes
- Sampling Frequency: 500
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Analog Channels: 6
- Digital I/O Channels: 16
- Differential Channels: Yes (optional feature)
- Sampling Frequency: 250000
from Measurement Computing
System on Module (SOM) data acquisition (DAQ) board with embedded 1 GHz ARM processor, eight analog inputs, 16-bit resolution, up to 400 kS/s/ch sample rate, two 16-bit analog outputs, 16 GPIO pins, two counters, and one tachometer. KEY HIGHLIGHTS. The DT7816 System on Module (SOM) board provides a... [See More]
- Analog Channels: 8
- Sampling Frequency: 400
- Digital I/O Channels: 16
- Resolution: 16
from ACCES I/O Products, Inc.
Features. 16 Single-ended or 8 differential analog inputs. Eight-bit resolution. Over 16,000 conversions per second. Programmable scan rate and voltage ranges. Two 8-bit analog outputs. Three programmable counter/timers. Eight digital inputs. Eight digital outputs. +5V output, 1 amp, fused. Model... [See More]
- Analog Channels: 16
- Digital I/O Channels: 8
- Differential Channels: Yes
- Sampling Frequency: 16.6
from American Portwell Technology Inc.
Low cost 12-bit 100KHz, A/D multifunction board for use in PCI-Bus computers with 3.3/5V PCI slots. It accepts up to 16 single-ended or eight differential inputs with eight programmable ranges (Unipolar & Bipolar) and 4-20mA current range. [See More]
- Analog Channels: 16
- Sampling Frequency: 100
- Differential Channels: Yes
- Resolution: 12
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Analog Channels: 6
- Digital I/O Channels: 16
- Differential Channels: Yes (optional feature)
- Sampling Frequency: 250000