Accelerometer Input Data Acquisition Computer Boards

4 Results
Streampix 5 with DAQ Module
from NorPix, Inc.

StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]

  • Analog Channels: 32
  • Digital I/O Channels: 48
  • Differential Channels: Yes
  • Sampling Frequency: 1000
Digital I/O and Counter/Timer Board -- OMB-DAQBOARD-2002
from OMEGA Engineering, Inc.

The OMB-DAQBOARD-2000 is a family of high performance analog and digital I/O boards for PCI based computers. The family includes multifunction boards, analog output boards and digital I/O boards. The OMB-DAQBOARD-2002 is a digital I/O board. The OMB-DAQBOARD-2002 offers two 40 channels of digital... [See More]

  • Digital I/O Channels: 40
  • Accuracy: 0.0280
  • Resolution: 16
  • DC Voltage: 156mV-100V
Sensor Signal Processor -- SSP1492
from Sensor Platforms, Inc.

A multi sensor system with two popular microcontroller interfaces [See More]

  • Analog Channels: 8
  • Sensor & Other Inputs: Accelerometer Input; LVDT; Timer / Clock Input (optional feature); Magnetometer
  • Digital I/O Channels: 8
  • Outputs: Analog Voltage Output
PCI 1-MHz, 16-Bit Multifunction Boards -- OMB-DAQBOARD-3000
from OMEGA Engineering, Inc.

The new OMB-DAQBOARD-3000 Series comprises high-performance PCI boards offering 16-bit/1-MHz multifunction synchronous I/O at very competitive prices. This is accomplished by incorporating a high level of integration, while focusing on features that provide valuable benefits to users. The new... [See More]

  • Analog Channels: 16
  • Sampling Frequency: 20000
  • Digital I/O Channels: 24
  • Resolution: 16