Relay / Switch Input Data Acquisition Computer Boards
from Measurement Computing
PCI-based 16 electromechanical relays, 16 isolated (500 V) digital input board. KEY HIGHLIGHTS. The PCI-PDISO8 Series relay interface boards are designed for high voltage applications. Each device provides isolated Form C and Form A electromechanical relay output and high current output. [See More]
- Digital I/O Channels: 16
- DC Voltage: 5 to 28V
- Computer Bus: PCI
- AC Voltage: 5 to 28V
from NorPix, Inc.
StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]
- Analog Channels: 32
- Digital I/O Channels: 48
- Differential Channels: Yes
- Sampling Frequency: 1000
from Measurement Computing
PCI-based 8-channel, high-voltage, high-drive digital I/O board. KEY HIGHLIGHTS. The PCI-PDISO8 Series relay interface boards are designed for high voltage applications. Each device provides isolated Form C and Form A electromechanical relay output and high current output. [See More]
- Digital I/O Channels: 8
- DC Voltage: 6 to 28V
- Computer Bus: PCI
- AC Voltage: 6 to 28V
from Measurement Computing
Ethernet-based DAQ device with eight analog inputs, 250 kS/s sample rate, two analog outputs, one 32-bit counter input, and 8 digital I/O; compatible with 8B analog modules and SSR digital modules. Includes an external power supply and accessory kit. KEY HIGHLIGHTS. The SC-1608 Series provide USB or... [See More]
- Analog Channels: 8
- Digital I/O Channels: 8
- Differential Channels: Yes
- Sampling Frequency: 250