RTD Input Data Acquisition Computer Boards

8 Results
REMOTE ACCES 12-Bit Analog/Digital I/O Pod -- RAD128
from ACCES I/O Products, Inc.

REMOTE ACCES 12-Bit Analog/Digital I/O Pod. RAD128 is an intelligent, eight channel, 12-bit, analog-to-digital converter unit that interfaces to a host computer through an optoisolated asynchronous serial port. It is packaged in a steel enclosure for remote installation and input connections are via... [See More]

  • Analog Channels: 8
  • Digital I/O Channels: 8
  • Differential Channels: Yes
  • Sampling Frequency: 10
8-Channel RTD Measurement Card -- OMB-DBK9
from OMEGA Engineering, Inc.

#162;Provides 8 RTD Channels. ¢Supports 3- 4-Wire RTD ™s. ¢Supports Three Ranges of RTD Resistance. ¢Features Resolution Over the Full-Range of -200 to 850 °C Span. The OMB-DBK9 is an eight-channel RTD (resistance temperature device) measurement card for OMEGA's... [See More]

  • Differential Channels: Yes
  • Sensor & Other Inputs: RTD Input
  • Digital I/O Channels: 8
  • Excitation: Current
REMOTE ACCES 12-Bit Analog/Digital I/O Pod -- RAG128
from ACCES I/O Products, Inc.

REMOTE ACCES 12-Bit Analog/Digital I/O Pod. RAG128 is an intelligent, eight channel, 12-bit, analog-to-digital converter unit that interfaces to a host computer through an opto-isolated asynchronous serial port. It is packaged in a steel enclosure for remote installation and input connections are... [See More]

  • Analog Channels: 8
  • Digital I/O Channels: 8
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 10
Digital I/O and Counter/Timer Board -- OMB-DAQBOARD-2002
from OMEGA Engineering, Inc.

The OMB-DAQBOARD-2000 is a family of high performance analog and digital I/O boards for PCI based computers. The family includes multifunction boards, analog output boards and digital I/O boards. The OMB-DAQBOARD-2002 is a digital I/O board. The OMB-DAQBOARD-2002 offers two 40 channels of digital... [See More]

  • Digital I/O Channels: 40
  • Accuracy: 0.0280
  • Resolution: 16
  • DC Voltage: 156mV-100V
REMOTE ACCES 24-Bit Analog/Digital I/O Pod -- RAD242
from ACCES I/O Products, Inc.

REMOTE ACCES 24-Bit Analog/Digital I/O Pod. Model RAD242 is an intelligent, two-differential-channel, 24-bit analog-input interface unit that includes a Delta-Sigma A/D converter. The converter has a digital output filter with adjustable notch frequency from 10 Hz to 2000 Hz. The pod also has 13... [See More]

  • Analog Channels: 2
  • Digital I/O Channels: 13
  • Differential Channels: Yes
  • Sampling Frequency: 19.5
PCI 1-MHz, 16-Bit Multifunction Boards -- OMB-DAQBOARD-3000
from OMEGA Engineering, Inc.

The new OMB-DAQBOARD-3000 Series comprises high-performance PCI boards offering 16-bit/1-MHz multifunction synchronous I/O at very competitive prices. This is accomplished by incorporating a high level of integration, while focusing on features that provide valuable benefits to users. The new... [See More]

  • Analog Channels: 16
  • Sampling Frequency: 20000
  • Digital I/O Channels: 24
  • Resolution: 16
Remote Data Acquisition Pod -- RA1216
from ACCES I/O Products, Inc.

Remote Data Acquisition Pod. The RA1216 is an intelligent 16 channel analog-to-digital converter. It also contains three digital-to-analog converters and parallel digital input/output ports. RA1216 communicatres with a host computer via opto-isolated asynchronous EIA RS485 half-duplex serial... [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 7
  • Differential Channels: Yes
  • Sampling Frequency: 50
PCI-Based 16 Bit Analog Output Board -- OMB-DAQBOARD-2004
from OMEGA Engineering, Inc.

The OMB-DAQBOARD-2000 is a family of high performance analog and digital I/O boards for PCI based computers. The family includes multifunction boards, analog output boards and digital I/O boards. The OMB-DAQBOARD-2004 is an analog output board. It offers four 16-bit 100-kHz analog outputs. The... [See More]

  • Digital I/O Channels: 40
  • Accuracy: 0.0280
  • Resolution: 16
  • DC Voltage: 156mV-100V