Thermistor Input Data Acquisition Computer Boards
from ACCES I/O Products, Inc.
REMOTE ACCES 12-Bit Analog/Digital I/O Pod. RAD128 is an intelligent, eight channel, 12-bit, analog-to-digital converter unit that interfaces to a host computer through an optoisolated asynchronous serial port. It is packaged in a steel enclosure for remote installation and input connections are via... [See More]
- Analog Channels: 8
- Digital I/O Channels: 8
- Differential Channels: Yes
- Sampling Frequency: 10
from OMEGA Engineering, Inc.
The OMB-DAQBOARD-2000 is a family of high performance analog and digital I/O boards for PCI based computers. The family includes multifunction boards, analog output boards and digital I/O boards. The OMB-DAQBOARD-2002 is a digital I/O board. The OMB-DAQBOARD-2002 offers two 40 channels of digital... [See More]
- Digital I/O Channels: 40
- Accuracy: 0.0280
- Resolution: 16
- DC Voltage: 156mV-100V
from ACCES I/O Products, Inc.
REMOTE ACCES 12-Bit Analog/Digital I/O Pod. RAG128 is an intelligent, eight channel, 12-bit, analog-to-digital converter unit that interfaces to a host computer through an opto-isolated asynchronous serial port. It is packaged in a steel enclosure for remote installation and input connections are... [See More]
- Analog Channels: 8
- Digital I/O Channels: 8
- Differential Channels: Yes (optional feature)
- Sampling Frequency: 10
from OMEGA Engineering, Inc.
The new OMB-DAQBOARD-3000 Series comprises high-performance PCI boards offering 16-bit/1-MHz multifunction synchronous I/O at very competitive prices. This is accomplished by incorporating a high level of integration, while focusing on features that provide valuable benefits to users. The new... [See More]
- Analog Channels: 16
- Sampling Frequency: 20000
- Digital I/O Channels: 24
- Resolution: 16
from ACCES I/O Products, Inc.
Remote Data Acquisition Pod. The RA1216 is an intelligent 16 channel analog-to-digital converter. It also contains three digital-to-analog converters and parallel digital input/output ports. RA1216 communicatres with a host computer via opto-isolated asynchronous EIA RS485 half-duplex serial... [See More]
- Analog Channels: 16
- Digital I/O Channels: 7
- Differential Channels: Yes
- Sampling Frequency: 50
from OMEGA Engineering, Inc.
The OMB-DAQBOARD-2000 is a family of high performance analog and digital I/O boards for PCI based computers. The family includes multifunction boards, analog output boards and digital I/O boards. The OMB-DAQBOARD-2004 is an analog output board. It offers four 16-bit 100-kHz analog outputs. The... [See More]
- Digital I/O Channels: 40
- Accuracy: 0.0280
- Resolution: 16
- DC Voltage: 156mV-100V