Voltage Output Data Acquisition Computer Boards

72 Results
32 Channel Simultaneous Analog Output Card -- AO32CPCI
from D-TACQ Solutions

16 bit DAC per channel for true simultaneous analog output. Low cost CPCI peripheral card, recommended for use with ACQ196CPCI. Low latency update mode - immediate write from PCI. Clocked update mode - includes buffer for high performance AWG. 1usec update DAC devices, AWG can operate to 1MHz. [See More]

  • Analog Channels: 32
  • Resolution: 16
  • Sampling Frequency: 1000
  • Computer Bus: CompactPCI
16, 32, and 48 Channel Isolated Solid-State Digital Output ISA Bus Cards -- IDO-xx
from ACCES I/O Products, Inc.

Features. 16, 32, or 48 individually optically isolated solid-state outputs. Solid-state design permits high-speed switching and long-life expectancy. Wide 5V to 60 VDC output range. Optically isolated channel to channel and channel to ground. On-Card shields prevent accidental contact with user... [See More]

  • Analog Channels: 48
  • Outputs: Analog Voltage Output
  • Computer Bus: ISA/EISA
  • Application: General Lab & Industrial
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 122880
IO60 Data Acquisition Module -- IO60-M410
from WINSYSTEMS, INC.

WinSystems ’ IO60-M410 is a reliable data acquisition module for embedded systems with IO60 expansion featuring 24 GPIO (General Purpose Input-Output) tolerant to 30 V DC. Activity LEDs indicate device communication and DAC fault. WinSystems can provide custom configurations for OEM clients. [See More]

  • Digital I/O Channels: 24
  • DC Current: Jumper Selectable Conversion for 4 mA to 20 mA Current Loop
  • DC Voltage: 0-5V, 0-10V, ±5V, and ±10
  • Outputs: Analog Voltage Output; Analog Current Output
PCI 16 Analog Output Card -- PCI-DA12-16
from American Portwell Technology Inc.

Sixteen independent double-buffered, digital-to-analog converters (DACs), and three 16-bit counter/timers Analog Output Cards [See More]

  • Analog Channels: 16
  • Resolution: 12
  • Digital I/O Channels: 24
  • Computer Bus: PCI; PCI-X
Sensor Signal Processor -- SSP1492
from Sensor Platforms, Inc.

A multi sensor system with two popular microcontroller interfaces [See More]

  • Analog Channels: 8
  • Sensor & Other Inputs: Accelerometer Input; LVDT; Timer / Clock Input (optional feature); Magnetometer
  • Digital I/O Channels: 8
  • Outputs: Analog Voltage Output
16 Electromechanical Relays and 16 Isolated Digital Input Board -- PCI-PDISO16
from Measurement Computing

PCI-based 16 electromechanical relays, 16 isolated (500 V) digital input board. KEY HIGHLIGHTS. The PCI-PDISO8 Series relay interface boards are designed for high voltage applications. Each device provides isolated Form C and Form A electromechanical relay output and high current output. [See More]

  • Digital I/O Channels: 16
  • DC Voltage: 5 to 28V
  • Computer Bus: PCI
  • AC Voltage: 5 to 28V
8-Channel Digital I/O Board -- PCI-PDISO8
from OMEGA Engineering, Inc.

The PCI-PDISO16 and PCI-PDISO8 combine isolated AC or DC inputs and electromechanical relays on a single PCI-bus compatible board, for IBM or compatible PC ’s. The PCI-PDISO16 provides sixteen 24 V AC or DC inputs and sixteen form C, 3-Amp relays. The PCI-PDISO8 offers eight 24 V AC or DC and... [See More]

  • Analog Channels: 8
  • DC Voltage: 24 V
  • Computer Bus: PCI
  • AC Voltage: 24 V
6U CompactPCI™ Intelligent Data Acquisition Board -- ACQ32CPCI
from D-TACQ Solutions

The ACQ32CPCI is a 6U CompactPCI ™ intelligent data acquisition board providing 32 channels of simultaneous Analog Input at 250 kHz and 2 Channels of 1 MHz simultaneous waveform capable Analog Outputs, both offering 16 bit resolution. The board also includes 8 general purpose Digital I/Os... [See More]

  • Analog Channels: 32
  • Sampling Frequency: 250
  • Differential Channels: Yes (optional feature)
  • Computer Bus: CompactPCI
16-Bit, 16-Channel, PC/104 Multifunction Analog I/O Boards -- 104-AIO16A
from ACCES I/O Products, Inc.

FEATURES. 16-bit resolution A/D. Up to 500kHz sampling rate. 16 single-ended or 8 differential analog inputs. 10 input ranges, unipolar or bipolar. A/D starts from software, timer and external trigger. Single channel or scan A/D modes. On-board calibration reduces A/D converter offset and gain... [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 16
  • Differential Channels: Yes
  • Sampling Frequency: 500
Data Acquisition Module -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 122880
PC/104 - 16 ADC, 8 DAC, and 48 Digital I/O -- PCM-MIO-G-1
from WINSYSTEMS, INC.

PC/104 Data Acquisition module incorporating 16 Analog-to-Digital (ADC) inputs, 8 Digital-to-Analog (DAC) outputs, and 48 bi-directional Digital I/O in a single module. Features. 16-bit Analog-to-Digital (ADC) converter with sample-and-hold circuit. Analog input ranges: 0-5V, 0-10V, ±5V and... [See More]

  • Analog Channels: 16
  • Computer Bus: PC/104 (PC/104-Plus, EBX)
  • Digital I/O Channels: 48
  • DC Voltage: 0-5V, 0-10V, ±5V, and ±10
PCI Analog Input Card -- PCI-A12-16A
from American Portwell Technology Inc.

12-bit Multifunction A/D 100Khz card. It accepts up to 16 single-ended inputs or eight differential inputs, eight programmable voltage ranges plus 4-20mA inputs. Additional I/O includes two 12-bit D/A, 24 Digital I/O, on-board Pacer clock and counter timers. [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 16
  • Differential Channels: Yes
  • Sampling Frequency: 500
16-Bit Analog Output Board -- PCI-DAC6702
from Measurement Computing

PCI-based 8-channel, 16-bit analog output board with eight digital I/O. KEY HIGHLIGHTS. The PCI-DAC6700 Series of PCI boards provide analog output along with bidirectional, discrete digital I/O. Each board can control relays and solenoids, and monitor switch and contact closures. [See More]

  • Digital I/O Channels: 8
  • Computer Bus: PCI
  • Resolution: 16
  • DC Voltage: -0.5 to 7V
Digital I/O and Counter/Timer Board -- OMB-DAQBOARD-2002
from OMEGA Engineering, Inc.

The OMB-DAQBOARD-2000 is a family of high performance analog and digital I/O boards for PCI based computers. The family includes multifunction boards, analog output boards and digital I/O boards. The OMB-DAQBOARD-2002 is a digital I/O board. The OMB-DAQBOARD-2002 offers two 40 channels of digital... [See More]

  • Digital I/O Channels: 40
  • Accuracy: 0.0280
  • Resolution: 16
  • DC Voltage: 156mV-100V
96 Channel 500 kSPS Simultaneous Digitizer -- ACQ196CPCI-32-500
from D-TACQ Solutions

The ACQ196CPCI board meets the requirement for high channel density simultaneous data acquisition in cost-sensitve applications. The board samples 96 input channels simultaneously with 16 bit resolution at sample rates up to 500kSPS (kilo-samples per second) per channel, while still offering a... [See More]

  • Analog Channels: 32
  • Sampling Frequency: 500
  • Differential Channels: Yes
  • RAM: 1000
16-Channel 12-Bit Analog Input/Output Cards -- PCI-A12-16A
from ACCES I/O Products, Inc.

Features. Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability). 16 Single-Ended / 8 Differential Analog Inputs. 12-Bit Resolution, 100kHz A/D Converter. Eight Programmable Voltage Ranges (Unipolar and Bipolar) and 4-20mA Current Range. FIFO Data and Point List Buffers. [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 24
  • Differential Channels: Yes
  • Sampling Frequency: 100
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 250000
PCI Analog Input Card -- PCI-AI12-16
from American Portwell Technology Inc.

Low cost 12-bit 100KHz, A/D multifunction board for use in PCI-Bus computers with 3.3/5V PCI slots. It accepts up to 16 single-ended or eight differential inputs with eight programmable ranges (Unipolar & Bipolar) and 4-20mA current range. [See More]

  • Analog Channels: 16
  • Sampling Frequency: 100
  • Differential Channels: Yes
  • Resolution: 12
16-Bit Analog Output Board -- PCI-DAC6703
from Measurement Computing

PCI-based 16-channel, 16-bit analog output board. KEY HIGHLIGHTS. The PCI-DAC6700 Series of PCI boards provide analog output along with bidirectional, discrete digital I/O. Each board can control relays and solenoids, and monitor switch and contact closures. [See More]

  • Digital I/O Channels: 8
  • Computer Bus: PCI
  • Resolution: 16
  • DC Voltage: -0.5 to 7V
PCI 1-MHz, 16-Bit Multifunction Boards -- OMB-DAQBOARD-3000
from OMEGA Engineering, Inc.

The new OMB-DAQBOARD-3000 Series comprises high-performance PCI boards offering 16-bit/1-MHz multifunction synchronous I/O at very competitive prices. This is accomplished by incorporating a high level of integration, while focusing on features that provide valuable benefits to users. The new... [See More]

  • Analog Channels: 16
  • Sampling Frequency: 20000
  • Digital I/O Channels: 24
  • Resolution: 16
16-Channel, 12-Bit Analog Input Card -- PCI-AI12-16
from ACCES I/O Products, Inc.

Features. 16 Single-Ended / 8 Differential Analog Inputs. 12-Bit Resolution, 100kHz A/D Converter. Eight Programmable Voltage Ranges (Unipolar & Bipolar) and 4-20mA Current Range. FIFO Data and Point List Buffers ('A' version). Both FIFOs 2K. On-board Pacer Clock and Counter Timers. Universal... [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 4
  • Differential Channels: Yes
  • Sampling Frequency: 100
Data Acquisition Module -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 250000
PCI Analog Input Card -- PCI-AI12-16A
from American Portwell Technology Inc.

Multifunction, high-speed, analog-to-digital converter board for use in PCI-Bus computers. It accepts up to 16 single-ended or eight differential inputs. Include foregoing plus includes a 2K Samples FIFO data buffer and a 2K words Point List FIFO buffer [See More]

  • Analog Channels: 16
  • Sampling Frequency: 100
  • Differential Channels: Yes
  • Resolution: 12
16-Channel Analog Voltage Output Board -- CIO-DAC16
from Measurement Computing

16-channel, 12-bit analog voltage output board for ISA bus. KEY HIGHLIGHTS. ISA data acquisition (DAQ) boards are available in a variety of configurations to meet the needs of most applications. Features include analog I/O, digital I/O, and counter/timer functions. Available with simultaneous... [See More]

  • Computer Bus: ISA/EISA
  • Application: General Lab & Industrial
  • Outputs: Analog Voltage Output
  • Operating Temperature: 32 to 158
PCI-Based 16 Bit Analog Output Board -- OMB-DAQBOARD-2004
from OMEGA Engineering, Inc.

The OMB-DAQBOARD-2000 is a family of high performance analog and digital I/O boards for PCI based computers. The family includes multifunction boards, analog output boards and digital I/O boards. The OMB-DAQBOARD-2004 is an analog output board. It offers four 16-bit 100-kHz analog outputs. The... [See More]

  • Digital I/O Channels: 40
  • Accuracy: 0.0280
  • Resolution: 16
  • DC Voltage: 156mV-100V
Digital Input/Output Card -- PCI-DIO-96
from ACCES I/O Products, Inc.

Features. Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability). Up to 120 channels of digital I/O. All I/O lines buffered on the card. Four- and eight-bit groups independently selectable for I/O on each 24-bit port. Hysteresis correction and choice of pull-up and... [See More]

  • Digital I/O Channels: 96
  • Outputs: Analog Voltage Output
  • Computer Bus: PCI
  • Application: General Lab & Industrial
Data Acquisition Module -- STEMlab 125-14 Calibrated Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]

  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 125000
2-Channel Analog Output PCI Board -- PCI-DDA02/12
from Measurement Computing

PCI-based 2-channel, 12-bit analog output board with 48 digital I/O. KEY HIGHLIGHTS. The PCI-DDA Series provide analog output and digital I/O. Available with 12- or 16-bit resolution. [See More]

  • Digital I/O Channels: 48
  • Computer Bus: PCI
  • Resolution: 12
  • DC Voltage: -0.5 to 7V
PCI-Based Data Acquisition Board -- OMB-DAQBOARD-2000
from OMEGA Engineering, Inc.

The OMB-DAQBOARD-2000 Series sets the price/performance benchmark for high-speed, multi-function plug-and-play data acquisition for PCI bus computers. The hardware design offers all of the features normally found on significantly more expensive boards, including 16-bit, 200 kHz A/D, 100% digital... [See More]

  • Analog Channels: 16
  • Resolution: 16
  • Digital I/O Channels: 40
  • Accuracy: 0.0280
High-Speed, Low-Profile, Universal PCI, 16-bit Multifunction Analog I/O Board -- LPCI-AIO16A
from ACCES I/O Products, Inc.

Features. 16-bit resolution A/D. Sampling rate. 16A version:500Ksamples/sec (maximum aggregate). 16E version:250Ksamples/sec (maximum aggregate). 16 single-ended or 8 differential analog inputs. Channel-by-channel ranges of 0-1V, 0-2V, 0-5V, 0-10V, ±0.5V, ±1V, ±2V, ±2.5V,... [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 16
  • Differential Channels: Yes
  • Sampling Frequency: 500
Data Acquisition Module -- STEMlab 125-14 Diagnostic Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 125000
24-Channel Digital I/O Board -- PCI-DIO24
from Measurement Computing

PCI-based 24-channel, logic-level digital I/O board. KEY HIGHLIGHTS. The PCI-DIO24 Series of 82C55-based PCI digital boards provide 24 logic-level, bidirectional digital I/O and high current output. NOTE: The PCI-DIO24 and PCI-DIO24/SIPSCKT devices are ROHS compliant, all other devices in the Series... [See More]

  • Digital I/O Channels: 24
  • DC Voltage: -0.3 to 5.3V
  • Computer Bus: PCI
  • Outputs: Analog Voltage Output
ISA Bus Analog and Digital I/O Card -- A1216E
from ACCES I/O Products, Inc.

Features. Eight differential or 16 single-ended input channels, switch selectable. Twelve-bit resolution. 100,000 samples per second. On-board pacer clock and three 16-bit counter/timers. Two independent, 12-bit D/A converters. D/A converter outputs disabled at power-on. Eight digital I/O lines (4... [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 8
  • Differential Channels: Yes
  • Sampling Frequency: 100
Data Acquisition Module -- STEMlab 125-14 Edu Pack
from Red Pitaya, d.o.o.

STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]

  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 125000
24-Channel Digital I/O USB Device -- USB-DIO24/37
from Measurement Computing

USB-based 24-channel digital I/O board with 37-pin D-Sub connector. KEY HIGHLIGHTS. The USB-DIO24 Series of digital devices provide logic-level, bidirectional digital I/O and counter operation, and allow seamless migration from the PCI-DIO24. OEM versions are available for embedded applications. [See More]

  • Digital I/O Channels: 24
  • DC Voltage: -0.5 to 5.5V
  • Computer Bus: Universal Serial Bus
  • Sensor & Other Inputs: Tach
ISA Bus Analog and Digital I/O Card -- AD12-16F
from ACCES I/O Products, Inc.

Features. 16 Single-ended or eight differential inputs. 12-bit resolution with five input ranges. Additional gain setting set by resistor. 50,000 samples/second (AD12-16). 100,000 samples/second with DMA(AD12-16F). On-board pacer clock and counter/timers. Two multiplying 12-bit D/A converters. Eight... [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 8
  • Differential Channels: Yes
  • Resolution: 12
Data Acquisition Module -- STEMlab 125-14 External Clock Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users... [See More]

  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 125000
24-Channel PCI Express Digital I/O Board -- PCIe-DIO24
from Measurement Computing

24-channel, PCI Express (PCIe) bus compatible digital I/O board. KEY HIGHLIGHTS. The PCIe-DIO Series digital boards are compatible with the PCI Express bus. Features include 24 or 96 DIO, selectable logic, high current output, and 82C55 mode 0 emulation. These devices provide easy migration from... [See More]

  • Digital I/O Channels: 24
  • DC Voltage: -0.5 to 5.5V
  • Computer Bus: PCIe
  • Outputs: Analog Voltage Output
ISA Bus Change-Of-State Detecting Digital I/O Card -- IOD-48S
from ACCES I/O Products, Inc.

Features. 48 parallel digital I/O lines. Can generate interrupts when inputs change. All 48 I/O lines buffered by transceivers on the card. Pull-up resistors for CMOS and contact closure inputs. Four- and eight-bit ports independently selectable for I/O. Crosstalk suppression by grounds on all... [See More]

  • Digital I/O Channels: 48
  • Outputs: Analog Voltage Output
  • Computer Bus: ISA/EISA
  • Application: General Lab & Industrial
Data Acquisition Module -- STEMlab 125-14 ISO17025
from Red Pitaya, d.o.o.

Based on the STEMlab 125-14 Starter kit and it comes with individual ISO17025 certificate. [See More]

  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 125000
4-Channel Analog Output PCI Board -- PCI-DDA04/12
from Measurement Computing

PCI-based 4-channel, 12-bit analog output board with 48 digital I/O. KEY HIGHLIGHTS. The PCI-DDA Series provide analog output and digital I/O. Available with 12- or 16-bit resolution. [See More]

  • Digital I/O Channels: 48
  • Computer Bus: PCI
  • Resolution: 12
  • DC Voltage: -0.5 to 7V
ISA Bus Digital Input/Output Card -- IOD-120
from ACCES I/O Products, Inc.

Features. 120 channels of TTL digital I/O lines. All I/O lines buffered by tristate transceivers. Outputs sink 24mA and source 15mA. Four- and eight-bit groups independently selectable for I/O. Pull-up resistors to provide CMOS and contact closure compatibility. Cable crosstalk suppression by... [See More]

  • Digital I/O Channels: 120
  • Outputs: Analog Voltage Output
  • Computer Bus: ISA/EISA
  • Application: General Lab & Industrial
Data Acquisition Module -- STEMlab 125-14 Low Noise Bare OEM
from Red Pitaya, d.o.o.

STEMlab 125-14 Low Noise Bare OEM is the ultimate solution for customization and adaptability in your electronic project. This board, which comes without the usual connectors, provides unparalleled freedom and versatility to tailor your designs according to your specific needs. [See More]

  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 125000
48-Channel Digital I/O Board -- PCI-DIO48H
from Measurement Computing

PCI-based 48-channel, high-drive, 64 mA logic-level digital I/O board. KEY HIGHLIGHTS. The PCI-DIO48 Series of 82C55-based PCI digital boards provide 48 logic-level, bidirectional digital I/O and high current output. [See More]

  • Digital I/O Channels: 48
  • DC Voltage: -0.5 to 5.5V
  • Computer Bus: PCI
  • Outputs: Analog Voltage Output
ISA Bus Digital Input/Output Card -- IOD-24
from ACCES I/O Products, Inc.

Features. 24, 72, and 120 channels of TTL digital I/O lines. All I/O lines buffered by tristate transceivers. Outputs sink 24mA and source 15mA. Four- and eight-bit groups independently selectable for I/O. Pull-up resistors to provide CMOS and contact closure compatibility. Cable crosstalk... [See More]

  • Digital I/O Channels: 24
  • Outputs: Analog Voltage Output
  • Computer Bus: ISA/EISA
  • Application: General Lab & Industrial
Data Acquisition Module -- STEMlab 125-14 Low Noise Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 Low Noise is based on a STEMlab 125-14 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB. [See More]

  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 125000
48-Channel Digital I/O PCI Board -- PCI-DUAL-AC5
from Measurement Computing

PCI digital I/O board with 48 digital I/O lines and a 64 mA drive capability. KEY HIGHLIGHTS. The PCI-DUAL-AC5 digital I/O board provides 48 bi-directional digital I/O and high current outputs with AC5/PB24 interface. [See More]

  • Digital I/O Channels: 48
  • DC Voltage: -0.5 to 7V
  • Computer Bus: PCI
  • Outputs: Analog Voltage Output
ISA Bus Digital Input/Output Card -- IOD-64
from ACCES I/O Products, Inc.

Features. 64 channels of digital I/O. Eight 8-bit ports of directly addressable bi-directional I/O. Bit-by-bit programmable for input or output. I/O buffers can be enabled/disabled under program control. Compatible with industry standard I/O racks from Opto-22, Western Reserve Controls, DuTec,... [See More]

  • Digital I/O Channels: 64
  • Outputs: Analog Voltage Output
  • Computer Bus: ISA/EISA
  • Application: General Lab & Industrial
Data Acquisition Module -- STEMlab 125-14 OEM
from Red Pitaya, d.o.o.

We are setting the industry standard in product quality and customer support, our STEMlab OEM boards are easy to integrate and available in multiple hardware and software configurations. [See More]

  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 125000
6-Channel Analog Output Board -- PC104-DAC06
from Measurement Computing

6-channel, 12-bit analog output board, PC/104 compliant. [See More]

  • Computer Bus: PC/104 (PC/104-Plus, EBX)
  • Application: General Lab & Industrial
  • Outputs: Analog Voltage Output
  • Operating Temperature: 32 to 158
ISA Bus Digital Input/Output Card -- IOD-72
from ACCES I/O Products, Inc.

Features. 72 channels of TTL digital I/O lines. All I/O lines buffered by tristate transceivers. Outputs sink 24mA and source 15mA. Four- and eight-bit groups independently selectable for I/O. Pull-up resistors to provide CMOS and contact closure compatibility. Cable crosstalk suppression by grounds... [See More]

  • Digital I/O Channels: 72
  • Outputs: Analog Voltage Output
  • Computer Bus: ISA/EISA
  • Application: General Lab & Industrial
Data Acquisition Module -- STEMlab 125-14 Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 125000
6-Channel Analog Output PCI Board -- PCIM-DDA06/16
from Measurement Computing

6-channel, 16-bit PCI analog output board with 24 digital I/O (connector compatible with CIO-DDA06/16). KEY HIGHLIGHTS. The PCI-DDA Series provide analog output and digital I/O. Available with 12- or 16-bit resolution. [See More]

  • Digital I/O Channels: 24
  • Computer Bus: PCI
  • Resolution: 16
  • DC Voltage: -0.5 to 5.5V
ISA Bus Eight Channel 16-Bit Analog Output Cards -- DA12-8
from ACCES I/O Products, Inc.

Features. Eight or Sixteen independent double-buffered analog outputs. 12-Bit resolution. Six Voltage Output Ranges: 0-2.5V, 0-5V, 0-10V, ±2.5V, ±5V, ±10V. Individual range selection per channel. Channel-by-channel or simultaneous update modes. Outputs held at zero volts at... [See More]

  • Analog Channels: 8
  • Resolution: 16
  • Digital I/O Channels: 8
  • Computer Bus: ISA/EISA
Data Acquisition Module -- STEMlab 125-14 Ultimate Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 125000
64-Channel PCI Data Acquisition Board -- PCI-DAS6402/16
from Measurement Computing

PCI data acquisition (DAQ) board with 64 SE/32 DIFF analog inputs, 16-bit resolution, up to 200 kS/s sample rate, two 16-bit analog outputs, one 16-bit counter, and 32 digital I/O. KEY HIGHLIGHTS. The PCI-DAS6402/16 data acquisition (DAQ) board provides a higher channel count compared to other... [See More]

  • Analog Channels: 64
  • Digital I/O Channels: 32
  • Differential Channels: Yes
  • Sampling Frequency: 200
ISA Bus Eight-Bit 16-Input A/D and Counter/Timer Card -- AD8-16
from ACCES I/O Products, Inc.

Features. 16 Single-ended or 8 differential analog inputs. Eight-bit resolution. Over 16,000 conversions per second. Programmable scan rate and voltage ranges. Two 8-bit analog outputs. Three programmable counter/timers. Eight digital inputs. Eight digital outputs. +5V output, 1 amp, fused. Model... [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 8
  • Differential Channels: Yes
  • Sampling Frequency: 16.6
Data Acquisition Module -- STEMlab 125-14 X-Channel System
from Red Pitaya, d.o.o.

STEMlab 125-14 X-Channel System is designed for applications that require multi-channel RF signal acquisition and generation. It enables the user to stream analog and digital signals from/to the client's PC. X-Channel System consists of multiple STEMlab 125-14 devices that are modified and comes... [See More]

  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 125000
8-Channel Analog Input Data Acquisition Board -- PCI-DAS08
from Measurement Computing

PCI data acquisition (DAQ) board with eight analog inputs, 12-bit resolution, 40 kS/s sample rate, three 16-bit counters, four digital outputs and three digital inputs. KEY HIGHLIGHTS. The PCI-DAS08 data acquisition (DAQ) board is ideal for low channel count applications and features analog inputs,... [See More]

  • Analog Channels: 8
  • Sampling Frequency: 40
  • Digital I/O Channels: 7
  • Resolution: 12
ISA Bus Six Channel Analog Output Card -- DA-06A
from ACCES I/O Products, Inc.

Features. Six independent analog outputs. 12-Bit resolution. Voltage Output Ranges: 0-5V, 0-10V, ±2.5V, ±5V, ±10V. Current Output Ranges: 0-20mA, 4-20mA, (0-50mA and 10-50mA optional). Individual range selection per channel. Three update modes including simultaneous update. [See More]

  • Analog Channels: 6
  • Resolution: 12
  • Digital I/O Channels: 24
  • Computer Bus: ISA/EISA
Data Acquisition Module -- STEMlab 125-14 Z7020 Low Noise Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14Z7020 Low Noise is based on a STEMlab 125-14 Z7020 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB. [See More]

  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 125000
8-Channel Digital I/O Board -- PCI-PDISO8
from Measurement Computing

PCI-based 8-channel, high-voltage, high-drive digital I/O board. KEY HIGHLIGHTS. The PCI-PDISO8 Series relay interface boards are designed for high voltage applications. Each device provides isolated Form C and Form A electromechanical relay output and high current output. [See More]

  • Digital I/O Channels: 8
  • DC Voltage: 6 to 28V
  • Computer Bus: PCI
  • AC Voltage: 6 to 28V
PC/104 Analog I/O Board -- 104-AIO12-8
from ACCES I/O Products, Inc.

Features. Eight true differential inputs, or eight single-ended inputs optional. Programmable input ranges of: 0-5V, 0-10V, ±5V, ±10V. 100KHz sampling rate. On-board pacer clock and counter timers. Four double-buffered analog outputs. Jumper selectable output ranges of: 0-5V, 0-10V,... [See More]

  • Analog Channels: 8
  • Digital I/O Channels: 24
  • Differential Channels: Yes
  • Sampling Frequency: 100
Data Acquisition Module -- STEMlab 125-14 Z7020 Low Noise Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14Z7020 Low Noise is based on a STEMlab 125-14 Z7020 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB. [See More]

  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 125000
High-Speed, High-Channel USB Data Acquisition Boards with Single Gain -- USB-2623
from Measurement Computing

USB-based DAQ board with 16 SE analog inputs, 1 MS/s sample rate, 24 digital I/O, four 32-bit counters, and four timers. KEY HIGHLIGHTS. The USB-2600 Series of high-speed USB data acquisition (DAQ) boards provide a high channel count and high speed analog data transfer. Features include analog,... [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 24
  • Differential Channels: Yes
  • Resolution: 16
PC/104 Analog Output Board -- 104-DA12-8
from ACCES I/O Products, Inc.

Features. Broadly Configurable Arbitrary Waveform Generator (ARB). DACs Independently Programmable with Unique Waveforms. 128K SRAM for ARB data storage. Independent 12-bit D/A converter per channel. DACs independently or simultaneously updated. Output ranges of 0-5, 0-10, +/-5, +/-10V,... [See More]

  • Resolution: 12
  • Outputs: Analog Voltage Output; Timer / Counter Output
  • Computer Bus: PC/104 (PC/104-Plus, EBX)
  • Name: Sample Programs and Source Code in “C” for DOS, and Visual Basic, Delphi, C++ Builder, and Visual C++ for Window
Multifunction Ethernet Data Acquisition Board -- E-1608-OEM
from Measurement Computing

Ethernet-based DAQ board with 8 analog inputs, 250 kS/s sample rate, 2 analog outputs, one 32-bit counter input, and 8 digital I/O. KEY HIGHLIGHTS. The E-1608 Series Ethernet data acquisition (DAQ) devices have a built-in 10/100 BASE-T auto-negotiation, high-speed communication port for data... [See More]

  • Analog Channels: 8
  • Digital I/O Channels: 8
  • Differential Channels: Yes
  • Resolution: 16
REMOTE ACCES 12-Bit Analog/Digital I/O Pod -- RAD128
from ACCES I/O Products, Inc.

REMOTE ACCES 12-Bit Analog/Digital I/O Pod. RAD128 is an intelligent, eight channel, 12-bit, analog-to-digital converter unit that interfaces to a host computer through an optoisolated asynchronous serial port. It is packaged in a steel enclosure for remote installation and input connections are via... [See More]

  • Analog Channels: 8
  • Digital I/O Channels: 8
  • Differential Channels: Yes
  • Sampling Frequency: 10
Ultra High-Speed Simultaneous USB Data Acquisition Board -- USB-2020
from Measurement Computing

USB data acquisition (DAQ) device with two simultaneous analog inputs, 12-bit resolution, up to 20 MS/s sample rate per channel, 64 MS onboard memory, and eight digital I/O. KEY HIGHLIGHTS. The USB-2020 data acquisition (DAQ) device provides simultaneous, high-speed analog inputs at rates up to 20... [See More]

  • Analog Channels: 2
  • Digital I/O Channels: 8
  • Differential Channels: Yes
  • Resolution: 12
REMOTE ACCES 12-Bit Analog/Digital I/O Pod -- RAG128
from ACCES I/O Products, Inc.

REMOTE ACCES 12-Bit Analog/Digital I/O Pod. RAG128 is an intelligent, eight channel, 12-bit, analog-to-digital converter unit that interfaces to a host computer through an opto-isolated asynchronous serial port. It is packaged in a steel enclosure for remote installation and input connections are... [See More]

  • Analog Channels: 8
  • Digital I/O Channels: 8
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 10
Wireless Multifunction Data Acquisition Board -- BTH-1208LS-OEM
from Measurement Computing

Wireless OEM DAQ board with 8 SE/4 DIFF analog inputs, 1 kS/s throughput in Bluetooth mode, 2 analog outputs, 8 digital I/O, and one 32-bit counter input channel. KEY HIGHLIGHTS. The BTH-1208LS Series wireless data acquisition (DAQ) devices provide Bluetooth communication when paired with a... [See More]

  • Analog Channels: 8
  • Digital I/O Channels: 8
  • Differential Channels: Yes
  • Sampling Frequency: 1.02