ISA / EISA Data Acquisition Computer Boards
from ACCES I/O Products, Inc.
Features. 16, 32, or 48 individually optically isolated solid-state outputs. Solid-state design permits high-speed switching and long-life expectancy. Wide 5V to 60 VDC output range. Optically isolated channel to channel and channel to ground. On-Card shields prevent accidental contact with user... [See More]
- Computer Bus: ISA/EISA
- Outputs: Analog Voltage Output
- Analog Channels: 48
- Application: General Lab & Industrial
from NorPix, Inc.
StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]
- Computer Bus: CompactPCI; IEEE1394 (FireWire); Industry Pack Bus (IP); ISA/EISA; PC/104 (PC/104-Plus, EBX); PCI; PCMCIA; Universal Serial Bus; VME Bus
- Differential Channels: Yes
- Analog Channels: 32
- Digital I/O Channels: 48
from Measurement Computing
48-channel, 12-bit analog input board with software programmable gains. KEY HIGHLIGHTS. ISA data acquisition (DAQ) boards are available in a variety of configurations to meet the needs of most applications. Features include analog I/O, digital I/O, and counter/timer functions. Available with... [See More]
- Computer Bus: ISA/EISA
- Differential Channels: Yes
- Analog Channels: 48
- Resolution: 12
from ACCES I/O Products, Inc.
Features. Eight single-ended analog inputs. 12-bit resolution. Up to 40,000 conversions/second. Programmable scan rate. Can be used with AIM-16 to support up to 128 differential inputs with programmable gains. On-board counter/timer for event counting, pulse and waveform generation, and frequency... [See More]
- Computer Bus: ISA/EISA
- Digital I/O Channels: 16
- Analog Channels: 8
- Resolution: 12
from ACCES I/O Products, Inc.
Features. Eight A/D channels, 12-bit resolution. Programmable scan rate. Foreground/background operation. Seven bits digital I/O. Three 16-bit programmable counter/timers. Can assert interrupts. Event, period, pulse, and pulse-width counting. AIO8 is an economical multifunction, moderate-speed,... [See More]
- Computer Bus: ISA/EISA
- Digital I/O Channels: 4
- Analog Channels: 8
- Sampling Frequency: 40
from ACCES I/O Products, Inc.
Features. Eight differential or 16 single-ended input channels, switch selectable. Twelve-bit resolution. 100,000 samples per second. On-board pacer clock and three 16-bit counter/timers. Two independent, 12-bit D/A converters. D/A converter outputs disabled at power-on. Eight digital I/O lines (4... [See More]
- Computer Bus: ISA/EISA
- Differential Channels: Yes
- Analog Channels: 16
- Digital I/O Channels: 8
from ACCES I/O Products, Inc.
Features. 16 Single-ended or eight differential inputs. 12-bit resolution with five input ranges. Additional gain setting set by resistor. 50,000 samples/second (AD12-16). 100,000 samples/second with DMA(AD12-16F). On-board pacer clock and counter/timers. Two multiplying 12-bit D/A converters. Eight... [See More]
- Computer Bus: ISA/EISA
- Differential Channels: Yes
- Analog Channels: 16
- Digital I/O Channels: 8
from ACCES I/O Products, Inc.
Features. 48 parallel digital I/O lines. Can generate interrupts when inputs change. All 48 I/O lines buffered by transceivers on the card. Pull-up resistors for CMOS and contact closure inputs. Four- and eight-bit ports independently selectable for I/O. Crosstalk suppression by grounds on all... [See More]
- Computer Bus: ISA/EISA
- Outputs: Analog Voltage Output
- Digital I/O Channels: 48
- Application: General Lab & Industrial
from ACCES I/O Products, Inc.
Features. 120 channels of TTL digital I/O lines. All I/O lines buffered by tristate transceivers. Outputs sink 24mA and source 15mA. Four- and eight-bit groups independently selectable for I/O. Pull-up resistors to provide CMOS and contact closure compatibility. Cable crosstalk suppression by... [See More]
- Computer Bus: ISA/EISA
- Outputs: Analog Voltage Output
- Digital I/O Channels: 120
- Application: General Lab & Industrial
from ACCES I/O Products, Inc.
Features. 24, 72, and 120 channels of TTL digital I/O lines. All I/O lines buffered by tristate transceivers. Outputs sink 24mA and source 15mA. Four- and eight-bit groups independently selectable for I/O. Pull-up resistors to provide CMOS and contact closure compatibility. Cable crosstalk... [See More]
- Computer Bus: ISA/EISA
- Outputs: Analog Voltage Output
- Digital I/O Channels: 24
- Application: General Lab & Industrial
from ACCES I/O Products, Inc.
Features. 64 channels of digital I/O. Eight 8-bit ports of directly addressable bi-directional I/O. Bit-by-bit programmable for input or output. I/O buffers can be enabled/disabled under program control. Compatible with industry standard I/O racks from Opto-22, Western Reserve Controls, DuTec,... [See More]
- Computer Bus: ISA/EISA
- Outputs: Analog Voltage Output
- Digital I/O Channels: 64
- Application: General Lab & Industrial
from ACCES I/O Products, Inc.
Features. 72 channels of TTL digital I/O lines. All I/O lines buffered by tristate transceivers. Outputs sink 24mA and source 15mA. Four- and eight-bit groups independently selectable for I/O. Pull-up resistors to provide CMOS and contact closure compatibility. Cable crosstalk suppression by grounds... [See More]
- Computer Bus: ISA/EISA
- Outputs: Analog Voltage Output
- Digital I/O Channels: 72
- Application: General Lab & Industrial