Current Output Data Acquisition Computer Boards

13 Results
32-Channel High Speed Digital I/O USB Board -- USB-DIO32HS-OEM
from Measurement Computing

USB-based 32-bit high-speed digital I/O board, with independent input and output scan clocks, hardware and software triggering, and pattern detection / generation. KEY HIGHLIGHTS. The USB-DIO32HS Series digital I/O devices provide 32 bits of high-speed digital I/O, up to 8 MS/s update rate, and... [See More]

  • Digital I/O Channels: 32
  • Resolution: 32
  • Sampling Frequency: 8000
  • Computer Bus: Universal Serial Bus
IO60 Data Acquisition Module -- IO60-M410
from WINSYSTEMS, INC.

WinSystems ’ IO60-M410 is a reliable data acquisition module for embedded systems with IO60 expansion featuring 24 GPIO (General Purpose Input-Output) tolerant to 30 V DC. Activity LEDs indicate device communication and DAC fault. WinSystems can provide custom configurations for OEM clients. [See More]

  • Digital I/O Channels: 24
  • DC Current: Jumper Selectable Conversion for 4 mA to 20 mA Current Loop
  • DC Voltage: 0-5V, 0-10V, ±5V, and ±10
  • Outputs: Analog Voltage Output; Analog Current Output
PCI 16 Analog Output Card -- PCI-DA12-16
from American Portwell Technology Inc.

Sixteen independent double-buffered, digital-to-analog converters (DACs), and three 16-bit counter/timers Analog Output Cards [See More]

  • Analog Channels: 16
  • Resolution: 12
  • Digital I/O Channels: 24
  • Computer Bus: PCI; PCI-X
16-Bit, 16-Channel, PC/104 Multifunction Analog I/O Boards -- 104-AIO16A
from ACCES I/O Products, Inc.

FEATURES. 16-bit resolution A/D. Up to 500kHz sampling rate. 16 single-ended or 8 differential analog inputs. 10 input ranges, unipolar or bipolar. A/D starts from software, timer and external trigger. Single channel or scan A/D modes. On-board calibration reduces A/D converter offset and gain... [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 16
  • Differential Channels: Yes
  • Sampling Frequency: 500
Simultaneous USB Data Acquisition Board -- USB-1608FS-Plus-OEM
from Measurement Computing

Board-Only 16-Bit, 8-channel, 100 kS/s/ch Simultaneous-Sampling DAQ Device. KEY HIGHLIGHTS. The USB-1608FS-Plus Series data acquisition (DAQ) devices provide simultaneous analog inputs along with digital I/O and counter measurements. Features include an A/D converter per channel, an external digital... [See More]

  • Analog Channels: 8
  • Resolution: 16
  • Digital I/O Channels: 8
  • Computer Bus: Universal Serial Bus
PCI Analog Input Card -- PCI-AI12-16
from American Portwell Technology Inc.

Low cost 12-bit 100KHz, A/D multifunction board for use in PCI-Bus computers with 3.3/5V PCI slots. It accepts up to 16 single-ended or eight differential inputs with eight programmable ranges (Unipolar & Bipolar) and 4-20mA current range. [See More]

  • Analog Channels: 16
  • Sampling Frequency: 100
  • Differential Channels: Yes
  • Resolution: 12
High-Speed, Low-Profile, Universal PCI, 16-bit Multifunction Analog I/O Board -- LPCI-AIO16A
from ACCES I/O Products, Inc.

Features. 16-bit resolution A/D. Sampling rate. 16A version:500Ksamples/sec (maximum aggregate). 16E version:250Ksamples/sec (maximum aggregate). 16 single-ended or 8 differential analog inputs. Channel-by-channel ranges of 0-1V, 0-2V, 0-5V, 0-10V, ±0.5V, ±1V, ±2V, ±2.5V,... [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 16
  • Differential Channels: Yes
  • Sampling Frequency: 500
Standard Opto-22 Rack Driver Board -- CIO-DUAL-AC5
from Measurement Computing

Standard Opto-22 rack driver board with 48 high-drive digital I/O lines. KEY HIGHLIGHTS. ISA data acquisition (DAQ) boards are available in a variety of configurations to meet the needs of most applications. Features include analog I/O, digital I/O, and counter/timer functions. Available with... [See More]

  • Digital I/O Channels: 48
  • DC Voltage: -0.5 to 7V
  • Computer Bus: ISA/EISA
  • Outputs: Analog Voltage Output; Analog Current Output
PCI Analog Input Card -- PCI-AI12-16A
from American Portwell Technology Inc.

Multifunction, high-speed, analog-to-digital converter board for use in PCI-Bus computers. It accepts up to 16 single-ended or eight differential inputs. Include foregoing plus includes a 2K Samples FIFO data buffer and a 2K words Point List FIFO buffer [See More]

  • Analog Channels: 16
  • Sampling Frequency: 100
  • Differential Channels: Yes
  • Resolution: 12
REMOTE ACCES 12-Bit Analog/Digital I/O Pod -- RAD128
from ACCES I/O Products, Inc.

REMOTE ACCES 12-Bit Analog/Digital I/O Pod. RAD128 is an intelligent, eight channel, 12-bit, analog-to-digital converter unit that interfaces to a host computer through an optoisolated asynchronous serial port. It is packaged in a steel enclosure for remote installation and input connections are via... [See More]

  • Analog Channels: 8
  • Digital I/O Channels: 8
  • Differential Channels: Yes
  • Sampling Frequency: 10
REMOTE ACCES 12-Bit Analog/Digital I/O Pod -- RAG128
from ACCES I/O Products, Inc.

REMOTE ACCES 12-Bit Analog/Digital I/O Pod. RAG128 is an intelligent, eight channel, 12-bit, analog-to-digital converter unit that interfaces to a host computer through an opto-isolated asynchronous serial port. It is packaged in a steel enclosure for remote installation and input connections are... [See More]

  • Analog Channels: 8
  • Digital I/O Channels: 8
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 10
REMOTE ACCES 24-Bit Analog/Digital I/O Pod -- RAD242
from ACCES I/O Products, Inc.

REMOTE ACCES 24-Bit Analog/Digital I/O Pod. Model RAD242 is an intelligent, two-differential-channel, 24-bit analog-input interface unit that includes a Delta-Sigma A/D converter. The converter has a digital output filter with adjustable notch frequency from 10 Hz to 2000 Hz. The pod also has 13... [See More]

  • Analog Channels: 2
  • Digital I/O Channels: 13
  • Differential Channels: Yes
  • Sampling Frequency: 19.5
Remote Analog Output Digital I/O Pod -- RDAG12-8
from ACCES I/O Products, Inc.

Remote Analog Output Digital I/O Pod. These units each contain eight independent 12-bit digital-to-analog converters (DACs) and amplifiers for voltage outputs and voltage-to-current conversion. The DACs may be updated in a channel-by-channel mode or simultaneously. There are eight channels of... [See More]

  • Analog Channels: 8
  • Resolution: 12
  • Digital I/O Channels: 7
  • Accuracy: 0.0500