Differential Channels Data Acquisition Computer Boards

38 Results
16-Bit Multifunction PCI Data Acquisition Board -- DaqBoard/3000
from Measurement Computing

PCI data acquisition board, 1 MHz with 16SE/8DE inputs, 24 DIO, 4 CTR, and 2 analog outputs. KEY HIGHLIGHTS. The DaqBoard/3000 Series of PCI data acquisition (DAQ) boards provide high-speed analog input along with digital and counter functions. Each device supports thermocouples, quadrature... [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 24
  • Differential Channels: Yes
  • Sampling Frequency: 1000
Streampix 5 with DAQ Module
from NorPix, Inc.

StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]

  • Analog Channels: 32
  • Digital I/O Channels: 48
  • Differential Channels: Yes
  • Sampling Frequency: 1000
8-Channel RTD Measurement Card -- OMB-DBK9
from OMEGA Engineering, Inc.

#162;Provides 8 RTD Channels. ¢Supports 3- 4-Wire RTD ™s. ¢Supports Three Ranges of RTD Resistance. ¢Features Resolution Over the Full-Range of -200 to 850 °C Span. The OMB-DBK9 is an eight-channel RTD (resistance temperature device) measurement card for OMEGA's... [See More]

  • Differential Channels: Yes
  • Sensor & Other Inputs: RTD Input
  • Digital I/O Channels: 8
  • Excitation: Current
16-Bit, 16-Channel, PC/104 Multifunction Analog I/O Boards -- 104-AIO16A
from ACCES I/O Products, Inc.

FEATURES. 16-bit resolution A/D. Up to 500kHz sampling rate. 16 single-ended or 8 differential analog inputs. 10 input ranges, unipolar or bipolar. A/D starts from software, timer and external trigger. Single channel or scan A/D modes. On-board calibration reduces A/D converter offset and gain... [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 16
  • Differential Channels: Yes
  • Sampling Frequency: 500
Data Acquisition Card -- TPCX
from Elsys AG

The Elsys TPCX data acquisition (DAQ) cards are high-precision and high-resolution digitizers with sophisticated features such as advanced trigger mode, continuous data acquisition mode, differential inputs, digital input lines (Markers) and ICP coupling for powering piezo sensors. The various TPCX... [See More]

  • Analog Channels: 8
  • Sampling Frequency: 240000
  • Differential Channels: Yes
  • RAM: 1000
16 Channel 15..50 MSPS Simultaneous Digitizer -- ACQ216CPCI-16-50
from D-TACQ Solutions

The ACQ216CPCI board represents the first in a new generation of intelligent high performance Analog Data Acquisition products from D-TACQ Solutions Ltd. The board samples 16 input channels simultaneously with 14 bit resolution at speeds up to 50 MSPS (mega-samples per second) and offers excellent... [See More]

  • Analog Channels: 16
  • Sampling Frequency: 80000
  • Differential Channels: Yes
  • RAM: 1000
PCI Analog Input Card -- PCI-A12-16A
from American Portwell Technology Inc.

12-bit Multifunction A/D 100Khz card. It accepts up to 16 single-ended inputs or eight differential inputs, eight programmable voltage ranges plus 4-20mA inputs. Additional I/O includes two 12-bit D/A, 24 Digital I/O, on-board Pacer clock and counter timers. [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 16
  • Differential Channels: Yes
  • Sampling Frequency: 500
16-Bit PCI Data Acquisition Board -- DaqBoard/1000
from Measurement Computing

PCI data acquisition board, 200 kHz with 16SE/8DE inputs, 24 DIO, 4 CTR, 2 analog outputs. KEY HIGHLIGHTS. The DaqBoard/1000 Series of PCI data acquisition (DAQ) boards are designed for embedded OEM applications. Each board provides analog input synchronized with digital and counter functions. Up to... [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 24
  • Differential Channels: Yes
  • Sampling Frequency: 100
16-Channel 12-Bit Analog Input/Output Cards -- PCI-A12-16A
from ACCES I/O Products, Inc.

Features. Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability). 16 Single-Ended / 8 Differential Analog Inputs. 12-Bit Resolution, 100kHz A/D Converter. Eight Programmable Voltage Ranges (Unipolar and Bipolar) and 4-20mA Current Range. FIFO Data and Point List Buffers. [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 24
  • Differential Channels: Yes
  • Sampling Frequency: 100
PCIe Data Acquisition Card -- TPCE
from Elsys AG

High Speed PCIe data acquisition card with sampling rates up to 240 MHz, 16 Bit resolution and high precision of typ. 0.03% of full scale range (FSR). Key Specifications. Max. Sampling rates available: 2 MS/s, 10 MS/s, 20 MS/s, 40 MS/s, 80 MS/s, 120 MS/s, or 240 MS/s. 14-bit and 16-bit vertical... [See More]

  • Analog Channels: 8
  • Sampling Frequency: 240000
  • Differential Channels: Yes
  • RAM: 1000
32 Channel 2 MSPS Simultaneous Digitizer -- ACQ132CPCI-32-02C
from D-TACQ Solutions

14 bit ADC per channel for true simultaneous analog input. High throughput: 2MSPS/channel (32 channels), 4MSPS/channel (16 channels). continuous converted data transfer to local memory, or offboard via CPCI backplane. Oversampling options with filtered, decimated output: 8MSPS Input Sample Rate,... [See More]

  • Analog Channels: 32
  • Sampling Frequency: 32000
  • Differential Channels: Yes
  • RAM: 1000
PCI Analog Input Card -- PCI-AI12-16
from American Portwell Technology Inc.

Low cost 12-bit 100KHz, A/D multifunction board for use in PCI-Bus computers with 3.3/5V PCI slots. It accepts up to 16 single-ended or eight differential inputs with eight programmable ranges (Unipolar & Bipolar) and 4-20mA current range. [See More]

  • Analog Channels: 16
  • Sampling Frequency: 100
  • Differential Channels: Yes
  • Resolution: 12
16-Bit PCI Data Acquisition Board With Expandable Signal Conditioning -- DaqBoard/2000
from Measurement Computing

PCI data acquisition board, 200 kHz with 16SE/8DE inputs, 40 DIO, 4 CTR, 2 analog outputs. KEY HIGHLIGHTS. The DaqBoard/2000 Series of PCI data acquisition (DAQ) boards provide analog input synchronized with digital and counter functions. Up to four analog outputs are available. Optional DBK signal... [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 40
  • Differential Channels: Yes
  • Sampling Frequency: 200
16-Channel, 12-Bit Analog Input Card -- PCI-AI12-16
from ACCES I/O Products, Inc.

Features. 16 Single-Ended / 8 Differential Analog Inputs. 12-Bit Resolution, 100kHz A/D Converter. Eight Programmable Voltage Ranges (Unipolar & Bipolar) and 4-20mA Current Range. FIFO Data and Point List Buffers ('A' version). Both FIFOs 2K. On-board Pacer Clock and Counter Timers. Universal... [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 4
  • Differential Channels: Yes
  • Sampling Frequency: 100
PCIe Data Acquisition Card -- TPCE-LE
from Elsys AG

High Speed cost effective PCIe data acquisition card with sampling rates up to 240 MHz, 14 Bit resolution and high precision of typ. 0.03% of full scale range (FSR). Key Specifications. Max. Sampling rates available: 2 MS/s, 10 MS/s, 20 MS/s, 40 MS/s, 80 MS/s, 120 MS/s, or 240 MS/s. 14-bit vertical... [See More]

  • Analog Channels: 8
  • RAM: 1000
  • Differential Channels: Yes
  • Resolution: 14
64 Channel 128 kSPS, 24 Bit Simultaneous Digitizer -- ACQ164CPCI
from D-TACQ Solutions

ACQ164CPCI is a high performance multichannel card aimed at phased array sonar, 3D seismic and system test applications. The board samples 64 input channels simultaneously with 24 bit resolution at speeds up to 128 kS/s (kilosamples per second) per channel sustained capture to memory or streamed to... [See More]

  • Analog Channels: 64
  • Sampling Frequency: 128
  • Differential Channels: Yes
  • RAM: 1000
PCI Analog Input Card -- PCI-AI12-16A
from American Portwell Technology Inc.

Multifunction, high-speed, analog-to-digital converter board for use in PCI-Bus computers. It accepts up to 16 single-ended or eight differential inputs. Include foregoing plus includes a 2K Samples FIFO data buffer and a 2K words Point List FIFO buffer [See More]

  • Analog Channels: 16
  • Sampling Frequency: 100
  • Differential Channels: Yes
  • Resolution: 12
16-Bit USB-Based Data Acquisition Board -- DaqBoard/3001USB
from Measurement Computing

USB-based data acquisition board, 1 MHz with 16 SE/8 DE inputs, 24 DIO, 4 CTR, and 4 analog outputs. KEY HIGHLIGHTS. The DaqBoard/3000USB Series of data acquisition (DAQ) boards provide high-speed analog input along with digital and counter functions. Each device supports thermocouples, quadrature... [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 24
  • Differential Channels: Yes
  • Sampling Frequency: 1000
High-Speed, Low-Profile, Universal PCI, 16-bit Multifunction Analog I/O Board -- LPCI-AIO16A
from ACCES I/O Products, Inc.

Features. 16-bit resolution A/D. Sampling rate. 16A version:500Ksamples/sec (maximum aggregate). 16E version:250Ksamples/sec (maximum aggregate). 16 single-ended or 8 differential analog inputs. Channel-by-channel ranges of 0-1V, 0-2V, 0-5V, 0-10V, ±0.5V, ±1V, ±2V, ±2.5V,... [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 16
  • Differential Channels: Yes
  • Sampling Frequency: 500
96 Channel 500 kSPS Simultaneous Digitizer -- ACQ196CPCI-32-500
from D-TACQ Solutions

The ACQ196CPCI board meets the requirement for high channel density simultaneous data acquisition in cost-sensitve applications. The board samples 96 input channels simultaneously with 16 bit resolution at sample rates up to 500kSPS (kilo-samples per second) per channel, while still offering a... [See More]

  • Analog Channels: 32
  • Sampling Frequency: 500
  • Differential Channels: Yes
  • RAM: 1000
48-Channel Analog Input Board -- CIO-DAS48-PGA
from Measurement Computing

48-channel, 12-bit analog input board with software programmable gains. KEY HIGHLIGHTS. ISA data acquisition (DAQ) boards are available in a variety of configurations to meet the needs of most applications. Features include analog I/O, digital I/O, and counter/timer functions. Available with... [See More]

  • Analog Channels: 48
  • Resolution: 12
  • Differential Channels: Yes
  • Computer Bus: ISA/EISA
ISA Bus Analog and Digital I/O Card -- A1216E
from ACCES I/O Products, Inc.

Features. Eight differential or 16 single-ended input channels, switch selectable. Twelve-bit resolution. 100,000 samples per second. On-board pacer clock and three 16-bit counter/timers. Two independent, 12-bit D/A converters. D/A converter outputs disabled at power-on. Eight digital I/O lines (4... [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 8
  • Differential Channels: Yes
  • Sampling Frequency: 100
Full Length PCI Intelligent Data Acquisition Board -- ACQ16PCI
from D-TACQ Solutions

The ACQ16PCI is full length PCI intelligent data acquisition board providing a choice of 16 channels of simultaneous Analog Inputs at 1.25 MHz, 8 channels at 3 MHz, 4 channels at 6 MHz or 2 channels at 10 MHz. The board offers 14 bit resolution with excellent AC characteristics with truly... [See More]

  • Analog Channels: 16
  • Sampling Frequency: 3000
  • Differential Channels: Yes
  • Computer Bus: PCI
64-Channel PCI Data Acquisition Board -- PCI-DAS6402/16
from Measurement Computing

PCI data acquisition (DAQ) board with 64 SE/32 DIFF analog inputs, 16-bit resolution, up to 200 kS/s sample rate, two 16-bit analog outputs, one 16-bit counter, and 32 digital I/O. KEY HIGHLIGHTS. The PCI-DAS6402/16 data acquisition (DAQ) board provides a higher channel count compared to other... [See More]

  • Analog Channels: 64
  • Digital I/O Channels: 32
  • Differential Channels: Yes
  • Sampling Frequency: 200
ISA Bus Analog and Digital I/O Card -- AD12-16F
from ACCES I/O Products, Inc.

Features. 16 Single-ended or eight differential inputs. 12-bit resolution with five input ranges. Additional gain setting set by resistor. 50,000 samples/second (AD12-16). 100,000 samples/second with DMA(AD12-16F). On-board pacer clock and counter/timers. Two multiplying 12-bit D/A converters. Eight... [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 8
  • Differential Channels: Yes
  • Resolution: 12
Ethernet-Based Data Acquisition System -- DaqOEM/2005
from Measurement Computing

Ethernet-based data acquisition board, 200 kHz with 16 SE/8 DE inputs, 40 DIO, and 4 CTR. KEY HIGHLIGHTS. The DaqOEM Ethernet data acquisition (DAQ) board provides expandable analog input along with digital and counter functions. [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 40
  • Differential Channels: Yes
  • Sampling Frequency: 200
ISA Bus Eight-Bit 16-Input A/D and Counter/Timer Card -- AD8-16
from ACCES I/O Products, Inc.

Features. 16 Single-ended or 8 differential analog inputs. Eight-bit resolution. Over 16,000 conversions per second. Programmable scan rate and voltage ranges. Two 8-bit analog outputs. Three programmable counter/timers. Eight digital inputs. Eight digital outputs. +5V output, 1 amp, fused. Model... [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 8
  • Differential Channels: Yes
  • Sampling Frequency: 16.6
High-Speed Multifunction PCI Data Acquisition Board -- PCI-2513
from Measurement Computing

PCI-based 16-channel, 16-bit, 1 MS/s analog input board. KEY HIGHLIGHTS. The PCI-2500 Series of PCI data acquisition (DAQ) boards provide high speed analog functions along with synchronous analog, digital, and counter/timer functions. Each device supports quadrature encoders, and up to four analog... [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 24
  • Differential Channels: Yes
  • Sampling Frequency: 1000
PC/104 Analog I/O Board -- 104-AIO12-8
from ACCES I/O Products, Inc.

Features. Eight true differential inputs, or eight single-ended inputs optional. Programmable input ranges of: 0-5V, 0-10V, ±5V, ±10V. 100KHz sampling rate. On-board pacer clock and counter timers. Four double-buffered analog outputs. Jumper selectable output ranges of: 0-5V, 0-10V,... [See More]

  • Analog Channels: 8
  • Digital I/O Channels: 24
  • Differential Channels: Yes
  • Sampling Frequency: 100
High-Speed Multifunction PCI Data Acquisition Board -- PCI-2515
from Measurement Computing

PCI-based 16-channel, 16-bit, 1 MS/s analog I/O board, two 16-bit analog outputs. KEY HIGHLIGHTS. The PCI-2500 Series of PCI data acquisition (DAQ) boards provide high speed analog functions along with synchronous analog, digital, and counter/timer functions. Each device supports quadrature... [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 24
  • Differential Channels: Yes
  • Sampling Frequency: 1000
PCMCIA Data Acquisition Card -- PAD128
from ACCES I/O Products, Inc.

Features. Type II PCMCIA Card. 12-bit analog-to-digital converter. Up to eight analog inputs. 32-sample FIFO buffer. Two eight-bit digital I/O ports. FUNCTIONAL DESCRIPTION. Model PAD128 is a type II PCMCIA card (PC card). It performs data acquisition on up to eight analog inputs and provides... [See More]

  • Analog Channels: 8
  • Digital I/O Channels: 16
  • Differential Channels: Yes
  • Sampling Frequency: 20
High-Speed, High-Channel USB Data Acquisition Boards with Single Gain -- USB-2623
from Measurement Computing

USB-based DAQ board with 16 SE analog inputs, 1 MS/s sample rate, 24 digital I/O, four 32-bit counters, and four timers. KEY HIGHLIGHTS. The USB-2600 Series of high-speed USB data acquisition (DAQ) boards provide a high channel count and high speed analog data transfer. Features include analog,... [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 24
  • Differential Channels: Yes
  • Resolution: 16
REMOTE ACCES 12-Bit Analog/Digital I/O Pod -- RAD128
from ACCES I/O Products, Inc.

REMOTE ACCES 12-Bit Analog/Digital I/O Pod. RAD128 is an intelligent, eight channel, 12-bit, analog-to-digital converter unit that interfaces to a host computer through an optoisolated asynchronous serial port. It is packaged in a steel enclosure for remote installation and input connections are via... [See More]

  • Analog Channels: 8
  • Digital I/O Channels: 8
  • Differential Channels: Yes
  • Sampling Frequency: 10
Multifunction Ethernet Data Acquisition Board -- E-1608-OEM
from Measurement Computing

Ethernet-based DAQ board with 8 analog inputs, 250 kS/s sample rate, 2 analog outputs, one 32-bit counter input, and 8 digital I/O. KEY HIGHLIGHTS. The E-1608 Series Ethernet data acquisition (DAQ) devices have a built-in 10/100 BASE-T auto-negotiation, high-speed communication port for data... [See More]

  • Analog Channels: 8
  • Digital I/O Channels: 8
  • Differential Channels: Yes
  • Resolution: 16
REMOTE ACCES 24-Bit Analog/Digital I/O Pod -- RAD242
from ACCES I/O Products, Inc.

REMOTE ACCES 24-Bit Analog/Digital I/O Pod. Model RAD242 is an intelligent, two-differential-channel, 24-bit analog-input interface unit that includes a Delta-Sigma A/D converter. The converter has a digital output filter with adjustable notch frequency from 10 Hz to 2000 Hz. The pod also has 13... [See More]

  • Analog Channels: 2
  • Digital I/O Channels: 13
  • Differential Channels: Yes
  • Sampling Frequency: 19.5
Ultra High-Speed Simultaneous USB Data Acquisition Board -- USB-2020
from Measurement Computing

USB data acquisition (DAQ) device with two simultaneous analog inputs, 12-bit resolution, up to 20 MS/s sample rate per channel, 64 MS onboard memory, and eight digital I/O. KEY HIGHLIGHTS. The USB-2020 data acquisition (DAQ) device provides simultaneous, high-speed analog inputs at rates up to 20... [See More]

  • Analog Channels: 2
  • Digital I/O Channels: 8
  • Differential Channels: Yes
  • Resolution: 12
Remote Data Acquisition Pod -- RA1216
from ACCES I/O Products, Inc.

Remote Data Acquisition Pod. The RA1216 is an intelligent 16 channel analog-to-digital converter. It also contains three digital-to-analog converters and parallel digital input/output ports. RA1216 communicatres with a host computer via opto-isolated asynchronous EIA RS485 half-duplex serial... [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 7
  • Differential Channels: Yes
  • Sampling Frequency: 50
Wireless Multifunction Data Acquisition Board -- BTH-1208LS-OEM
from Measurement Computing

Wireless OEM DAQ board with 8 SE/4 DIFF analog inputs, 1 kS/s throughput in Bluetooth mode, 2 analog outputs, 8 digital I/O, and one 32-bit counter input channel. KEY HIGHLIGHTS. The BTH-1208LS Series wireless data acquisition (DAQ) devices provide Bluetooth communication when paired with a... [See More]

  • Analog Channels: 8
  • Digital I/O Channels: 8
  • Differential Channels: Yes
  • Sampling Frequency: 1.02