Aerospace / Military Data Acquisition Computer Boards
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Digital I/O Channels: 16
from Hi-Techniques, Inc.
The Synergy 8 supports up to eight input modules in a compact, card modular form factor capable of 32 high-speed channels or 128 using the 16-channel high density module. System can be configured with a flexible carrying handle for either field or factory use. Features. Houses 8 input modules 32... [See More]
- Application: Aerospace / Military
- Computer Bus: Universal Serial Bus
from NorPix, Inc.
StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]
- Application: General Lab & Industrial; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
- Differential Channels: Yes
- Analog Channels: 32
- Digital I/O Channels: 48
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Digital I/O Channels: 16
from Hi-Techniques, Inc.
The Synergy CS mainframe further extends the available channel count supporting up to 16 input modules in a benchtop or rackmount configuration. The Synergy CS can be configured with or without internal display. Features. Houses 16 input modules 64 input channels @ 2 MS/s each. 200 kS/s streaming to... [See More]
- Application: Aerospace / Military
- Computer Bus: Universal Serial Bus
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Digital I/O Channels: 16
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Digital I/O Channels: 16
from Red Pitaya, d.o.o.
STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]
- Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
- Differential Channels: Yes (optional feature)
- Analog Channels: 8
- Digital I/O Channels: 20
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]
- Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Digital I/O Channels: 16
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Digital I/O Channels: 16