Frequency Input Data Acquisition Computer Boards

12 Results
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 122880
24-Bit Digital I/O Pod -- RIOD-24
from ACCES I/O Products, Inc.

24-Bit Digital I/O Pod. Remote ACCES Distributed I/O Pods provide intelligent sensor interfaces via two-wire RS-485 multidrop networks to host PCs. Model RIOD24 is ACCES' answer to Distributed Digital I/O needs. With these Pods you can connect 2 wires to any computer and be quickly controlling and... [See More]

  • Digital I/O Channels: 24
  • DC Current: 450microA
  • DC Voltage: -30V-0.8V; 2-50V
  • Outputs: Analog Voltage Output; Analog Current Output
Digital I/O and Counter/Timer Board -- OMB-DAQBOARD-2002
from OMEGA Engineering, Inc.

The OMB-DAQBOARD-2000 is a family of high performance analog and digital I/O boards for PCI based computers. The family includes multifunction boards, analog output boards and digital I/O boards. The OMB-DAQBOARD-2002 is a digital I/O board. The OMB-DAQBOARD-2002 offers two 40 channels of digital... [See More]

  • Digital I/O Channels: 40
  • Accuracy: 0.0280
  • Resolution: 16
  • DC Voltage: 156mV-100V
Data Acquisition Module -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 122880
PCI 1-MHz, 16-Bit Multifunction Boards -- OMB-DAQBOARD-3000
from OMEGA Engineering, Inc.

The new OMB-DAQBOARD-3000 Series comprises high-performance PCI boards offering 16-bit/1-MHz multifunction synchronous I/O at very competitive prices. This is accomplished by incorporating a high level of integration, while focusing on features that provide valuable benefits to users. The new... [See More]

  • Analog Channels: 16
  • Sampling Frequency: 20000
  • Digital I/O Channels: 24
  • Resolution: 16
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 250000
PCI-Based 16 Bit Analog Output Board -- OMB-DAQBOARD-2004
from OMEGA Engineering, Inc.

The OMB-DAQBOARD-2000 is a family of high performance analog and digital I/O boards for PCI based computers. The family includes multifunction boards, analog output boards and digital I/O boards. The OMB-DAQBOARD-2004 is an analog output board. It offers four 16-bit 100-kHz analog outputs. The... [See More]

  • Digital I/O Channels: 40
  • Accuracy: 0.0280
  • Resolution: 16
  • DC Voltage: 156mV-100V
Data Acquisition Module -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 250000
PCI-Based Data Acquisition Board -- OMB-DAQBOARD-2000
from OMEGA Engineering, Inc.

The OMB-DAQBOARD-2000 Series sets the price/performance benchmark for high-speed, multi-function plug-and-play data acquisition for PCI bus computers. The hardware design offers all of the features normally found on significantly more expensive boards, including 16-bit, 200 kHz A/D, 100% digital... [See More]

  • Analog Channels: 16
  • Resolution: 16
  • Digital I/O Channels: 40
  • Accuracy: 0.0280
Data Acquisition Module -- STEMlab 125-14 4-Input Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]

  • Analog Channels: 8
  • Digital I/O Channels: 20
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 125000
Data Acquisition Module -- STEMlab 125-14 Calibrated Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]

  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 125000
Data Acquisition Module -- STEMlab 125-14 Diagnostic Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 125000