Integral Filter Data Acquisition Computer Boards

2 Results
8-Channel Digital I/O Board -- PCI-PDISO8
from OMEGA Engineering, Inc.

The PCI-PDISO16 and PCI-PDISO8 combine isolated AC or DC inputs and electromechanical relays on a single PCI-bus compatible board, for IBM or compatible PC ’s. The PCI-PDISO16 provides sixteen 24 V AC or DC inputs and sixteen form C, 3-Amp relays. The PCI-PDISO8 offers eight 24 V AC or DC and... [See More]

  • Analog Channels: 8
  • DC Voltage: 24 V
  • Computer Bus: PCI
  • AC Voltage: 24 V
8-Channel Thermocouple Interface Card -- TCIC
from OMEGA Engineering, Inc.

The TCIC Series comprises low-cost, high-speed thermocouple temperature measurement data acquisition cards with USB interface. TCIC cards use an 8-channel, high-resolution A/D converter with on-board noise filters. On-board cold junction compensation and temperature conversion enable standalone... [See More]

  • Analog Channels: 8
  • Accuracy: 0.0500
  • Sampling Frequency: 0.4000
  • Computer Bus: Universal Serial Bus