AC Voltage Input Data Acquisition Computer Boards
from ACCES I/O Products, Inc.
Solid State I/O Modules and A24A Mounting Card. The solid-state relay I/O modules are used as power control and voltage monitoring interfaces between high level DC or AC lines and TTL logic levels. The modules are in a slim, space-saving form. Four functions are offered: DC Input, DC Output, AC... [See More]
- Digital I/O Channels: 16
- AC Voltage: 90-140V, 180-280V
- DC Current: 24 mA
- AC Current: 8 mA
from OMEGA Engineering, Inc.
The PCI-PDISO16 and PCI-PDISO8 combine isolated AC or DC inputs and electromechanical relays on a single PCI-bus compatible board, for IBM or compatible PC ’s. The PCI-PDISO16 provides sixteen 24 V AC or DC inputs and sixteen form C, 3-Amp relays. The PCI-PDISO8 offers eight 24 V AC or DC and... [See More]
- Analog Channels: 8
- DC Voltage: 24 V
- Computer Bus: PCI
- AC Voltage: 24 V
from Measurement Computing
PCI-based 16 electromechanical relays, 16 isolated (500 V) digital input board. KEY HIGHLIGHTS. The PCI-PDISO8 Series relay interface boards are designed for high voltage applications. Each device provides isolated Form C and Form A electromechanical relay output and high current output. [See More]
- Digital I/O Channels: 16
- DC Voltage: 5 to 28V
- Computer Bus: PCI
- AC Voltage: 5 to 28V
from Measurement Computing
PCI-based 8-channel, high-voltage, high-drive digital I/O board. KEY HIGHLIGHTS. The PCI-PDISO8 Series relay interface boards are designed for high voltage applications. Each device provides isolated Form C and Form A electromechanical relay output and high current output. [See More]
- Digital I/O Channels: 8
- DC Voltage: 6 to 28V
- Computer Bus: PCI
- AC Voltage: 6 to 28V