Thermocouple Input Data Acquisition Computer Boards
from Measurement Computing
USB-based DAQ board with 16 SE/8 DIFF analog inputs, 1 MS/s sample rate, 24 digital I/O, four 32-bit counters, and four thermocouple inputs. KEY HIGHLIGHTS. The USB-2500 Series of high-speed USB data acquisition (DAQ) boards features synchronous analog, digital and counter/timer functions and... [See More]
- Analog Channels: 16
- Digital I/O Channels: 24
- Differential Channels: Yes
- Sampling Frequency: 1000
from NorPix, Inc.
StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]
- Analog Channels: 32
- Digital I/O Channels: 48
- Differential Channels: Yes
- Sampling Frequency: 1000
from ACCES I/O Products, Inc.
REMOTE ACCES 12-Bit Analog/Digital I/O Pod. RAD128 is an intelligent, eight channel, 12-bit, analog-to-digital converter unit that interfaces to a host computer through an optoisolated asynchronous serial port. It is packaged in a steel enclosure for remote installation and input connections are via... [See More]
- Analog Channels: 8
- Digital I/O Channels: 8
- Differential Channels: Yes
- Sampling Frequency: 10
from OMEGA Engineering, Inc.
The TCIC Series comprises low-cost, high-speed thermocouple temperature measurement data acquisition cards with USB interface. TCIC cards use an 8-channel, high-resolution A/D converter with on-board noise filters. On-board cold junction compensation and temperature conversion enable standalone... [See More]
- Analog Channels: 8
- Accuracy: 0.0500
- Sampling Frequency: 0.4000
- Computer Bus: Universal Serial Bus
from ACCES I/O Products, Inc.
REMOTE ACCES 12-Bit Analog/Digital I/O Pod. RAG128 is an intelligent, eight channel, 12-bit, analog-to-digital converter unit that interfaces to a host computer through an opto-isolated asynchronous serial port. It is packaged in a steel enclosure for remote installation and input connections are... [See More]
- Analog Channels: 8
- Digital I/O Channels: 8
- Differential Channels: Yes (optional feature)
- Sampling Frequency: 10
from OMEGA Engineering, Inc.
The OMB-DAQBOARD-2000 is a family of high performance analog and digital I/O boards for PCI based computers. The family includes multifunction boards, analog output boards and digital I/O boards. The OMB-DAQBOARD-2002 is a digital I/O board. The OMB-DAQBOARD-2002 offers two 40 channels of digital... [See More]
- Digital I/O Channels: 40
- Accuracy: 0.0280
- Resolution: 16
- DC Voltage: 156mV-100V
from ACCES I/O Products, Inc.
REMOTE ACCES 24-Bit Analog/Digital I/O Pod. Model RAD242 is an intelligent, two-differential-channel, 24-bit analog-input interface unit that includes a Delta-Sigma A/D converter. The converter has a digital output filter with adjustable notch frequency from 10 Hz to 2000 Hz. The pod also has 13... [See More]
- Analog Channels: 2
- Digital I/O Channels: 13
- Differential Channels: Yes
- Sampling Frequency: 19.5
from OMEGA Engineering, Inc.
The new OMB-DAQBOARD-3000 Series comprises high-performance PCI boards offering 16-bit/1-MHz multifunction synchronous I/O at very competitive prices. This is accomplished by incorporating a high level of integration, while focusing on features that provide valuable benefits to users. The new... [See More]
- Analog Channels: 16
- Sampling Frequency: 20000
- Digital I/O Channels: 24
- Resolution: 16