Air Bearing Z-Axis Stages

2 Results
Air-Bearing Direct-Drive Lift Stage -- ABL1500Z
from Aerotech, Inc.

Design Features. Designed for high-performance scanning and inspection. Active air preload on all air-bearing surfaces. Linear encoder feedback provides subnanometer resolution. High stiffness for heavy loads and excellent geometrical performance. Four models with travels from 50 to 200 mm. Integral... [See More]

  • Bearing Type: Air Bearing
  • Carriage Load: 33.08
  • Z-Axis Travel: 1.97
  • Rated Speed: 11.81
Air-Bearing Lift Stage -- AirLift115
from Aerotech, Inc.

Design Features. Unique Z stage design incorporates fully preloaded air bearings. Less than or equal to ??2 arc sec roll, pitch and yaw over full travel. Submicron closed-loop positioning. Travel options from 50 to 150 mm. Precision-ground ball-screw-drive eliminates the need for special... [See More]

  • Bearing Type: Air Bearing
  • Carriage Load: 33.08
  • Z-Axis Travel: 1.97 to 5.91
  • Rated Speed: 1.97