Direct Drive Z-Axis Stages

3 Results
Vertical High-Precision Linear Stage with Direct Drive -- V-141 Z
from PI (Physik Instrumente) L.P.

V-141 direct-drive linear stages are designed for applications which require a high accuracy and precision, a long service life, and ease of use. The models are equipped with a magnetic counterweight and are designed for vertical operation. Even though compact, V-141 linear stages offer superior... [See More]

  • Drive Type: Direct Drive
  • Carriage Load: 3.86
  • Z-Axis Travel: 1.57 to 2.36
  • Rated Speed: 19.69 to 31.5
Z3TM+ Combined Module with coarse Z -- Z3TM+ with coarse Z
from ETEL S.A.

The Z3TM+ module expands the range of motion platforms and integrates four independent degrees of freedom in an enlarged theta hollow shaft. This module revolutionizes motion control in the semiconductor industry through its advanced design with four degrees of freedom housed in an enlarged theta... [See More]

  • Drive Type: Direct Drive
  • Carriage Load: 5.62
  • Z-Axis Travel: 0.0787 to 0.4724
  • Rated Speed: 394
Vertical Ultra-Precision Direct Drive Linear Nanopositioning Stage -- V-572 Z
from PI (Physik Instrumente) L.P.

Ideal for Scanning, Measuring, Imaging, Optical Alignment. Travel range of 60 mm. Direct drive motor for efficient, dynamic performance. Crossed-roller bearings for true straightness, flatness, and low noise. Incremental or absolute encoder for the best accuracy, repeatability, and safety (with... [See More]

  • Drive Type: Direct Drive
  • Rated Speed: 19.69
  • Z-Axis Travel: 2.36
  • Base Length: 7.09 to 12.99