Lead Screw/ACME Screw Z-Axis Stages

14 Results
High-Load Precision Z Stage -- M-451
from PI (Physik Instrumente) L.P.

3 Nanometer Design Resolution. Closed-Loop ActiveDrive ™ DC Motor. 12 kg Load Capacity (Self Locking), High Stiffness. <100 Nanometer Minimum Incremental Motion. 12.5 mm (1/2") Travel Range. Choice of Motion Controllers. Non-Contact Origin and Limit Switches. Mounting Platform for P-500 and... [See More]

  • Drive Type: Lead Screw/ACME Screw
  • Carriage Load: 26.98
  • Z-Axis Travel: 0.4921
  • Rated Speed: 0.0197 to 0.1181
BiSlide® Side Knob Assembly -- MN10-0050-E01-40
from Velmex, Inc.

The BiSlide Side Knob Assembly is the ideal solution. for precision vertical test stands. Smooth precise. rotary to linear motion is accomplished using a right. angle timing belt drive connected to a fine pitch lead. screw. [See More]

  • Drive Type: Lead Screw/ACME Screw; Handwheel/Crank; Right Angle Timing Belt Drive
  • Carriage Load: 100
  • Z-Axis Travel: 5
  • Base Length: 10.15
Mechanical-Bearing Lead-Screw Z-Axis Stage -- VTS300
from Aerotech, Inc.

Design Features. Extreme load carrying capability, up to 450 kg, in a compact package. Small stage footprint. High resolution to 0.064 µm. Lead screw does not back-drive, allowing "set and forget" operation and excellent in-position stability. Vacuum compatible [See More]

  • Drive Type: Lead Screw/ACME Screw
  • Carriage Load: 66.15 to 992
  • Z-Axis Travel: 1.97 to 7.87
  • Rated Speed: 0.1969
Coarse-Fine Adjustment Post Holders -- GCM-02
from Daheng New Epoch Technology, Inc.

GCM-02 Coarse-Fine Adjustment Post Holders provide both coarse and fine height adjustments for the GCM-0301 posts. By loosening screw A; the post can rotate 360o and its height can be coarsely adjusted. After tightening screw A, the height can be finely adjusted by turning the large thumbscrew. [See More]

  • Drive Type: Lead Screw/ACME Screw
  • Motor Type: No Motor
Miniature Z-axis Rack-and-Pinion Stages -- TAR-2550Z
from NBK America LLC

Z-axis stage on the vertical stage surface. Rack-and-pinion method allows for quicker feeding. Dovetail groove method is adopted for the travel guide. A rattle correction function is provided. [See More]

  • Drive Type: Lead Screw/ACME Screw; Rack & Pinion
  • Base Length: 0.9843
  • Z-Axis Travel: 0.3937
  • Base Height: 1.97
Linear Rail Guide--Miniature/Stepper Motor/Ball Screw -- FSL30
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. FSL30 Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSL30 is the best choice for customers who require compact, light and micro modules. [Range of Application]. Laser cutting machine, PV back sheet cutting engraving... [See More]

  • Drive Type: Lead Screw/ACME Screw; Ball Screw
  • Rated Speed: 1.97 to 11.81
  • Carriage Load: 2.21 to 6.62
  • Lead: 0.4724 to 0.0787
Unislide® Assemblies -- A3901W1
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Drive Type: Lead Screw/ACME Screw; Handwheel/Crank
  • Carriage Load: 25
  • Z-Axis Travel: 1
  • Base Length: 2
Threaded Adjustable Post -- GCM-01
from Daheng New Epoch Technology, Inc.

The height of the posts can be adjusted convenient, quickly and accurately. One complete turn produces 12mm height change. The post can be reliably locked in place by a thumbscrew. The posts can be easily mounted on magnetic bases (GCM-42), magnetic plates (GCM-43), breadboards (GCM-30) and post... [See More]

  • Drive Type: Lead Screw/ACME Screw
  • Motor Type: No Motor
Micro Linear Actuator--Stepper Motor/Small and Light -- FSK30
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. FSK30 Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSK30 is the best choice for customers who require compact, light and micro modules. [Range of Application]. Laser cutting machine, PV back sheet cutting engraving... [See More]

  • Drive Type: Lead Screw/ACME Screw; Ball Screw
  • Rated Speed: 1.97 to 11.81
  • Carriage Load: 2.21 to 6.62
  • Lead: 0.4724 to 0.0787
Unislide® Assemblies -- A3903W1
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Drive Type: Lead Screw/ACME Screw; Handwheel/Crank
  • Carriage Load: 25
  • Z-Axis Travel: 3.25
  • Base Length: 4
Mini Linear Actuator--Dustproof/Lightweight/Stepper Motor -- FSL30A
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. FSL30A Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSL30A is the best choice for customers who require compact, light and micro modules. [Range of Application]. Laser cutting machine, PV back sheet cutting engraving... [See More]

  • Drive Type: Lead Screw/ACME Screw; Ball Screw
  • Rated Speed: 1.97 to 11.81
  • Carriage Load: 2.21 to 6.62
  • Lead: 0.4724 to 0.0787
Unislide® Assemblies -- B2904W1
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Drive Type: Lead Screw/ACME Screw; Handwheel/Crank
  • Carriage Load: 30
  • Z-Axis Travel: 1.5
  • Base Length: 4
Unislide® Assemblies -- B2906W1
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Drive Type: Lead Screw/ACME Screw; Handwheel/Crank
  • Carriage Load: 30
  • Z-Axis Travel: 3.5
  • Base Length: 6
Unislide® Assemblies -- B2909W1
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Drive Type: Lead Screw/ACME Screw; Handwheel/Crank
  • Carriage Load: 30
  • Z-Axis Travel: 6.5
  • Base Length: 9