Motor Encoder Feedback Z-Axis Stages
from PI (Physik Instrumente) L.P.
3 Nanometer Design Resolution. Closed-Loop ActiveDrive ™ DC Motor. 12 kg Load Capacity (Self Locking), High Stiffness. <100 Nanometer Minimum Incremental Motion. 12.5 mm (1/2") Travel Range. Choice of Motion Controllers. Non-Contact Origin and Limit Switches. Mounting Platform for P-500 and... [See More]
- Motor Features: Motor Encoder Feedback
- Carriage Load: 26.98
- Z-Axis Travel: 0.4921
- Rated Speed: 0.0197 to 0.1181
from Aerotech, Inc.
Design Features. Unique Z stage design incorporates fully preloaded air bearings. Less than or equal to ??2 arc sec roll, pitch and yaw over full travel. Submicron closed-loop positioning. Travel options from 50 to 150 mm. Precision-ground ball-screw-drive eliminates the need for special... [See More]
- Motor Features: Motor Encoder Feedback; Home / Limit / Position Switches
- Carriage Load: 33.08
- Z-Axis Travel: 1.97 to 5.91
- Rated Speed: 1.97
from Primatics, Inc.
Primatics PZA25 Series elevator tables offer an ideal solution for applications that require small incremental vertical movements. The design and components ensure sub-micron resolution in a compact profile and make the PZA ideal for semiconductor inspection, fiber optics assembly and machine vision... [See More]
- Motor Features: Motor Encoder Feedback; Home / Limit / Position Switches
- Carriage Load: 22.05
- Z-Axis Travel: 0.9843
- Rated Speed: 0.7874
from Aerotech, Inc.
Design Features. Compact, high-performance elevation stage. Precision-ground ball screw or lead screw. DC or stepper motor options. High-vacuum capable. Precision crossed-roller bearings. Multi-axis configurations available with MPS linear and rotary stages. Aerotech ’s MPS-SV series lift... [See More]
- Motor Features: Motor Encoder Feedback
- Carriage Load: 13.23
- Z-Axis Travel: 5
- Rated Speed: 0.0039 to 0.0315