Double Carriage Z-Axis Stages

5 Results
Custom Slides
from Del-Tron Precision, Inc.

Del-Tron Precision performs modifications and. develops prototype linear bearings quickly and cost. effectively. Through holes, dowel pins, special threads or locations,. slots, and changes to height, width, length and travel are. available to conform to whatever special need your application. [See More]

  • Features: Double Carriage
  • Bearing Type: Ball Slide; Crossed Roller Slide
  • Drive Type: Lead Screw/ACME Screw (optional feature); Handwheel/Crank (optional feature); Motor Mounts only (No Motor) (optional feature); Micrometer (optional feature)
Linear Actuator--Double Track/Heavy Duty/Belt Drive -- FTB17
from Chengdu Fuyu Technology Co., Ltd

Main Feature]. The double-track long-stroke developed by FUYU, horizontal load can reach up to 45kg, meet the user's high requirements for running speed and stability, and the product can reach up to 3500mm effective stroke, the product body structure is semi-closed, and the belt collides No... [See More]

  • Features: Adjustable Stroke; Double Carriage; Double End Rod; Magnetic Switch (optional feature); Side Motor / Mount (optional feature)
  • Carriage Load: ? to 99.22
  • Z-Axis Travel: 3.94 to 138
  • Rated Speed: ? to 78.74
Linear Actuator--Double-axis/Belt Driven/Lightweight -- FPB50
from Chengdu Fuyu Technology Co., Ltd

Main Feature]. FPB Series modules are driven by synchronous belt, can easily reach long stroke use condition, realized big motion range application, use aluminum made structure, max stroke reach 3500mm, max speed up to 4000mm/s. [Application Area]. Laser cutting machine, PV back sheet cutting... [See More]

  • Features: Adjustable Stroke; Double Carriage; Double End Rod; Magnetic Switch (optional feature); Side Motor / Mount (optional feature); Water Resistant (Sealed) (optional feature)
  • Carriage Load: ? to 55.12
  • Z-Axis Travel: 3.94 to 138
  • Rated Speed: 19.69 to 70.87
Linear Guide Rail--Dual Rail/Four Slider/Belt Driven -- FBL100
from Chengdu Fuyu Technology Co., Ltd

FDBL100 linear module, fully enclosed structure, body width 100mm, good rigidity, low noise, lightweight, high rigidity structural design, long life, short setting time, high positioning accuracy. [See More]

  • Features: Adjustable Stroke; Double Carriage; Double End Rod; Magnetic Switch (optional feature); Side Motor / Mount (optional feature); Water Resistant (Sealed)
  • Rated Speed: 41.34 to 118
  • Carriage Load: ? to 88.2
  • Drive Type: Belt Drive
Linear Guide--Dual Rails/Good Stability/Long Stroke -- FTB14
from Chengdu Fuyu Technology Co., Ltd

Main Feature]. The dual-track synchronous belt module developed by FUYU can satisfy customers with high requirements for speed and accuracy. The speed of 2000mm/s is enough to meet the needs of all customers in the international market. The dual-track synchronous belt has strong stability and high... [See More]

  • Features: Adjustable Stroke; Double Carriage; Double End Rod; Magnetic Switch (optional feature); Side Motor / Mount (optional feature)
  • Carriage Load: ? to 55.12
  • Z-Axis Travel: 3.94 to 138
  • Rated Speed: ? to 78.74