Ball Slide Z-Axis Stages
from PI (Physik Instrumente) L.P.
Ideal for Scanning, Measuring, Imaging, Optical Alignment. Travel range of 60 mm. Direct drive motor for efficient, dynamic performance. Crossed-roller bearings for true straightness, flatness, and low noise. Incremental or absolute encoder for the best accuracy, repeatability, and safety (with... [See More]
- Bearing Type: Ball/Roller Bearing; Ball Slide
- Rated Speed: 19.69
- Z-Axis Travel: 2.36
- Base Length: 7.09 to 12.99
from Qioptiq
Large travel range. Zero backlash scissors jack. Screw rested in ball barings. Locking mechanism. High load capacity [See More]
- Bearing Type: Ball Slide
- Carriage Load: 22.48
- Z-Axis Travel: 1.57
- Base Length: 0.3937
from Del-Tron Precision, Inc.
Del-Tron Precision performs modifications and. develops prototype linear bearings quickly and cost. effectively. Through holes, dowel pins, special threads or locations,. slots, and changes to height, width, length and travel are. available to conform to whatever special need your application. [See More]
- Bearing Type: Ball Slide; Crossed Roller Slide
- Features: Double Carriage
- Drive Type: Lead Screw/ACME Screw (optional feature); Handwheel/Crank (optional feature); Motor Mounts only (No Motor) (optional feature); Micrometer (optional feature)
from Chengdu Fuyu Technology Co., Ltd
Product Parameters]. Repeated Position Accuracy 0.02mm. Guide Model W12XH8 Double Track. Ball Screw / Belt Drive 16. Lead Type 5mm / 10mm / 20mm. Max Speed 250mm/s 500mm/s 1000mm/s. Horizontal Load Capacity 20kg / 30kg / 50kg. Vertical Load Capacity 5kg / 10kg / 15kg. 0ise 70dB - 80dB. Accelerated... [See More]
- Bearing Type: Ball Slide; Linear Guide Bearing
- Carriage Load: 33.08 to 110
- Z-Axis Travel: 1.97 to 41.34
- Rated Speed: 9.84 to 39.37
from Qioptiq
These high-precision Vertical Translation Stages enable vertical positioning that is accurate to within micrometers, for optical components or similar construction elements. The micrometer screws have a readability of 10 µm and a sensitivity of 1 µm. The desired position can be fixed by... [See More]
- Bearing Type: Ball Slide
- Carriage Load: 11.24 to 15.74
- Z-Axis Travel: 0.3937 to 0.7874
- Base Length: 1.97 to 4.72
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. FSL80 linear guide, fully sealed structure, body width 80mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic... [See More]
- Bearing Type: Ball Slide; Linear Guide Bearing
- Carriage Load: 44.1 to 88.2
- Z-Axis Travel: 1.97 to 47.24
- Rated Speed: 2.36 to 8.66
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. The dual-track linear module developed by FUYU has a body width of 14cm, which runs more smoothly and has strong stability. The repeated positioning accuracy can reach +/- 0.02mm, bass noise, and high load. It is one of the main products used in the international market. [Range... [See More]
- Bearing Type: Ball Slide; Linear Guide Bearing
- Carriage Load: 66.15 to 243
- Z-Axis Travel: 1.97 to 49.21
- Rated Speed: 9.84 to 39.37
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. FSL40 linear guide is semi-sealer structure, body width 40mm, high stability, compact structure, versatility feature, suitable for normal working environment, it is convenient to use single axis or multi-axis to assemble easy functional usage robotic arms for kinds of... [See More]
- Bearing Type: Ball Slide; Linear Guide Bearing
- Carriage Load: 33.08 to 55.12
- Z-Axis Travel: 1.97 to 39.37
- Rated Speed: 1.57 to 10.04