Motor Specifications: None Z-Axis Stages

3 Results
Coarse-Fine Adjustment Post Holders -- GCM-02
from Daheng New Epoch Technology, Inc.

GCM-02 Coarse-Fine Adjustment Post Holders provide both coarse and fine height adjustments for the GCM-0301 posts. By loosening screw A; the post can rotate 360o and its height can be coarsely adjusted. After tightening screw A, the height can be finely adjusted by turning the large thumbscrew. [See More]

  • Motor Type: No Motor
  • Drive Type: Lead Screw/ACME Screw
Compact High Resolution Elevator Stages -- PZB25
from Primatics, Inc.

Overview. The Primatics PZB25 elevator stage offers an ideal solution for applications requiring precise vertical motion. The design and components ensure sub-micron resolution in a compact profile. An elevator stage is used when all motion must be delivered below the payload often found in... [See More]

  • Motor Type: No Motor
  • Carriage Load: 22.05
  • Z-Axis Travel: 0.9843
  • Rated Speed: 0.7874
Lab Jacks -- GCM-17
from Daheng New Epoch Technology, Inc.

Lab Jacks provide stable smooth height adjustment and high load capacity. Operation is very simple. The reliability of these jacks make them ideal for setting the height of various optical components, assemblies and lasers. [See More]

  • Motor Type: No Motor
  • Drive Type: Handwheel/Crank