Linear Guide Bearing Z-Axis Stages
from Velmex, Inc.
The BiSlide Side Knob Assembly is the ideal solution. for precision vertical test stands. Smooth precise. rotary to linear motion is accomplished using a right. angle timing belt drive connected to a fine pitch lead. screw. [See More]
- Bearing Type: Linear Guide Bearing
- Carriage Load: 100
- Z-Axis Travel: 5
- Base Length: 10.15
from Aerotech, Inc.
Design Features. Long-life linear guide bearing system. Submicron closed-loop positioning. Low-cost, high-performance stage. 6, 13 and 25 mm travel models. Precision-ground ball screw. Integral or removable motor [See More]
- Bearing Type: Linear Guide Bearing
- Carriage Load: 55.12
- Z-Axis Travel: 0.2362 to 0.9843
- Rated Speed: 1.97
from H2W Technologies
The BL Series belt drive stage is a low cost, durable and surprisingly quiet positioning stage that is well suited for both open and closed loop operation. The stage is capable of very slow speeds ( < 0.001inches per second) to speeds greater than 100 inches per second. Stages are offered with... [See More]
- Bearing Type: Ball Slide (optional feature); Linear Guide Bearing
- Base Width: 4.03
- Rated Speed: 200
- Base Height: 3.58
from IKO International, Inc.
Precision Elevating Tables (TZ) perform precise up-and-down positioning by using a wedge mechanism, while two rolling guides work in parallel to achieve high rigidity in a compact design. Extremely high repeatability and accuracy are possible through closed loop control with an optional linear... [See More]
- Bearing Type: Linear Guide Bearing
- Rated Speed: 1.97 to 4.92
- Carriage Load: 19.84 to 353
- Base Width: 4.72 to 7.87
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. FSL80 linear guide, fully sealed structure, body width 80mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic... [See More]
- Bearing Type: Linear Guide Bearing
- Carriage Load: 44.1 to 88.2
- Z-Axis Travel: 1.97 to 47.24
- Rated Speed: 2.36 to 8.66
from Velmex, Inc.
UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]
- Bearing Type: Linear Guide Bearing
- Carriage Load: 25
- Z-Axis Travel: 1
- Base Length: 2
from Aerotech, Inc.
Design Features. High-load lift stage with aperture. Submicron closed-loop positioning. Excellent pitch and yaw characteristics over full travel. 5 mm or 10 mm travel; custom designs for alternate travels available. Optional cleanroom and ESD protection. Precision-ground ball screw for high... [See More]
- Bearing Type: Linear Guide Bearing
- Carriage Load: 298
- Z-Axis Travel: 0.1969 to 0.3937
- Rated Speed: 0.7874
from Chengdu Fuyu Technology Co., Ltd
Product Parameters]. Repeat positioning accuracy: ±0.05mm. Horizontal rated load: 10kg. Rail specification: double rail W12xH8. Vertical rated load: Please contact us for special requirements. Screw/belt specifications: HTD5M-15. Rated load 0ise: 70dB-80dB. Lead: 35mm. Acceleration: 3000mm/s. [See More]
- Bearing Type: Linear Guide Bearing
- Carriage Load: ? to 22.05
- Z-Axis Travel: 3.94 to 138
- Rated Speed: ? to 68.9
from Velmex, Inc.
UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]
- Bearing Type: Linear Guide Bearing
- Carriage Load: 25
- Z-Axis Travel: 3.25
- Base Length: 4
from Aerotech, Inc.
Design Features. Extreme load carrying capability, up to 450 kg, in a compact package. Small stage footprint. High resolution to 0.064 µm. Lead screw does not back-drive, allowing "set and forget" operation and excellent in-position stability. Vacuum compatible [See More]
- Bearing Type: Linear Guide Bearing
- Carriage Load: 66.15 to 992
- Z-Axis Travel: 1.97 to 7.87
- Rated Speed: 0.1969
from Chengdu Fuyu Technology Co., Ltd
Product Parameters]. Repeated Position Accuracy 0.02mm. Guide Model W12XH8 Double Track. Ball Screw / Belt Drive 16. Lead Type 5mm / 10mm / 20mm. Max Speed 250mm/s 500mm/s 1000mm/s. Horizontal Load Capacity 20kg / 30kg / 50kg. Vertical Load Capacity 5kg / 10kg / 15kg. 0ise 70dB - 80dB. Accelerated... [See More]
- Bearing Type: Ball Slide; Linear Guide Bearing
- Carriage Load: 33.08 to 110
- Z-Axis Travel: 1.97 to 41.34
- Rated Speed: 9.84 to 39.37
from Velmex, Inc.
UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]
- Bearing Type: Linear Guide Bearing
- Carriage Load: 30
- Z-Axis Travel: 1.5
- Base Length: 4
from Chengdu Fuyu Technology Co., Ltd
Main Feature]. FPB Series modules are driven by synchronous belt, can easily reach long stroke use condition, realized big motion range application, use aluminum made structure, max stroke reach 3500mm, max speed up to 4000mm/s. [Application Area]. Laser cutting machine, PV back sheet cutting... [See More]
- Bearing Type: Linear Guide Bearing
- Carriage Load: ? to 55.12
- Z-Axis Travel: 3.94 to 138
- Rated Speed: 19.69 to 70.87
from Velmex, Inc.
UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]
- Bearing Type: Linear Guide Bearing
- Carriage Load: 30
- Z-Axis Travel: 3.5
- Base Length: 6
from Chengdu Fuyu Technology Co., Ltd
Main Feature]. FBL80 linear guide, fully sealed structure, body width 80 mm, it is designed for dust proof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic... [See More]
- Bearing Type: Linear Guide Bearing
- Rated Speed: 25.59 to 118
- Carriage Load: ? to 198
- Drive Type: Belt Drive
from Velmex, Inc.
UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]
- Bearing Type: Linear Guide Bearing
- Carriage Load: 30
- Z-Axis Travel: 6.5
- Base Length: 9
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. FSL120 linear module, fully enclosed structure, body width 120mm, two guides and four sliders, with high precision, multi-segment repeat positioning, compact structure, strong versatility, suitable for use in special environments. [Range of Application]. It can be used in... [See More]
- Bearing Type: Linear Guide Bearing
- Carriage Load: 110 to 220
- Z-Axis Travel: 1.97 to 59.06
- Rated Speed: 13.78 to 19.69
from Velmex, Inc.
UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]
- Bearing Type: Linear Guide Bearing
- Carriage Load: 50
- Z-Axis Travel: 2
- Base Length: 6
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. FSL80 linear guide, fully sealed structure, body width 80mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic... [See More]
- Bearing Type: Linear Guide Bearing
- Carriage Load: 44.1 to 88.2
- Z-Axis Travel: 1.97 to 47.24
- Rated Speed: 2.36 to 8.66
from Velmex, Inc.
UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]
- Bearing Type: Linear Guide Bearing
- Carriage Load: 50
- Z-Axis Travel: 5
- Base Length: 9
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. FSL120 linear module, fully enclosed structure, body width 120mm, two guides and four sliders, with high precision, multi-segment repeat positioning, compact structure, strong versatility, suitable for use in special environments. [Range of Application]. It can be used in... [See More]
- Bearing Type: Linear Guide Bearing
- Carriage Load: 110 to 220
- Z-Axis Travel: 1.97 to 59.06
- Rated Speed: 13.78 to 19.69
from Velmex, Inc.
UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]
- Bearing Type: Linear Guide Bearing
- Carriage Load: 50
- Z-Axis Travel: 8
- Base Length: 12
from Chengdu Fuyu Technology Co., Ltd
FDBL100 linear module, fully enclosed structure, body width 100mm, good rigidity, low noise, lightweight, high rigidity structural design, long life, short setting time, high positioning accuracy. [See More]
- Bearing Type: Linear Guide Bearing
- Rated Speed: 41.34 to 118
- Carriage Load: ? to 88.2
- Drive Type: Belt Drive
from Velmex, Inc.
UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]
- Bearing Type: Linear Guide Bearing
- Carriage Load: 100
- Z-Axis Travel: 3
- Base Length: 9
from Chengdu Fuyu Technology Co., Ltd
FBL60 linear module, fully enclosed structure, body width 60mm, good rigidity, low noise, lightweight, high rigidity structural design, long life, short setting time, high positioning accuracy. [See More]
- Bearing Type: Linear Guide Bearing
- Rated Speed: 11.81 to 36.61
- Carriage Load: ? to 66.15
- Drive Type: Belt Drive
from Velmex, Inc.
UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]
- Bearing Type: Linear Guide Bearing
- Carriage Load: 100
- Z-Axis Travel: 6
- Base Length: 12
from Chengdu Fuyu Technology Co., Ltd
Main Feature]. The dual-track synchronous belt module developed by FUYU can satisfy customers with high requirements for speed and accuracy. The speed of 2000mm/s is enough to meet the needs of all customers in the international market. The dual-track synchronous belt has strong stability and high... [See More]
- Bearing Type: Linear Guide Bearing
- Carriage Load: ? to 55.12
- Z-Axis Travel: 3.94 to 138
- Rated Speed: ? to 78.74