Linear Motor Z-Axis Stages
from PI (Physik Instrumente) L.P.
V-141 direct-drive linear stages are designed for applications which require a high accuracy and precision, a long service life, and ease of use. The models are equipped with a magnetic counterweight and are designed for vertical operation. Even though compact, V-141 linear stages offer superior... [See More]
- Motor Type: AC; Linear Motor
- Carriage Load: 3.86
- Z-Axis Travel: 1.57 to 2.36
- Rated Speed: 19.69 to 31.5
from PI (Physik Instrumente) L.P.
V-571 linear stages are designed for accuracy, precision, long life, and ease of use.Even though compact, V-571 nanopositioning stages offer superior travel accuracy, flatness, and performance compared to many bigger linear translation stages. With a powerful, non-cogging direct drive motor, the... [See More]
- Motor Type: AC; Linear Motor
- Drive Type: Direct Drive
- Rated Speed: 19.69
from PI (Physik Instrumente) L.P.
Ideal for Scanning, Measuring, Imaging, Optical Alignment. Travel range of 60 mm. Direct drive motor for efficient, dynamic performance. Crossed-roller bearings for true straightness, flatness, and low noise. Incremental or absolute encoder for the best accuracy, repeatability, and safety (with... [See More]
- Motor Type: Linear Motor
- Rated Speed: 19.69
- Z-Axis Travel: 2.36
- Base Length: 7.09 to 12.99