Linear Position Feedback Z-Axis Stages

5 Results
Air-Bearing Direct-Drive Lift Stage -- ABL1500Z
from Aerotech, Inc.

Design Features. Designed for high-performance scanning and inspection. Active air preload on all air-bearing surfaces. Linear encoder feedback provides subnanometer resolution. High stiffness for heavy loads and excellent geometrical performance. Four models with travels from 50 to 200 mm. Integral... [See More]

  • Motor Features: Linear Position Feedback; Home / Limit / Position Switches
  • Carriage Load: 33.08
  • Z-Axis Travel: 1.97
  • Rated Speed: 11.81
Mechanical-Bearing Ball-Screw Lift Stage -- AVS/AVSI100
from Aerotech, Inc.

Design Features. Long-life linear guide bearing system. Submicron closed-loop positioning. Low-cost, high-performance stage. 6, 13 and 25 mm travel models. Precision-ground ball screw. Integral or removable motor [See More]

  • Motor Features: Linear Position Feedback
  • Carriage Load: 55.12
  • Z-Axis Travel: 0.2362 to 0.9843
  • Rated Speed: 1.97
Mechanical-Bearing Direct-Drive Lift Stage -- ANT130-V-5
from Aerotech, Inc.

Design Features. Nanometer performance with 5 mm vertical travel. High resolution (2 nm), repeatability (100 nm) and accuracy (200 nm). In-position stability of <2 nm. Anti-creep crossed-roller bearings. High dynamic performance [See More]

  • Motor Features: Linear Position Feedback; Home / Limit / Position Switches
  • Carriage Load: 6.62
  • Z-Axis Travel: 0.1969
  • Rated Speed: 2.95
Mechanical-Bearing Direct-Drive Lift Stage -- ANT95-3-V
from Aerotech, Inc.

Design Features. Nanometer performance with 3 mm vertical travel. High resolution (1 nm), repeatability (100 nm) and accuracy (200 nm). In-position stability of <1 nm. Anti-creep crossed-roller bearings. High dynamic performance [See More]

  • Motor Features: Linear Position Feedback
  • Carriage Load: 3.31
  • Z-Axis Travel: 0.1181
  • Rated Speed: 2.95 to 5.91
Mechanical-Bearing Direct-Drive Lift Stage -- AVL1000
from Aerotech, Inc.

Design Features. High load-carrying capability. High stiffness. Noncontact direct-drive. High accuracy. Integral pneumatic counterbalance. Easily configured with ARA1000 for multi-axis applications [See More]

  • Motor Features: Linear Position Feedback
  • Carriage Load: 110
  • Z-Axis Travel: 0.0394 to 0.0787
  • Base Length: 14.13