Micrometer Z-Axis Stages

7 Results
Multifunction Vertical Translation Stage
from Artifex Engineering

Our Two-Axis Translation Stage 06DTS-2 provides a stable positioning for heavy instruments as well as optics fixed thereon through M6(1/4-20) and M4(8-32) thread holes on the surface of platform. Equipped with a platform of 150 x 150 mm in size, 06DTS-2 is a cross-roller bearing and heavy load... [See More]

  • Drive Type: Handwheel/Crank; Micrometer
  • Base Length: 7.2
  • Z-Axis Travel: 2.36
  • Base Width: 3.54
Side-Driven Vertical Stage -- GCM-V13M
from Daheng New Epoch Technology, Inc.

GCM-V series products are new precise side-driven vertical stage launched by Daheng Optics. They are made of aluminum alloy. The type of guide is crossed-roller bearing, which improves the accuracy and load capacity of the stages. The travel are 13mm and 25mm. [See More]

  • Drive Type: Micrometer
  • Carriage Load: 4.41
  • Z-Axis Travel: 0.5118
  • Base Length: 1.69
125mm, English Micrometer Z-Stage -- NT66-508
from Edmund Optics Inc.

High Accuracy, Stiffness and Load Capacity. Mechanically Compatible with our TECHSPEC ® Stages. Class 100 (ISO 5) Cleanroom Compatible. Fine Micrometer Movement. Locking Screw on Stages. Our newly developed precision TECHSPEC ® Vertical Translations Stages (Z-axis stages) feature a unique... [See More]

  • Drive Type: Micrometer
  • Carriage Load: 11.03
  • Z-Axis Travel: 0.7874
  • Carriage Length: 4.92
Vertical Translation Stage
from Artifex Engineering

This compact translation stage has a center mounted micrometer on one of the side surface to provide precise height control of a heavy load. This stage offers a maximum translation of 6mm with an accuracy of 0.01mm. A precision rolling-rod bearing design is provided to ensure stability during... [See More]

  • Drive Type: Handwheel/Crank; Micrometer
  • Base Length: 2.36
  • Z-Axis Travel: 0.4724
  • Base Width: 3.15
Side-Driven Vertical Stage -- GCM-V25M
from Daheng New Epoch Technology, Inc.

GCM-V series products are new precise side-driven vertical stage launched by Daheng Optics. They are made of aluminum alloy. The type of guide is crossed-roller bearing, which improves the accuracy and load capacity of the stages. The travel are 13mm and 25mm. [See More]

  • Drive Type: Micrometer
  • Carriage Load: 8.82
  • Z-Axis Travel: 0.9843
  • Base Length: 2.56
Vertical Translation Stage -- GCM-VC10M
from Daheng New Epoch Technology, Inc.

This series of products are provided by Daheng Optics for vertical translation stages moving along the center of the table. The material is aluminum alloy. The guide form is crossed-roller bearing, which improves the accuracy and load capacity of the stages. The travel is 10mm, and the size of the... [See More]

  • Drive Type: Micrometer
  • Carriage Load: 6.62
  • Z-Axis Travel: 0.3937
  • Base Length: 1.77
Vertical Translation Stage -- GCM-VC13M
from Daheng New Epoch Technology, Inc.

This series of products are provided by Daheng Optics for vertical translation stages moving along the center of the table. The material is aluminum alloy. The guide form is crossed-roller bearing, which improves the accuracy and load capacity of the stages. The travel is 10mm, and the size of the... [See More]

  • Drive Type: Micrometer
  • Carriage Load: 6.62
  • Z-Axis Travel: 0.3937
  • Base Length: 2.56