Closed Loop Control Z-Axis Stages
2 Results
Piezo Z / Tip / Tilt Stage -- P-518 / P-528 / P-558
from PI (Physik Instrumente) L.P.
from PI (Physik Instrumente) L.P.
Precision Trajectory Control. Parallel-Kinematics/Metrology for Enhanced Responsiveness / Multi-Axis Precision. Travel Ranges to 200 Micron / 4 milliradian. Clear Aperture 66 x 66 mm. Direct Metrology with Capacitive Sensors for Highest Precision. PICMA ® High-Performance Multilayer Piezo Drives [See More]
- Features: Closed Loop Control
- Base Length: 5.91
- Z-Axis Travel: 0.0020 to 0.0094
- Base Width: 5.91
Single-Axis, Z Piezo Nanopositioning Stages -- QNP-Z Series
from Aerotech, Inc.
from Aerotech, Inc.
Design Features. Travel ranges from 100 μm to 600 μm available. Long device lifetime. High-precision, frictionless flexure guidance system. Superior positioning resolution and linearity to 0.007% with direct-metrology capacitive sensor options. Mounting compatibility with other QNP-series... [See More]
- Features: Closed Loop Control
- Carriage Load: 2.21
- Z-Axis Travel: 0.0039 to 0.0236