Crossed Roller Slide Z-Axis Stages

11 Results
Vertical Linear Stage, ULTRAlign, 13 mm Travel, Crossed-Roller, M4, M6 -- M-461-Z-M
from Newport MKS

The M-461-Z-M ULTRAlign ™ precision integrated crossed-roller bearing linear stage features stainless steel construction for high stability, with thermally matched, hardened steel crossed-roller bearings for unsurpassed performance over the 13 mm Z travel range. Generous M6 and M4 hole... [See More]

  • Bearing Type: Crossed Roller Slide
Vertical Linear Stage, ULTRAlign, 25 mm Travel, Crossed-Roller, M4, M6 -- M-462-Z-M
from Newport MKS

The M-462-Z-M ULTRAlign ™ Precision Integrated Crossed-Roller Bearing Linear Stage features stainless steel construction for high stability, with thermally matched, hardened steel crossed-roller bearings for unsurpassed performance. The crossed-roller bearings and precision-manufactured... [See More]

  • Bearing Type: Crossed Roller Slide
Custom Slides
from Del-Tron Precision, Inc.

Del-Tron Precision performs modifications and. develops prototype linear bearings quickly and cost. effectively. Through holes, dowel pins, special threads or locations,. slots, and changes to height, width, length and travel are. available to conform to whatever special need your application. [See More]

  • Bearing Type: Ball Slide; Crossed Roller Slide
  • Features: Double Carriage
  • Drive Type: Lead Screw/ACME Screw (optional feature); Handwheel/Crank (optional feature); Motor Mounts only (No Motor) (optional feature); Micrometer (optional feature)
125mm, English Micrometer Z-Stage -- NT66-508
from Edmund Optics Inc.

High Accuracy, Stiffness and Load Capacity. Mechanically Compatible with our TECHSPEC ® Stages. Class 100 (ISO 5) Cleanroom Compatible. Fine Micrometer Movement. Locking Screw on Stages. Our newly developed precision TECHSPEC ® Vertical Translations Stages (Z-axis stages) feature a unique... [See More]

  • Bearing Type: Crossed Roller Slide
  • Carriage Load: 11.03
  • Z-Axis Travel: 0.7874
  • Carriage Length: 4.92
Vertical Translation Stage
from Artifex Engineering

This compact translation stage has a center mounted micrometer on one of the side surface to provide precise height control of a heavy load. This stage offers a maximum translation of 6mm with an accuracy of 0.01mm. A precision rolling-rod bearing design is provided to ensure stability during... [See More]

  • Bearing Type: Crossed Roller Slide
  • Base Length: 2.36
  • Z-Axis Travel: 0.4724
  • Base Width: 3.15
Mechanical Bearing, Vertical Translation Stage MPS-SV Series -- MPS50SV-5
from Aerotech, Inc.

Design Features. Compact, high-performance elevation stage. Precision-ground ball screw or lead screw. DC or stepper motor options. High-vacuum capable. Precision crossed-roller bearings. Multi-axis configurations available with MPS linear and rotary stages. Aerotech ’s MPS-SV series lift... [See More]

  • Bearing Type: Crossed Roller Slide
  • Carriage Load: 13.23
  • Z-Axis Travel: 5
  • Rated Speed: 0.0039 to 0.0315
Mechanical-Bearing Direct-Drive Lift Stage -- ANT130-V-5
from Aerotech, Inc.

Design Features. Nanometer performance with 5 mm vertical travel. High resolution (2 nm), repeatability (100 nm) and accuracy (200 nm). In-position stability of <2 nm. Anti-creep crossed-roller bearings. High dynamic performance [See More]

  • Bearing Type: Crossed Roller Slide
  • Carriage Load: 6.62
  • Z-Axis Travel: 0.1969
  • Rated Speed: 2.95
Mechanical-Bearing Direct-Drive Lift Stage -- ANT95-3-V
from Aerotech, Inc.

Design Features. Nanometer performance with 3 mm vertical travel. High resolution (1 nm), repeatability (100 nm) and accuracy (200 nm). In-position stability of <1 nm. Anti-creep crossed-roller bearings. High dynamic performance [See More]

  • Bearing Type: Crossed Roller Slide
  • Carriage Load: 3.31
  • Z-Axis Travel: 0.1181
  • Rated Speed: 2.95 to 5.91
Mechanical-Bearing Direct-Drive Lift Stage -- WaferMax Z
from Aerotech, Inc.

Design Features. Low profile for space-conscious applications. Noncontact direct-drive. High repeatability. Integral pneumatic counterbalance. Easily configured with WaferMax T for multi-axis applications [See More]

  • Bearing Type: Crossed Roller Slide
  • Carriage Load: 33.08
  • Z-Axis Travel: 0.1969
  • Rated Speed: 0.1575
Mechanical-Bearing Direct-Drive Z-Axis Stage -- ANT130-L-Z
from Aerotech, Inc.

Design Features. Nanometer performance in a large travel format (35 and 60 mm). High resolution (2 nm), repeatability (75 nm) and accuracy (300 nm). In-position stability of <2 nm. Anti-creep crossed-roller bearings. High dynamic performance [See More]

  • Bearing Type: Crossed Roller Slide
  • Carriage Load: 22.05
  • Z-Axis Travel: 1.38 to 2.36
  • Rated Speed: 7.87
Mechanical-Bearing Direct-Drive Z-Axis Stage -- ANT95-L-Z
from Aerotech, Inc.

Design Features. Nanometer performance in a large travel format (25 and 50 mm). High resolution (2 nm), repeatability (75 nm) and accuracy (300 nm). In-position stability of <2 nm. Anti-creep crossed-roller bearings. High dynamic performance [See More]

  • Bearing Type: Crossed Roller Slide
  • Carriage Load: 11.03
  • Z-Axis Travel: 0.9843 to 1.97
  • Rated Speed: 7.87