Stepper Z-Axis Stages

20 Results
Compact Precision Z Stage -- L-306
from PI (Physik Instrumente) L.P.

Compact Z stage, versatile in useZ stage with compact size due to folded drive with belt drive. Fits onto linear stages with M6 50 mm × 50 mm connection spacing (e.g., L-406).Drive 2-phase stepper motor or closed-loop DC motor Backlash-compensated ball screws Position measurement... [See More]

  • Motor Type: DC (optional feature); Stepper
  • Rated Speed: 0.1969
  • Z-Axis Travel: 0.5118
  • Base Height: 3.15
High-Load Precision Z Stage -- M-451
from PI (Physik Instrumente) L.P.

3 Nanometer Design Resolution. Closed-Loop ActiveDrive ™ DC Motor. 12 kg Load Capacity (Self Locking), High Stiffness. <100 Nanometer Minimum Incremental Motion. 12.5 mm (1/2") Travel Range. Choice of Motion Controllers. Non-Contact Origin and Limit Switches. Mounting Platform for P-500 and... [See More]

  • Motor Type: AC; DC; Stepper
  • Carriage Load: 26.98
  • Z-Axis Travel: 0.4921
  • Rated Speed: 0.0197 to 0.1181
Cartesian Robot--Z Axis Table/Dustproof/Motor Driven -- FSL80XYZ-L
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. FSL80 linear guide, fully sealed structure, body width 80mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic... [See More]

  • Motor Type: AC (optional feature); AC Servo (optional feature); DC (optional feature); DC Brushless (optional feature); DC Brushless Servo (optional feature); DC Servo (optional feature); Linear Motor (optional feature); Stepper
  • Carriage Load: 44.1 to 88.2
  • Z-Axis Travel: 1.97 to 47.24
  • Rated Speed: 2.36 to 8.66
Linear Actuator--Belt Driven/High Speed/Double Track -- FTB12
from Chengdu Fuyu Technology Co., Ltd

Product Parameters]. Repeat positioning accuracy: ±0.05mm. Horizontal rated load: 10kg. Rail specification: double rail W12xH8. Vertical rated load: Please contact us for special requirements. Screw/belt specifications: HTD5M-15. Rated load 0ise: 70dB-80dB. Lead: 35mm. Acceleration: 3000mm/s. [See More]

  • Motor Type: AC (optional feature); AC Servo (optional feature); DC (optional feature); DC Brushless (optional feature); DC Brushless Servo (optional feature); DC Servo (optional feature); Linear Motor (optional feature); Stepper
  • Carriage Load: ? to 22.05
  • Z-Axis Travel: 3.94 to 138
  • Rated Speed: ? to 68.9
Linear Actuator--Double Track/High Precision/Ball Screw -- FTH12
from Chengdu Fuyu Technology Co., Ltd

Product Parameters]. Repeated Position Accuracy 0.02mm. Guide Model W12XH8 Double Track. Ball Screw / Belt Drive 16. Lead Type 5mm / 10mm / 20mm. Max Speed 250mm/s 500mm/s 1000mm/s. Horizontal Load Capacity 20kg / 30kg / 50kg. Vertical Load Capacity 5kg / 10kg / 15kg. 0ise 70dB - 80dB. Accelerated... [See More]

  • Motor Type: AC (optional feature); AC Servo (optional feature); DC (optional feature); DC Brushless (optional feature); DC Brushless Servo (optional feature); DC Servo (optional feature); Linear Motor (optional feature); Stepper
  • Carriage Load: 33.08 to 110
  • Z-Axis Travel: 1.97 to 41.34
  • Rated Speed: 9.84 to 39.37
Linear Actuator--Double-axis/Belt Driven/Lightweight -- FPB50
from Chengdu Fuyu Technology Co., Ltd

Main Feature]. FPB Series modules are driven by synchronous belt, can easily reach long stroke use condition, realized big motion range application, use aluminum made structure, max stroke reach 3500mm, max speed up to 4000mm/s. [Application Area]. Laser cutting machine, PV back sheet cutting... [See More]

  • Motor Type: AC (optional feature); AC Servo (optional feature); DC (optional feature); DC Brushless (optional feature); DC Brushless Servo (optional feature); DC Servo (optional feature); Linear Motor (optional feature); Stepper
  • Carriage Load: ? to 55.12
  • Z-Axis Travel: 3.94 to 138
  • Rated Speed: 19.69 to 70.87
Linear Actuator--High Speed/Belt Driven/Stepper Motor -- FBL80
from Chengdu Fuyu Technology Co., Ltd

Main Feature]. FBL80 linear guide, fully sealed structure, body width 80 mm, it is designed for dust proof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic... [See More]

  • Motor Type: AC (optional feature); AC Servo (optional feature); DC (optional feature); DC Brushless (optional feature); DC Brushless Servo (optional feature); DC Servo (optional feature); Linear Motor (optional feature); Stepper
  • Rated Speed: 25.59 to 118
  • Carriage Load: ? to 198
  • Drive Type: Belt Drive
Linear Cartesian System--XYZ Table/Horizontal/Multi-axis -- FSL120XYZ-H1
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. FSL120 linear module, fully enclosed structure, body width 120mm, two guides and four sliders, with high precision, multi-segment repeat positioning, compact structure, strong versatility, suitable for use in special environments. [Range of Application]. It can be used in... [See More]

  • Motor Type: AC (optional feature); AC Servo (optional feature); DC (optional feature); DC Brushless (optional feature); DC Brushless Servo (optional feature); DC Servo (optional feature); Linear Motor (optional feature); Stepper
  • Carriage Load: 110 to 220
  • Z-Axis Travel: 1.97 to 59.06
  • Rated Speed: 13.78 to 19.69
Linear Gantry System Horizontal Xyz Table Positioning Stage -- FSL80XYZ-H2
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. FSL80 linear guide, fully sealed structure, body width 80mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic... [See More]

  • Motor Type: AC (optional feature); AC Servo (optional feature); DC (optional feature); DC Brushless (optional feature); DC Brushless Servo (optional feature); DC Servo (optional feature); Linear Motor (optional feature); Stepper
  • Carriage Load: 44.1 to 88.2
  • Z-Axis Travel: 1.97 to 47.24
  • Rated Speed: 2.36 to 8.66
Linear Gantry System--Heavy Load/Low Friction/Precision -- FSL120XYZ-L
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. FSL120 linear module, fully enclosed structure, body width 120mm, two guides and four sliders, with high precision, multi-segment repeat positioning, compact structure, strong versatility, suitable for use in special environments. [Range of Application]. It can be used in... [See More]

  • Motor Type: AC (optional feature); AC Servo (optional feature); DC (optional feature); DC Brushless (optional feature); DC Brushless Servo (optional feature); DC Servo (optional feature); Linear Motor (optional feature); Stepper
  • Carriage Load: 110 to 220
  • Z-Axis Travel: 1.97 to 59.06
  • Rated Speed: 13.78 to 19.69
Linear Guide Rail--Dual Rail/Four Slider/Belt Driven -- FBL100
from Chengdu Fuyu Technology Co., Ltd

FDBL100 linear module, fully enclosed structure, body width 100mm, good rigidity, low noise, lightweight, high rigidity structural design, long life, short setting time, high positioning accuracy. [See More]

  • Motor Type: AC (optional feature); AC Servo (optional feature); DC (optional feature); DC Brushless (optional feature); DC Brushless Servo (optional feature); DC Servo (optional feature); Linear Motor (optional feature); Stepper
  • Rated Speed: 41.34 to 118
  • Carriage Load: ? to 88.2
  • Drive Type: Belt Drive
Linear Guide Rail--Long Stroke/Belt Driven/Aluminium -- FBL60
from Chengdu Fuyu Technology Co., Ltd

FBL60 linear module, fully enclosed structure, body width 60mm, good rigidity, low noise, lightweight, high rigidity structural design, long life, short setting time, high positioning accuracy. [See More]

  • Motor Type: AC (optional feature); AC Servo (optional feature); DC (optional feature); DC Brushless (optional feature); DC Brushless Servo (optional feature); DC Servo (optional feature); Linear Motor (optional feature); Stepper
  • Rated Speed: 11.81 to 36.61
  • Carriage Load: ? to 66.15
  • Drive Type: Belt Drive
Linear Guide--Dual Rails/Good Stability/Long Stroke -- FTB14
from Chengdu Fuyu Technology Co., Ltd

Main Feature]. The dual-track synchronous belt module developed by FUYU can satisfy customers with high requirements for speed and accuracy. The speed of 2000mm/s is enough to meet the needs of all customers in the international market. The dual-track synchronous belt has strong stability and high... [See More]

  • Motor Type: AC (optional feature); AC Servo (optional feature); DC (optional feature); DC Brushless (optional feature); DC Brushless Servo (optional feature); DC Servo (optional feature); Linear Motor (optional feature); Stepper
  • Carriage Load: ? to 55.12
  • Z-Axis Travel: 3.94 to 138
  • Rated Speed: ? to 78.74
Linear Guide--High Speed/Low Noise/Timing-belt -- FPB45
from Chengdu Fuyu Technology Co., Ltd

Main Feature]. FPB Series modules are driven by synchronous belt, can easily reach long stroke use condition, realized big motion range application, use aluminum made structure, max stroke reach 3500mm, max speed up to 4000mm/s. [Application Area]. Laser cutting machine, PV back sheet cutting... [See More]

  • Motor Type: AC (optional feature); AC Servo (optional feature); DC (optional feature); DC Brushless (optional feature); DC Brushless Servo (optional feature); DC Servo (optional feature); Linear Motor (optional feature); Stepper
  • Rated Speed: 31.5 to 98.43
  • Carriage Load: ? to 33.08
  • Drive Type: Belt Drive
Linear Module--Ball Screw/Long Stroke/High Speed -- FSL80
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. FSL80 linear guide, fully sealed structure, body width 80mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic... [See More]

  • Motor Type: AC (optional feature); AC Servo (optional feature); DC (optional feature); DC Brushless (optional feature); DC Brushless Servo (optional feature); DC Servo (optional feature); Linear Motor (optional feature); Stepper
  • Carriage Load: 44.1 to 88.2
  • Z-Axis Travel: 1.97 to 47.24
  • Rated Speed: 2.36 to 8.66
Linear Module--Belt Driven/High Speed/Low Noise -- FTB10
from Chengdu Fuyu Technology Co., Ltd

Main Feature]. The synchronous belt linear module developed by FUYU has a single unit with high speed and a maximum speed of 1750mm/s. It is faster, smoother and more accurate. It perfectly solves the problems of heat, vibration and noise. [Application Area]. Laser cutting machine, PV back sheet... [See More]

  • Motor Type: AC (optional feature); AC Servo (optional feature); DC (optional feature); DC Brushless (optional feature); DC Brushless Servo (optional feature); DC Servo (optional feature); Linear Motor (optional feature); Stepper
  • Carriage Load: ? to 22.05
  • Z-Axis Travel: 3.94 to 138
  • Rated Speed: ? to 68.9
Linear Module--Stainless Steel/Ball Screw/Rail Guide -- FTH14
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. The dual-track linear module developed by FUYU has a body width of 14cm, which runs more smoothly and has strong stability. The repeated positioning accuracy can reach +/- 0.02mm, bass noise, and high load. It is one of the main products used in the international market. [Range... [See More]

  • Motor Type: AC (optional feature); AC Servo (optional feature); DC (optional feature); DC Brushless (optional feature); DC Brushless Servo (optional feature); DC Servo (optional feature); Linear Motor (optional feature); Stepper
  • Carriage Load: 66.15 to 243
  • Z-Axis Travel: 1.97 to 49.21
  • Rated Speed: 9.84 to 39.37
Linear Motion Guide--Ball Screw/Stepper Motor -- FSK40
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. FSL40 linear guide is semi-sealer structure, body width 40mm, high stability, compact structure, versatility feature, suitable for normal working environment, it is convenient to use single axis or multi-axis to assemble easy functional usage robotic arms for kinds of... [See More]

  • Motor Type: AC (optional feature); AC Servo (optional feature); DC (optional feature); DC Brushless (optional feature); DC Brushless Servo (optional feature); DC Servo (optional feature); Linear Motor (optional feature); Stepper
  • Carriage Load: 33.08 to 55.12
  • Z-Axis Travel: 1.97 to 39.37
  • Rated Speed: 1.57 to 10.04
Linear Motion Guide--Semi Enclosed/Dual Rails/Dustproof -- FTH17
from Chengdu Fuyu Technology Co., Ltd

The double-track linear module developed by FUYU has a body width of 17cm, strong running stability, and a load of up to 120kg. It is mainly used for high-load and high-precision companies. The repeat positioning accuracy can reach ± 0.02mm. It is currently the most popular high-load product in the... [See More]

  • Motor Type: AC (optional feature); AC Servo (optional feature); DC (optional feature); DC Brushless (optional feature); DC Brushless Servo (optional feature); DC Servo (optional feature); Linear Motor (optional feature); Stepper
  • Carriage Load: 110 to 265
  • Z-Axis Travel: 1.97 to 59.06
  • Rated Speed: 9.84 to 49.21
Linear Motion Stage--Control System/Lead Screw/Electric -- FSL40XYZ-H2
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. FSL40 linear guide is semi-sealer structure, body width 40mm, high stability, compact structure, versatility feature, suitable for normal working environment, it is convenient to use single axis or multi-axis to assemble easy functional usage robotic arms for kinds of... [See More]

  • Motor Type: AC (optional feature); AC Servo (optional feature); DC (optional feature); DC Brushless (optional feature); DC Brushless Servo (optional feature); DC Servo (optional feature); Linear Motor (optional feature); Stepper
  • Carriage Load: 33.08 to 55.12
  • Z-Axis Travel: 1.97 to 39.37
  • Rated Speed: 1.57 to 10.04