Belt Drive Z-Axis Stages
from Chengdu Fuyu Technology Co., Ltd
Product Parameters]. Repeat positioning accuracy: ±0.05mm. Horizontal rated load: 10kg. Rail specification: double rail W12xH8. Vertical rated load: Please contact us for special requirements. Screw/belt specifications: HTD5M-15. Rated load 0ise: 70dB-80dB. Lead: 35mm. Acceleration: 3000mm/s. [See More]
- Drive Type: Belt Drive
- Carriage Load: ? to 22.05
- Z-Axis Travel: 3.94 to 138
- Rated Speed: ? to 68.9
from Chengdu Fuyu Technology Co., Ltd
Main Feature]. FPB Series modules are driven by synchronous belt, can easily reach long stroke use condition, realized big motion range application, use aluminum made structure, max stroke reach 3500mm, max speed up to 4000mm/s. [Application Area]. Laser cutting machine, PV back sheet cutting... [See More]
- Drive Type: Belt Drive
- Carriage Load: ? to 55.12
- Z-Axis Travel: 3.94 to 138
- Rated Speed: 19.69 to 70.87
from Chengdu Fuyu Technology Co., Ltd
Main Feature]. FBL80 linear guide, fully sealed structure, body width 80 mm, it is designed for dust proof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic... [See More]
- Drive Type: Belt Drive
- Rated Speed: 25.59 to 118
- Carriage Load: ? to 198
- Lead: ? to 6.5
from Chengdu Fuyu Technology Co., Ltd
FDBL100 linear module, fully enclosed structure, body width 100mm, good rigidity, low noise, lightweight, high rigidity structural design, long life, short setting time, high positioning accuracy. [See More]
- Drive Type: Belt Drive
- Rated Speed: 41.34 to 118
- Carriage Load: ? to 88.2
- Lead: ? to 3.54
from Chengdu Fuyu Technology Co., Ltd
FBL60 linear module, fully enclosed structure, body width 60mm, good rigidity, low noise, lightweight, high rigidity structural design, long life, short setting time, high positioning accuracy. [See More]
- Drive Type: Belt Drive
- Rated Speed: 11.81 to 36.61
- Carriage Load: ? to 66.15
- Lead: ? to 5.31
from Chengdu Fuyu Technology Co., Ltd
Main Feature]. The dual-track synchronous belt module developed by FUYU can satisfy customers with high requirements for speed and accuracy. The speed of 2000mm/s is enough to meet the needs of all customers in the international market. The dual-track synchronous belt has strong stability and high... [See More]
- Drive Type: Belt Drive
- Carriage Load: ? to 55.12
- Z-Axis Travel: 3.94 to 138
- Rated Speed: ? to 78.74
from Chengdu Fuyu Technology Co., Ltd
Main Feature]. FPB Series modules are driven by synchronous belt, can easily reach long stroke use condition, realized big motion range application, use aluminum made structure, max stroke reach 3500mm, max speed up to 4000mm/s. [Application Area]. Laser cutting machine, PV back sheet cutting... [See More]
- Drive Type: Belt Drive
- Rated Speed: 31.5 to 98.43
- Carriage Load: ? to 33.08
- Lead: ? to 3.15
from Chengdu Fuyu Technology Co., Ltd
Main Feature]. The synchronous belt linear module developed by FUYU has a single unit with high speed and a maximum speed of 1750mm/s. It is faster, smoother and more accurate. It perfectly solves the problems of heat, vibration and noise. [Application Area]. Laser cutting machine, PV back sheet... [See More]
- Drive Type: Belt Drive
- Carriage Load: ? to 22.05
- Z-Axis Travel: 3.94 to 138
- Rated Speed: ? to 68.9