Ball Screw Z-Axis Stages
from PI (Physik Instrumente) L.P.
Compact Z stage, versatile in useZ stage with compact size due to folded drive with belt drive. Fits onto linear stages with M6 50 mm × 50 mm connection spacing (e.g., L-406).Drive 2-phase stepper motor or closed-loop DC motor Backlash-compensated ball screws Position measurement... [See More]
- Drive Type: Ball Screw
- Rated Speed: 0.1969
- Z-Axis Travel: 0.5118
- Base Height: 3.15
from PI (Physik Instrumente) L.P.
The L-310 vertical translation stage is available with stepper and servo motors and is driven by a precision ground ball screw and guided by cross-roller bearings. A linear scale option provides higher linearity and repeatability, with resolution to 50 nanometers. L-310 stages can be mounted... [See More]
- Drive Type: Ball Screw
- Carriage Load: 12.36
- Z-Axis Travel: 1.02
- Rated Speed: 0.5906
from PI (Physik Instrumente) L.P.
Precision-class Z stageHigh guiding accuracy and stiffness due to ball screws and crossed roller guides. Stress-relieved aluminum base for highest stability. 2-phase stepper motor for high torque even at low velocities and high resolution Noncontact limit and reference switches (Hall effect). [See More]
- Drive Type: Ball Screw
- Carriage Load: 12.36
- Z-Axis Travel: 1.02
- Rated Speed: 0.2953
from IKO International, Inc.
Precision Elevating Tables (TZ) perform precise up-and-down positioning by using a wedge mechanism, while two rolling guides work in parallel to achieve high rigidity in a compact design. Extremely high repeatability and accuracy are possible through closed loop control with an optional linear... [See More]
- Drive Type: Ball Screw
- Rated Speed: 1.97 to 4.92
- Carriage Load: 19.84 to 353
- Base Width: 4.72 to 7.87
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. FSL80 linear guide, fully sealed structure, body width 80mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic... [See More]
- Drive Type: Ball Screw
- Carriage Load: 44.1 to 88.2
- Z-Axis Travel: 1.97 to 47.24
- Rated Speed: 2.36 to 8.66
from Aerotech, Inc.
Design Features. Unique Z stage design incorporates fully preloaded air bearings. Less than or equal to ??2 arc sec roll, pitch and yaw over full travel. Submicron closed-loop positioning. Travel options from 50 to 150 mm. Precision-ground ball-screw-drive eliminates the need for special... [See More]
- Drive Type: Ball Screw
- Carriage Load: 33.08
- Z-Axis Travel: 1.97 to 5.91
- Rated Speed: 1.97
from Primatics, Inc.
Primatics PZA25 Series elevator tables offer an ideal solution for applications that require small incremental vertical movements. The design and components ensure sub-micron resolution in a compact profile and make the PZA ideal for semiconductor inspection, fiber optics assembly and machine vision... [See More]
- Drive Type: Ball Screw
- Carriage Load: 22.05
- Z-Axis Travel: 0.9843
- Rated Speed: 0.7874
from Chengdu Fuyu Technology Co., Ltd
Product Parameters]. Repeated Position Accuracy 0.02mm. Guide Model W12XH8 Double Track. Ball Screw / Belt Drive 16. Lead Type 5mm / 10mm / 20mm. Max Speed 250mm/s 500mm/s 1000mm/s. Horizontal Load Capacity 20kg / 30kg / 50kg. Vertical Load Capacity 5kg / 10kg / 15kg. 0ise 70dB - 80dB. Accelerated... [See More]
- Drive Type: Ball Screw
- Carriage Load: 33.08 to 110
- Z-Axis Travel: 1.97 to 41.34
- Rated Speed: 9.84 to 39.37
from Aerotech, Inc.
Design Features. Long-life linear guide bearing system. Submicron closed-loop positioning. Low-cost, high-performance stage. 6, 13 and 25 mm travel models. Precision-ground ball screw. Integral or removable motor [See More]
- Drive Type: Ball Screw
- Carriage Load: 55.12
- Z-Axis Travel: 0.2362 to 0.9843
- Rated Speed: 1.97
from Primatics, Inc.
Overview. The Primatics PZB25 elevator stage offers an ideal solution for applications requiring precise vertical motion. The design and components ensure sub-micron resolution in a compact profile. An elevator stage is used when all motion must be delivered below the payload often found in... [See More]
- Drive Type: Ball Screw
- Carriage Load: 22.05
- Z-Axis Travel: 0.9843
- Rated Speed: 0.7874
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. FSL120 linear module, fully enclosed structure, body width 120mm, two guides and four sliders, with high precision, multi-segment repeat positioning, compact structure, strong versatility, suitable for use in special environments. [Range of Application]. It can be used in... [See More]
- Drive Type: Ball Screw
- Carriage Load: 110 to 220
- Z-Axis Travel: 1.97 to 59.06
- Rated Speed: 13.78 to 19.69
from Aerotech, Inc.
Design Features. High-load lift stage with aperture. Submicron closed-loop positioning. Excellent pitch and yaw characteristics over full travel. 5 mm or 10 mm travel; custom designs for alternate travels available. Optional cleanroom and ESD protection. Precision-ground ball screw for high... [See More]
- Drive Type: Ball Screw
- Carriage Load: 298
- Z-Axis Travel: 0.1969 to 0.3937
- Rated Speed: 0.7874
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. FSL80 linear guide, fully sealed structure, body width 80mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic... [See More]
- Drive Type: Ball Screw
- Carriage Load: 44.1 to 88.2
- Z-Axis Travel: 1.97 to 47.24
- Rated Speed: 2.36 to 8.66
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. FSL120 linear module, fully enclosed structure, body width 120mm, two guides and four sliders, with high precision, multi-segment repeat positioning, compact structure, strong versatility, suitable for use in special environments. [Range of Application]. It can be used in... [See More]
- Drive Type: Ball Screw
- Carriage Load: 110 to 220
- Z-Axis Travel: 1.97 to 59.06
- Rated Speed: 13.78 to 19.69
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. FSL80 linear guide, fully sealed structure, body width 80mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic... [See More]
- Drive Type: Ball Screw
- Carriage Load: 44.1 to 88.2
- Z-Axis Travel: 1.97 to 47.24
- Rated Speed: 2.36 to 8.66
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. The dual-track linear module developed by FUYU has a body width of 14cm, which runs more smoothly and has strong stability. The repeated positioning accuracy can reach +/- 0.02mm, bass noise, and high load. It is one of the main products used in the international market. [Range... [See More]
- Drive Type: Ball Screw
- Carriage Load: 66.15 to 243
- Z-Axis Travel: 1.97 to 49.21
- Rated Speed: 9.84 to 39.37