Cleanroom Rated Z-Axis Stages
2 Results
Z3TM+ Combined Module with coarse Z -- Z3TM+ with coarse Z
from ETEL S.A.
from ETEL S.A.
The Z3TM+ module expands the range of motion platforms and integrates four independent degrees of freedom in an enlarged theta hollow shaft. This module revolutionizes motion control in the semiconductor industry through its advanced design with four degrees of freedom housed in an enlarged theta... [See More]
- Features: Cleanroom Rated
- Carriage Load: 5.62
- Z-Axis Travel: 0.0787 to 0.4724
- Rated Speed: 394
Compact High Resolution Elevator Stages -- PZA25
from Primatics, Inc.
from Primatics, Inc.
Primatics PZA25 Series elevator tables offer an ideal solution for applications that require small incremental vertical movements. The design and components ensure sub-micron resolution in a compact profile and make the PZA ideal for semiconductor inspection, fiber optics assembly and machine vision... [See More]
- Features: Cleanroom Rated
- Carriage Load: 22.05
- Z-Axis Travel: 0.9843
- Rated Speed: 0.7874