Handwheel/Crank Z-Axis Stages

17 Results
Lab Jacks -- GCM-17
from Daheng New Epoch Technology, Inc.

Lab Jacks provide stable smooth height adjustment and high load capacity. Operation is very simple. The reliability of these jacks make them ideal for setting the height of various optical components, assemblies and lasers. [See More]

  • Drive Type: Handwheel/Crank
  • Motor Type: No Motor
BiSlide® Side Knob Assembly -- MN10-0050-E01-40
from Velmex, Inc.

The BiSlide Side Knob Assembly is the ideal solution. for precision vertical test stands. Smooth precise. rotary to linear motion is accomplished using a right. angle timing belt drive connected to a fine pitch lead. screw. [See More]

  • Drive Type: Lead Screw/ACME Screw; Handwheel/Crank; Right Angle Timing Belt Drive
  • Carriage Load: 100
  • Z-Axis Travel: 5
  • Base Length: 10.15
Vertical Translation Stage -- HT 100-40
from Qioptiq

Large travel range. Zero backlash scissors jack. Screw rested in ball barings. Locking mechanism. High load capacity [See More]

  • Drive Type: Handwheel/Crank
  • Carriage Load: 22.48
  • Z-Axis Travel: 1.57
  • Base Length: 0.3937
Hinge Laboratory Jack
from Artifex Engineering

These heavy duty jacks provide a sturdy mount to practically any load seen on an optical table. Four extra wide hinges provide robust support even while positioning vertical loads. The hinges are designed to ensure parallelism between the two plates. A wide selection of threaded and clearance holes... [See More]

  • Drive Type: Handwheel/Crank
  • Carriage Load: 22
  • Z-Axis Travel: 1.77 to 5.12
  • Base Length: 1.77 to 5.12
Unislide® Assemblies -- A3901W1
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Drive Type: Lead Screw/ACME Screw; Handwheel/Crank
  • Carriage Load: 25
  • Z-Axis Travel: 1
  • Base Length: 2
Z-Axis Stages -- HT 60-5 / 90-5 / 120-10
from Qioptiq

These high-precision Vertical Translation Stages enable vertical positioning that is accurate to within micrometers, for optical components or similar construction elements. The micrometer screws have a readability of 10 µm and a sensitivity of 1 µm. The desired position can be fixed by... [See More]

  • Drive Type: Handwheel/Crank
  • Carriage Load: 11.24 to 15.74
  • Z-Axis Travel: 0.3937 to 0.7874
  • Base Length: 1.97 to 4.72
Laboratory Jack
from Artifex Engineering

This model is simple designed for high stability and repeatability. The lead screw helps to set the position precisely and can be locked. The wild selection of threaded and clearance holes are available on the top and bottom plates for flexible positioning. * Fine adjustment by a 2mm-pitch lead... [See More]

  • Drive Type: Handwheel/Crank
  • Carriage Load: 22
  • Z-Axis Travel: 2.76 to 5.51
  • Base Length: 2.76 to 5.51
Unislide® Assemblies -- A3903W1
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Drive Type: Lead Screw/ACME Screw; Handwheel/Crank
  • Carriage Load: 25
  • Z-Axis Travel: 3.25
  • Base Length: 4
Multifunction Vertical Translation Stage
from Artifex Engineering

Our Two-Axis Translation Stage 06DTS-2 provides a stable positioning for heavy instruments as well as optics fixed thereon through M6(1/4-20) and M4(8-32) thread holes on the surface of platform. Equipped with a platform of 150 x 150 mm in size, 06DTS-2 is a cross-roller bearing and heavy load... [See More]

  • Drive Type: Handwheel/Crank; Micrometer
  • Base Length: 7.2
  • Z-Axis Travel: 2.36
  • Base Width: 3.54
Unislide® Assemblies -- B2904W1
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Drive Type: Lead Screw/ACME Screw; Handwheel/Crank
  • Carriage Load: 30
  • Z-Axis Travel: 1.5
  • Base Length: 4
Vertical Translation Stage
from Artifex Engineering

This compact translation stage has a center mounted micrometer on one of the side surface to provide precise height control of a heavy load. This stage offers a maximum translation of 6mm with an accuracy of 0.01mm. A precision rolling-rod bearing design is provided to ensure stability during... [See More]

  • Drive Type: Handwheel/Crank; Micrometer
  • Base Length: 2.36
  • Z-Axis Travel: 0.4724
  • Base Width: 3.15
Unislide® Assemblies -- B2906W1
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Drive Type: Lead Screw/ACME Screw; Handwheel/Crank
  • Carriage Load: 30
  • Z-Axis Travel: 3.5
  • Base Length: 6
Z Axis Translator
from Artifex Engineering

This model is designed for vertical adjustment usage. Dovetail and oblique rack gear design provides easy operation and precise positioning on single axis. Operator can use a knob to lock the position while the adjustment is done. This model also provides a base for locking on another component. *... [See More]

  • Drive Type: Handwheel/Crank; Oblique Rack
  • Base Length: 2.36
  • Z-Axis Travel: 1.18
  • Base Width: 2.36
Unislide® Assemblies -- B2909W1
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Drive Type: Lead Screw/ACME Screw; Handwheel/Crank
  • Carriage Load: 30
  • Z-Axis Travel: 6.5
  • Base Length: 9
Unislide® Assemblies -- B4906W1
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Drive Type: Lead Screw/ACME Screw; Handwheel/Crank
  • Carriage Load: 50
  • Z-Axis Travel: 2
  • Base Length: 6
Unislide® Assemblies -- B4909W1
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Drive Type: Lead Screw/ACME Screw; Handwheel/Crank
  • Carriage Load: 50
  • Z-Axis Travel: 5
  • Base Length: 9
Unislide® Assemblies -- B4912W1
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Drive Type: Lead Screw/ACME Screw; Handwheel/Crank
  • Carriage Load: 50
  • Z-Axis Travel: 8
  • Base Length: 12