Home / Limit / Position Switches Z-Axis Stages
from Aerotech, Inc.
Design Features. Designed for high-performance scanning and inspection. Active air preload on all air-bearing surfaces. Linear encoder feedback provides subnanometer resolution. High stiffness for heavy loads and excellent geometrical performance. Four models with travels from 50 to 200 mm. Integral... [See More]
- Motor Features: Linear Position Feedback; Home / Limit / Position Switches
- Carriage Load: 33.08
- Z-Axis Travel: 1.97
- Rated Speed: 11.81
from Primatics, Inc.
Primatics PZA25 Series elevator tables offer an ideal solution for applications that require small incremental vertical movements. The design and components ensure sub-micron resolution in a compact profile and make the PZA ideal for semiconductor inspection, fiber optics assembly and machine vision... [See More]
- Motor Features: Motor Encoder Feedback; Home / Limit / Position Switches
- Carriage Load: 22.05
- Z-Axis Travel: 0.9843
- Rated Speed: 0.7874
from Aerotech, Inc.
Design Features. Unique Z stage design incorporates fully preloaded air bearings. Less than or equal to ??2 arc sec roll, pitch and yaw over full travel. Submicron closed-loop positioning. Travel options from 50 to 150 mm. Precision-ground ball-screw-drive eliminates the need for special... [See More]
- Motor Features: Motor Encoder Feedback; Home / Limit / Position Switches
- Carriage Load: 33.08
- Z-Axis Travel: 1.97 to 5.91
- Rated Speed: 1.97
from Aerotech, Inc.
Design Features. High-load lift stage with aperture. Submicron closed-loop positioning. Excellent pitch and yaw characteristics over full travel. 5 mm or 10 mm travel; custom designs for alternate travels available. Optional cleanroom and ESD protection. Precision-ground ball screw for high... [See More]
- Motor Features: Motor Encoder Feedback; Home / Limit / Position Switches
- Carriage Load: 298
- Z-Axis Travel: 0.1969 to 0.3937
- Rated Speed: 0.7874