Drive Specifications: None Z-Axis Stages

4 Results
Belt Stage (BL) -- BLS-048-020-ME-B-1
from H2W Technologies

The BL Series belt drive stage is a low cost, durable and surprisingly quiet positioning stage that is well suited for both open and closed loop operation. The stage is capable of very slow speeds ( < 0.001inches per second) to speeds greater than 100 inches per second. Stages are offered with... [See More]

  • Drive Type: No Drive
  • Base Width: 4.03
  • Rated Speed: 200
  • Base Height: 3.58
Air-Bearing Direct-Drive Lift Stage -- ABL1500Z
from Aerotech, Inc.

Design Features. Designed for high-performance scanning and inspection. Active air preload on all air-bearing surfaces. Linear encoder feedback provides subnanometer resolution. High stiffness for heavy loads and excellent geometrical performance. Four models with travels from 50 to 200 mm. Integral... [See More]

  • Drive Type: No Drive
  • Carriage Load: 33.08
  • Z-Axis Travel: 1.97
  • Rated Speed: 11.81
Mechanical-Bearing Direct-Drive Lift Stage -- ANT130-V-5
from Aerotech, Inc.

Design Features. Nanometer performance with 5 mm vertical travel. High resolution (2 nm), repeatability (100 nm) and accuracy (200 nm). In-position stability of <2 nm. Anti-creep crossed-roller bearings. High dynamic performance [See More]

  • Drive Type: No Drive
  • Carriage Load: 6.62
  • Z-Axis Travel: 0.1969
  • Rated Speed: 2.95
Mechanical-Bearing Direct-Drive Lift Stage -- ANT95-3-V
from Aerotech, Inc.

Design Features. Nanometer performance with 3 mm vertical travel. High resolution (1 nm), repeatability (100 nm) and accuracy (200 nm). In-position stability of <1 nm. Anti-creep crossed-roller bearings. High dynamic performance [See More]

  • Drive Type: No Drive
  • Carriage Load: 3.31
  • Z-Axis Travel: 0.1181
  • Rated Speed: 2.95 to 5.91