AC Z-Axis Stages

3 Results
High-Load Precision Z Stage -- M-451
from PI (Physik Instrumente) L.P.

3 Nanometer Design Resolution. Closed-Loop ActiveDrive ™ DC Motor. 12 kg Load Capacity (Self Locking), High Stiffness. <100 Nanometer Minimum Incremental Motion. 12.5 mm (1/2") Travel Range. Choice of Motion Controllers. Non-Contact Origin and Limit Switches. Mounting Platform for P-500 and... [See More]

  • Motor Type: AC; DC; Stepper
  • Carriage Load: 26.98
  • Z-Axis Travel: 0.4921
  • Rated Speed: 0.0197 to 0.1181
Vertical High-Precision Linear Stage with Direct Drive -- V-141 Z
from PI (Physik Instrumente) L.P.

V-141 direct-drive linear stages are designed for applications which require a high accuracy and precision, a long service life, and ease of use. The models are equipped with a magnetic counterweight and are designed for vertical operation. Even though compact, V-141 linear stages offer superior... [See More]

  • Motor Type: AC; Linear Motor
  • Carriage Load: 3.86
  • Z-Axis Travel: 1.57 to 2.36
  • Rated Speed: 19.69 to 31.5
Vertical Ultra-Precision Direct Drive Linear Nanopositioning Stage -- V-571 Z
from PI (Physik Instrumente) L.P.

V-571 linear stages are designed for accuracy, precision, long life, and ease of use.Even though compact, V-571 nanopositioning stages offer superior travel accuracy, flatness, and performance compared to many bigger linear translation stages. With a powerful, non-cogging direct drive motor, the... [See More]

  • Motor Type: AC; Linear Motor
  • Drive Type: Direct Drive
  • Rated Speed: 19.69