Electronic Instrument Handbook, Third Edition

Chapter 13: Voltage, Current, and Resistance Measuring Instruments

Scott Stever

Agilent Technologies
Loveland, Colorado

13.1 Introduction

Voltage (both ac and dc), ac and dc current, and resistance are common quantities measured by electronic instruments. Meters are the easiest to use instrument for performing these measurements. In the simplest case, each measurement type is performed by an individual instrument a voltmeter measures voltage, an ammeter measures current, and an ohmmeter measures resistance. These instruments have many elements in common. A multimeter combines these instruments and sometimes others together into a single general-purpose multifunction instrument.

Categories of meters

There are two primary types of meters general purpose and specialty. General-purpose meters measure several types of electrical parameters such as voltage, resistance, and current. A digital multimeter (DMM) is an example of a common variety of general-purpose meter. Specialty meters are generally optimized for measuring a single parameter very well, emphasizing either measurement accuracy, bandwidth, or sensitivity. Each type of instrument is tuned for a different group of users and measurement applications. Table 13.1 presents a comparison of various types of meters and selected measuring capabilities.

Table 13.1: Types of Meters and Features Commonly Compared when Choosing a Meter
Type of meter Multifunction Measuring range Frequency range Speed, max readings/second Best accuracy Digits Price range
General Purpose

Handheld

DMM

Y

10 V 1000 V

1 nA 10 A

10 m ? 50 M ?

20 Hz 20 kHz

2

0.1%

3 1/2 4 1/2

$30 $400

Bench DMM

Y

10 V 1000 V

1 nA 10 A

10 m ? 50 M ?

20 Hz 100 kHz

10

0.01%
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
Category: LCR Meters
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.